- Tolerance
- Inductance
- Shielding
- Type
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BWLS00100606R39K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 760MHz | 7.9 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLS | 0.040" L x 0.022" W (1.02mm x 0.55mm) | ±10% | Drum Core, Wirewound | 300 mA | Unshielded | 390 nH | 890mOhm Max | 11 @ 7.9MHz | - | 0.026" (0.66mm) | - | ||
![]() BSCH00160808R22K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 500MHz | 50 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCH | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | Multilayer | 250 mA | Unshielded | 220 nH | 2Ohm Max | 8 @ 50MHz | - | 0.037" (0.95mm) | - | ||
![]() BWCS00161008R24H00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 900MHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±3% | Drum Core, Wirewound | 200 mA | Unshielded | 240 nH | 2.2Ohm Max | 25 @ 100MHz | - | 0.040" (1.02mm) | - | ||
![]() BPAL000606308R2M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.2A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPAL | 0.252" L x 0.244" W (6.40mm x 6.20mm) | ±20% | - | 2.5 A | Shielded | 8.2 μH | 49mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BWQV00453226680M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 8.4MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWQV | 0.177" L x 0.142" W (4.50mm x 3.60mm) | ±20% | Drum Core, Wirewound | 180 mA | Unshielded | 68 μH | 1.9Ohm Max | 35 @ 1MHz | - | 0.110" (2.80mm) | - | ||
![]() AWHP001610086N8J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 5.8GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWHP | 0.063" L x 0.039" W (1.60mm x 1.00mm) | ±5% | Drum Core, Wirewound | 1.4 A | Unshielded | 6.8 nH | 65mOhm Max | 40 @ 250MHz | - | 0.040" (1.02mm) | AEC-Q200 | ||
![]() BWCS0029282168NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 1.3GHz | 50 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±5% | Drum Core, Wirewound | 1 A | Unshielded | 68 nH | 200mOhm Max | 65 @ 350MHz | - | 0.083" (2.10mm) | - | ||
![]() AWCS0016100818NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 3.1GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±2% | Drum Core, Wirewound | 700 mA | Unshielded | 18 nH | 170mOhm Max | 35 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BWCS0012070713NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 3.45GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±2% | Drum Core, Wirewound | 440 mA | Unshielded | 13 nH | 210mOhm Max | 24 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() BPSC000606206R8TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1A | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±30% | - | - | Shielded | 6.8 μH | 100mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() BPSS000807251R0T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 8.3A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSS | 0.343" L x 0.291" W (8.70mm x 7.40mm) | ±30% | - | 6.22 A | Shielded | 1 μH | 14.28mOhm Max | - | - | 0.098" (2.50mm) | - | ||
![]() BWCM00161008R13G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 1.45GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±2% | Drum Core, Wirewound | 170 mA | Unshielded | 130 nH | 1.4Ohm Max | 32 @ 150MHz | - | 0.040" (1.02mm) | - | ||
![]() BWCS00231715R25K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | 660MHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±10% | Drum Core, Wirewound | 350 mA | Unshielded | 250 nH | 1.2Ohm Max | 45 @ 250MHz | - | 0.060" (1.52mm) | - | ||
![]() BWCT001609063N3H00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 7GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCT | 0.063" L x 0.035" W (1.60mm x 0.90mm) | ±3% | Drum Core, Wirewound | 1.6 A | Unshielded | 3.3 nH | 39mOhm Max | 26 @ 250MHz | - | 0.024" (0.60mm) | - | ||
![]() AWCM001106052N7D00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 15GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCM | 0.041" L x 0.024" W (1.05mm x 0.60mm) | ±0.5nH | Drum Core, Wirewound | 850 mA | Unshielded | 2.7 nH | 50mOhm Max | 20 @ 250MHz | - | 0.022" (0.55mm) | AEC-Q200 | ||
![]() BPSS00080740220M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.4A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSS | 0.362" L x 0.291" W (9.20mm x 7.40mm) | ±20% | - | 2.4 A | Shielded | 22 μH | 98.1mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() BMMA00060624R82MV1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 17A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.270" L x 0.255" W (6.86mm x 6.47mm) | ±20% | Molded | 10 A | Shielded | 820 nH | 11.8mOhm Max | - | - | 0.094" (2.40mm) | - | ||
![]() APSC00070730221MS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 270mA | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.264" L x 0.264" W (6.70mm x 6.70mm) | ±20% | Drum Core, Wirewound | - | Shielded | 220 μH | 1.3Ohm Max | - | - | 0.118" (3.00mm) | AEC-Q200 | ||
![]() BWNL0029282268NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 1.2GHz | 100 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWNL | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±5% | Drum Core, Wirewound | 1.24 A | Unshielded | 68 nH | 650mOhm Max | 35 @ 100MHz | - | 0.087" (2.20mm) | - | ||
![]() APSA00131358151M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 880mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSA | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | Drum Core, Wirewound | 1.4 A | Shielded | 150 μH | 228mOhm Max | - | - | 0.228" (5.80mm) | AEC-Q200 |