- Mfr
- Product Status
- Shielding
- Tolerance
- Type
- Features
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AWVT00404012150M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 700mA | - | 1 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVT | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | 900 mA | Unshielded | 15 μH | 260mOhm | - | - | 0.051" (1.30mm) | AEC-Q200 | ||
![]() BPSD00060545681K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 80mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±10% | - | - | Unshielded | 680 μH | 4.44Ohm Max | - | - | 0.193" (4.90mm) | - | ||
![]() BPDR00060630390T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 700mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±30% | - | 700 mA | Shielded | 39 μH | 212mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() AWCS0012070712NH00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 3.6GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±3% | Drum Core, Wirewound | 640 mA | Unshielded | 12 nH | 120mOhm Max | 24 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() BWVS00505020220M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 900mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVS | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | - | 900 mA | Shielded | 22 μH | 260mOhm | - | - | 0.087" (2.20mm) | - | ||
![]() BSCL00160808R12L00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 205MHz | 25 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BSCL | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±15% | Multilayer | 50 mA | Unshielded | 120 nH | 500mOhm Max | 25 @ 25MHz | - | 0.039" (1.00mm) | - | ||
![]() BSCQ000603033N7BHR Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | 370mA | 8GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.1nH | Multilayer | - | Unshielded | 3.7 nH | 360mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | - | ||
![]() BPCI00101040220T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.2A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.406" L x 0.406" W (10.30mm x 10.30mm) | ±30% | Multilayer | 2.5 A | Shielded | 22 μH | 159mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() BPXX000303154R7M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 1.1A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | 1.2 A | Shielded | 4.7 μH | 200mOhm Max | - | - | 0.059" (1.50mm) | - | ||
![]() AMMA00131364R56MV1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 62A | - | 100 kHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | AMMA | 0.520" L x 0.508" W (13.20mm x 12.90mm) | ±20% | Drum Core, Wirewound | 37 A | Shielded | 560 nH | 1.4mOhm Max | - | - | 0.252" (6.40mm) | AEC-Q200 | ||
![]() AMMA00131364R82MV1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 50A | - | 100 kHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | AMMA | 0.520" L x 0.508" W (13.20mm x 12.90mm) | ±20% | Drum Core, Wirewound | 33 A | Shielded | 820 nH | 1.9mOhm Max | - | - | 0.252" (6.40mm) | AEC-Q200 | ||
![]() BPSD00060545221M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 350mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±20% | - | - | Unshielded | 220 μH | 1.57Ohm Max | - | - | 0.193" (4.90mm) | - | ||
![]() APMV00100612R33M0E Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 40A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APMV | 0.394" L x 0.236" W (10.00mm x 6.00mm) | ±20% | - | 77 A | Shielded | 330 nH | 0.125mOhm | - | - | 0.472" (12.00mm) | AEC-Q200 | ||
![]() BWVT00252012R47M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 3.33A | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVT | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | - | 2.79 A | Shielded | 470 nH | 27mOhm | - | - | 0.049" (1.25mm) | - | ||
![]() BWCS0023171568NK00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | 1.45GHz | 200 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±10% | Drum Core, Wirewound | 500 mA | Unshielded | 68 nH | 380mOhm Max | 60 @ 500MHz | - | 0.060" (1.52mm) | - | ||
![]() BKPA002012102R2T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | - | 1 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BKPA | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±30% | Multilayer | 900 mA | Shielded | 2.2 μH | 220mOhm | - | - | 0.039" (1.00mm) | - | ||
![]() BWCS002317157N5G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | 4.5GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±2% | Drum Core, Wirewound | 600 mA | Unshielded | 7.5 nH | 140mOhm Max | 50 @ 1GHz | - | 0.060" (1.52mm) | - | ||
![]() AWCS0012070718NH00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 3.1GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±3% | Drum Core, Wirewound | 420 mA | Unshielded | 18 nH | 230mOhm Max | 25 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() BWNL0029282215NK00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 2.3GHz | 100 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWNL | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±10% | Drum Core, Wirewound | 1.6 A | Unshielded | 15 nH | 280mOhm Max | 15 @ 100MHz | - | 0.087" (2.20mm) | - | ||
![]() BPRR00101031150T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.6A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPRR | 0.398" L x 0.394" W (10.10mm x 10.00mm) | ±30% | - | 2.05 A | Shielded | 15 μH | 91mOhm Max | - | - | 0.122" (3.10mm) | - |