- Tolerance
- Inductance
- Type
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BWPS00383829680M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 12MHz | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BWPS | 0.150" L x 0.150" W (3.81mm x 3.81mm) | ±20% | Drum Core, Wirewound | 330 mA | Shielded | 68 μH | 3.8Ohm Max | 33 @ 1MHz | - | 0.116" (2.94mm) | - | ||
![]() AWCM0011060527NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 3.5GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCM | 0.041" L x 0.024" W (1.05mm x 0.60mm) | ±2% | Drum Core, Wirewound | 280 mA | Unshielded | 27 nH | 520mOhm Max | 25 @ 250MHz | - | 0.022" (0.55mm) | AEC-Q200 | ||
![]() BPDL00040418561T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 70mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.150" L x 0.150" W (3.80mm x 3.80mm) | ±30% | - | 130 mA | Shielded | 560 μH | 13Ohm Max | - | - | 0.071" (1.80mm) | - | ||
![]() BPSF00070728470M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 540mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSF | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±20% | - | - | Shielded | 47 μH | 340mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BPSC000404188R2TS1 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | - | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 550 mA | Shielded | 8.2 μH | 210mOhm Max | - | - | 0.071" (1.80mm) | - | ||
![]() BWCT0023171115NK00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 2.95GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCT | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±10% | Drum Core, Wirewound | 800 mA | Unshielded | 15 nH | 100mOhm Max | 50 @ 500MHz | - | 0.043" (1.10mm) | - | ||
![]() BPCI00121210681M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 830mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Multilayer | 960 mA | Shielded | 680 μH | 730mOhm Max | - | - | 0.394" (10.00mm) | - | ||
![]() APCI00121260331KY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 680mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±10% | Drum Core, Wirewound | 680 mA | Shielded | 330 μH | 510mOhm Max | - | - | 0.236" (6.00mm) | AEC-Q200 | ||
![]() BPXX00050520221T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 260mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±30% | - | 370 mA | Shielded | 220 μH | 3.3Ohm Max | - | - | 0.079" (2.00mm) | - | ||
![]() BWCS00231715R25J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | 660MHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±5% | Drum Core, Wirewound | 350 mA | Unshielded | 250 nH | 1.2Ohm Max | 45 @ 250MHz | - | 0.060" (1.52mm) | - | ||
![]() BWLS003025222R2J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 250MHz | 7.9 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLS | 0.118" L x 0.098" W (2.99mm x 2.50mm) | ±5% | Drum Core, Wirewound | 950 mA | Unshielded | 2.2 μH | 900mOhm Max | 48 @ 50MHz | - | 0.087" (2.20mm) | - | ||
![]() AWHP001107063N3G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 12.8GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWHP | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±2% | Drum Core, Wirewound | 1.7 A | Unshielded | 3.3 nH | 50mOhm Max | 20 @ 250MHz | - | 0.026" (0.65mm) | AEC-Q200 | ||
![]() AWCM0011060527NH00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 3.5GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCM | 0.041" L x 0.024" W (1.05mm x 0.60mm) | ±3% | Drum Core, Wirewound | 280 mA | Unshielded | 27 nH | 520mOhm Max | 25 @ 250MHz | - | 0.022" (0.55mm) | AEC-Q200 | ||
![]() APCI001212804R6TY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 6.8A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Drum Core, Wirewound | 6.8 A | Shielded | 4.6 μH | 15.8mOhm Max | - | - | 0.315" (8.00mm) | AEC-Q200 | ||
![]() APSL00130911331M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.2A | 2.5MHz | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSL | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | Drum Core, Wirewound | 600 mA | Unshielded | 330 μH | 700mOhm Max | - | - | 0.450" (11.43mm) | AEC-Q200 | ||
![]() APSD00060530101M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 600mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 100 μH | 900mOhm Max | - | - | 0.130" (3.30mm) | AEC-Q200 | ||
![]() BWHP0011070612NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 4.4GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHP | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±2% | Drum Core, Wirewound | 1.2 A | Unshielded | 12 nH | 110mOhm Max | 25 @ 250MHz | - | 0.026" (0.65mm) | - | ||
![]() AWHH001611086N0J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 6GHz | 250 MHz | Ceramic | Chilisin Electronics | - | Active | -40°C ~ 125°C | - | 0.063" L x 0.043" W (1.60mm x 1.10mm) | ±5% | Drum Core, Wirewound | 1.7 A | Unshielded | 6 nH | 42mOhm Max | 49 @ 250MHz | - | 0.040" (1.02mm) | AEC-Q200 | ||
![]() BWCS00120707R22J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 700MHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±5% | Drum Core, Wirewound | 50 mA | Unshielded | 220 nH | 4Ohm Max | 8 @ 100MHz | - | 0.026" (0.66mm) | - | ||
![]() BMMA000505201R0MX1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 16A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.216" L x 0.204" W (5.49mm x 5.18mm) | ±20% | Molded | 7 A | Shielded | 1 μH | 20mOhm Max | - | - | 0.079" (2.00mm) | - |