- Tolerance
- Inductance
- Shielding
- Type
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BSCQ000603032N1SHR Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | 550mA | 10GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.3nH | Multilayer | - | Unshielded | 2.1 nH | 160mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | - | ||
![]() BSCL00160808100L00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 17MHz | 2 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BSCL | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±15% | Multilayer | 5 mA | Unshielded | 10 μH | 1.7Ohm Max | 30 @ 2MHz | - | 0.039" (1.00mm) | - | ||
![]() BMMA001313352R2MX1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 29A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.520" L x 0.508" W (13.20mm x 12.90mm) | ±20% | Molded | 16 A | Shielded | 2.2 μH | 8mOhm Max | - | - | 0.138" (3.50mm) | - | ||
![]() BWCS002317151R8G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | 80MHz | 7.9 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±2% | Drum Core, Wirewound | 170 mA | Unshielded | 1.8 μH | 2.5Ohm Max | 16 @ 7.9MHz | - | 0.060" (1.52mm) | - | ||
![]() AWVS006060453R3TL1 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 4.9A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | 4.2 A | Shielded | 3.3 μH | 24mOhm | - | - | 0.185" (4.70mm) | AEC-Q200 | ||
![]() BPAL00060645100M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPAL | 0.283" L x 0.236" W (7.20mm x 6.00mm) | ±20% | - | 2.6 A | Shielded | 10 μH | 35mOhm Max | - | - | 0.189" (4.80mm) | - | ||
![]() BPSD000605302R7M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.2A | - | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±20% | - | - | Unshielded | 2.7 μH | 40mOhm Max | - | - | 0.130" (3.30mm) | - | ||
![]() APCI001212106R8M80 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 12.8A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Drum Core, Wirewound | 8.4 A | Shielded | 6.8 μH | 14mOhm Max | - | - | 0.394" (10.00mm) | AEC-Q200 | ||
![]() APSC00040430150T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 900mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | Drum Core, Wirewound | 1.02 A | Shielded | 15 μH | 213mOhm Max | - | - | 0.118" (3.00mm) | AEC-Q200 | ||
![]() APCI00121280180T80 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 6A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Drum Core, Wirewound | 3.9 A | Shielded | 18 μH | 39.2mOhm Max | - | - | 0.315" (8.00mm) | AEC-Q200 | ||
![]() BWVF00303012220T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 570mA | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVF | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±30% | - | 550 mA | Shielded | 22 μH | 860mOhm | - | - | 0.047" (1.20mm) | - | ||
![]() BMQE000606111R0MAA Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 7A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMQx | 0.274" L x 0.260" W (6.95mm x 6.60mm) | ±20% | Molded | 6.8 A | Shielded | 1 μH | 26mOhm Max | - | - | 0.043" (1.10mm) | - | ||
![]() BPCF00070728220M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 750mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCF | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±20% | - | 750 mA | Shielded | 22 μH | 180mOhm | - | - | 0.122" (3.10mm) | - | ||
![]() BWVF004040152R2T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 2.07A | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVF | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 2.34 A | Shielded | 2.2 μH | 54mOhm | - | - | 0.067" (1.70mm) | - | ||
![]() APSA00070758100M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.6A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSA | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | Drum Core, Wirewound | 2.5 A | Shielded | 10 μH | 46mOhm Max | - | - | 0.228" (5.80mm) | AEC-Q200 | ||
![]() APCI00121260100MY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Drum Core, Wirewound | 4 A | Shielded | 10 μH | 25mOhm Max | - | - | 0.236" (6.00mm) | AEC-Q200 | ||
![]() AWVF002520101R5M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 1.7A | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVF | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | - | 1.8 A | Shielded | 1.5 μH | 95mOhm Max | - | - | 0.040" (1.02mm) | AEC-Q200 | ||
![]() AWVF002520121R2M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 2.1A | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVF | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | - | 2.35 A | Shielded | 1.2 μH | 53mOhm Max | - | - | 0.049" (1.25mm) | AEC-Q200 | ||
![]() BPSS000807402R5T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 7.2A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSS | 0.362" L x 0.291" W (9.20mm x 7.40mm) | ±30% | - | 7.4 A | Shielded | 2.5 μH | 13.6mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() BWQV00322520220K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 14MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWQV | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | Drum Core, Wirewound | 150 mA | Unshielded | 22 μH | 2.8Ohm Max | 35 @ 1MHz | - | 0.087" (2.20mm) | - |