- Tolerance
- Inductance
- Shielding
- Type
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BWVT004040121R0T00 Chilisin Electronics | 20000 | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 2.6A | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVT | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 2.7 A | Shielded | 1 μH | 40mOhm | - | - | 0.051" (1.30mm) | - | ||
![]() BPXX000606306R2M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 2.5A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 2.4 A | Shielded | 6.2 μH | 56mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BKPB002012101R5TA2 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | 450mA | - | 3 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BKPB | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±30% | Multilayer | 1.1 A | Shielded | 1.5 μH | 150mOhm | - | - | 0.039" (1.00mm) | - | ||
![]() BWVF00606020220T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 1.17A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVF | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | 990 mA | Shielded | 22 μH | 260mOhm | - | - | 0.087" (2.20mm) | - | ||
![]() AWCS002317151R2K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 100MHz | 7.9 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±10% | Drum Core, Wirewound | 170 mA | Unshielded | 1.2 μH | 2.5Ohm Max | 18 @ 25MHz | - | 0.060" (1.52mm) | - | ||
![]() AMRU000606301R0MA1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 18A | - | 100 kHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AMRx | 0.287" L x 0.268" W (7.30mm x 6.80mm) | ±20% | Drum Core, Wirewound | 10 A | Shielded | 1 μH | 10mOhm Max | - | - | 0.118" (3.00mm) | AEC-Q200 | ||
![]() BPRR00101051221TA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPRR | 0.398" L x 0.394" W (10.10mm x 10.00mm) | ±30% | - | 1 A | Shielded | 220 μH | 500mOhm Max | - | - | 0.201" (5.10mm) | - | ||
![]() BWHP0016100815NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 3.6GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHP | 0.063" L x 0.039" W (1.60mm x 1.00mm) | ±5% | Drum Core, Wirewound | 1.2 A | Unshielded | 15 nH | 110mOhm Max | 42 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BWPM0016110822NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 3.3GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWPM | 0.063" L x 0.043" W (1.60mm x 1.10mm) | ±2% | Drum Core, Wirewound | 640 mA | Unshielded | 22 nH | 99mOhm Max | 42 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() AFDI001312101R5M01 Chilisin Electronics | In Stock | - | - | Through Hole | Radial | Radial | 40A | - | 100 kHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -50°C ~ 155°C | AFDI | 0.512" L x 0.472" W (13.00mm x 12.00mm) | ±20% | Drum Core, Wirewound | 26 A | Shielded | 1.5 μH | 2mOhm Max | - | - | 0.433" (11.00mm) | AEC-Q200 | ||
![]() AWCS002317151R8G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 80MHz | 7.9 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±2% | Drum Core, Wirewound | 170 mA | Unshielded | 1.8 μH | 2.5Ohm Max | 16 @ 7.9MHz | - | 0.060" (1.52mm) | - | ||
![]() APSC00060630221TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 200mA | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±30% | Drum Core, Wirewound | - | Shielded | 220 μH | 1.2Ohm Max | - | - | 0.118" (3.00mm) | AEC-Q200 | ||
![]() BWLS00241715100J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 40MHz | 2.5 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLS | 0.094" L x 0.068" W (2.40mm x 1.72mm) | ±5% | Drum Core, Wirewound | 400 mA | Unshielded | 10 μH | 2.4Ohm Max | 16 @ 2.5MHz | - | 0.060" (1.52mm) | - | ||
![]() BMRA00050515100MA1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMRX | 0.224" L x 0.213" W (5.70mm x 5.40mm) | ±20% | Molded | 1.5 A | Shielded | 10 μH | 195mOhm Max | - | - | 0.059" (1.50mm) | - | ||
![]() BPCF001010451R5T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 7.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCF | 0.394" L x 0.394" W (10.00mm x 10.00mm) | ±30% | - | 6 A | Shielded | 1.5 μH | 11.8mOhm | - | - | 0.189" (4.80mm) | - | ||
![]() BPSD00060545561M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 100mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±20% | - | - | Unshielded | 560 μH | 4.19Ohm Max | - | - | 0.193" (4.90mm) | - | ||
![]() APSC00050530681MS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 100mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±20% | Drum Core, Wirewound | - | Shielded | 680 μH | 5.2Ohm Max | - | - | 0.118" (3.00mm) | AEC-Q200 | ||
![]() BSCH001005051N1SCS Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 10GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCH | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.3nH | Multilayer | 400 mA | Unshielded | 1.1 nH | 100mOhm Max | 8 @ 100MHz | - | 0.024" (0.60mm) | - | ||
![]() BPSC00040418680TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 160mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | - | Shielded | 68 μH | 1.7Ohm Max | - | - | 0.071" (1.80mm) | - | ||
![]() BWVC00505040151T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 660mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVC | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±30% | - | 520 mA | Shielded | 150 μH | 1.18Ohm | - | - | 0.165" (4.20mm) | - |