- Tolerance
- Inductance
- Type
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BMMA00101030R47MX2 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 26A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.453" L x 0.394" W (11.50mm x 10.00mm) | ±20% | Molded | 20 A | Shielded | 470 nH | 2.5mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BPDH000404181R0T00 Chilisin Electronics | 30000 | - | - | Surface Mount | Nonstandard | - | 2.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.150" L x 0.150" W (3.80mm x 3.80mm) | ±30% | - | 2.8 A | Shielded | 1 μH | 48mOhm Max | - | - | 0.059" (1.50mm) | - | ||
![]() APMI00090680R15M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 65A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APMI | 0.370" L x 0.244" W (9.40mm x 6.20mm) | ±20% | - | 51 A | Shielded | 150 nH | 0.29mOhm | - | - | 0.315" (8.00mm) | AEC-Q200 | ||
![]() BPDR00070740470M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 950mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.264" L x 0.264" W (6.70mm x 6.70mm) | ±20% | - | 950 mA | Shielded | 47 μH | 155mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() BPDH00040418100T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 840mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.150" L x 0.150" W (3.80mm x 3.80mm) | ±30% | - | 1 A | Shielded | 10 μH | 230mOhm Max | - | - | 0.059" (1.50mm) | - | ||
![]() BPSC00131380390T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.9A | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±30% | - | - | Shielded | 39 μH | 65mOhm Max | - | - | 0.315" (8.00mm) | - | ||
![]() BWHQ0030282112NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 2.8GHz | 50 MHz | Ceramic | Chilisin Electronics | - | Active | -40°C ~ 125°C | - | 0.117" L x 0.110" W (2.96mm x 2.79mm) | ±5% | Drum Core, Wirewound | 1.5 A | Unshielded | 12 nH | 60mOhm Max | 70 @ 500MHz | - | 0.083" (2.10mm) | - | ||
![]() BPDR00050530181M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 220mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±20% | - | 220 mA | Shielded | 180 μH | 1.54Ohm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BSCH0016080815NK00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 2.5GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCH | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | Multilayer | 600 mA | Unshielded | 15 nH | 320mOhm Max | 12 @ 100MHz | - | 0.037" (0.95mm) | - | ||
![]() BWVS004040124R7M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 990mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVS | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | 1.08 A | Shielded | 4.7 μH | 110mOhm | - | - | 0.051" (1.30mm) | - | ||
![]() BSCQ000603032N1S00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 10GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.3nH | Multilayer | 550 mA | Unshielded | 2.1 nH | 160mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | - | ||
![]() BWCT00231711R39J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 700MHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCT | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±5% | Drum Core, Wirewound | 300 mA | Unshielded | 390 nH | 1.6Ohm Max | 35 @ 250MHz | - | 0.043" (1.10mm) | - | ||
![]() AWCS00231715R27K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 650MHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±10% | Drum Core, Wirewound | 350 mA | Unshielded | 270 nH | 1Ohm Max | 48 @ 250MHz | - | 0.060" (1.52mm) | - | ||
![]() AMMA00040420R47MV1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 11.5A | - | 100 kHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | AMMA | 0.175" L x 0.160" W (4.45mm x 4.06mm) | ±20% | Drum Core, Wirewound | 5.6 A | Shielded | 470 nH | 18mOhm Max | - | - | 0.079" (2.00mm) | AEC-Q200 | ||
![]() BPDR000808404R7M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 3131 (8080 Metric) | 3131 | 4.6A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±20% | - | 4.4 A | Shielded | 4.7 μH | 29mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() APMI00100868R22K0F Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 50A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APMI | 0.402" L x 0.307" W (10.20mm x 7.80mm) | ±10% | - | 54 A | Shielded | 220 nH | 0.29mOhm | - | - | 0.276" (7.00mm) | AEC-Q200 | ||
![]() APMI00100868R22L0F Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 50A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APMI | 0.402" L x 0.307" W (10.20mm x 7.80mm) | ±15% | - | 54 A | Shielded | 220 nH | 0.29mOhm | - | - | 0.276" (7.00mm) | AEC-Q200 | ||
![]() BWQV00453226820M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 7.5MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWQV | 0.177" L x 0.142" W (4.50mm x 3.60mm) | ±20% | Drum Core, Wirewound | 170 mA | Unshielded | 82 μH | 2.2Ohm Max | 35 @ 1MHz | - | 0.110" (2.80mm) | - | ||
![]() AWHP00161008R39J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 880MHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWHP | 0.063" L x 0.039" W (1.60mm x 1.00mm) | ±5% | Drum Core, Wirewound | 170 mA | Unshielded | 390 nH | 4Ohm Max | 47 @ 250MHz | - | 0.040" (1.02mm) | AEC-Q200 | ||
![]() AWVS00404018221T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 250mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 200 mA | Shielded | 220 μH | 4Ohm | - | - | 0.079" (2.00mm) | AEC-Q200 |