- Tolerance
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Shielding
- Type
- Inductance
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APSC00101131470M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.43A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±20% | Drum Core, Wirewound | - | Shielded | 47 μH | 299mOhm Max | - | - | 0.122" (3.10mm) | AEC-Q200 | ||
![]() BWQV004532268R2K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 27MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWQV | 0.177" L x 0.142" W (4.50mm x 3.60mm) | ±10% | Drum Core, Wirewound | 450 mA | Unshielded | 8.2 μH | 560mOhm Max | 30 @ 1MHz | - | 0.110" (2.80mm) | - | ||
![]() APCI00121210681M80 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.6A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Drum Core, Wirewound | 1.25 A | Shielded | 680 μH | 675mOhm Max | - | - | 0.394" (10.00mm) | AEC-Q200 | ||
![]() BPDL000303126R8T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 440mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±30% | - | 800 mA | Shielded | 6.8 μH | 260mOhm Max | - | - | 0.047" (1.20mm) | - | ||
![]() APSC00101151100M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4.4A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±20% | Drum Core, Wirewound | - | Shielded | 10 μH | 28mOhm Max | - | - | 0.201" (5.10mm) | AEC-Q200 | ||
![]() APCA00070745471M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 370mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCA | 0.291" L x 0.276" W (7.40mm x 7.00mm) | ±20% | Drum Core, Wirewound | 460 mA | Shielded | 470 μH | 1.44Ohm Max | - | - | 0.189" (4.80mm) | AEC-Q200 | ||
![]() BPSL00090650R33TBN Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 7.7A | 200MHz | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSL | 0.350" L x 0.240" W (8.89mm x 6.10mm) | ±30% | Drum Core, Wirewound | 6 A | Unshielded | 330 nH | 10mOhm Max | - | - | 0.197" (5.00mm) | - | ||
![]() APSD00080750121K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 660mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 120 μH | 470mOhm Max | - | - | 0.209" (5.30mm) | AEC-Q200 | ||
![]() BWCS001610081N8B00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 12.5GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±0.1nH | Drum Core, Wirewound | 700 mA | Unshielded | 1.8 nH | 45mOhm Max | 16 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BWLD001810102R2M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 580mA | 82MHz | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BWLD | 0.071" L x 0.039" W (1.80mm x 1.00mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 2.2 μH | 560mOhm | 16 @ 7.96MHz | - | 0.041" (1.05mm) | - | ||
![]() BMMA001313501R0MV1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 50A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.520" L x 0.508" W (13.20mm x 12.90mm) | ±20% | Molded | 29 A | Shielded | 1 μH | 2.5mOhm Max | - | - | 0.197" (5.00mm) | - | ||
![]() BPDR00060620820T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 410mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±30% | - | 410 mA | Shielded | 82 μH | 978mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() BPCI000707468R2T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±30% | Multilayer | 2.1 A | Shielded | 8.2 μH | 42mOhm Max | - | - | 0.181" (4.60mm) | - | ||
![]() BWCM001207078N7H00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 5.5GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.047" L x 0.028" W (1.19mm x 0.70mm) | ±3% | Drum Core, Wirewound | 540 mA | Unshielded | 8.7 nH | 140mOhm Max | 25 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() BSCQ000603033N5B00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 8.2GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.1nH | Multilayer | 405 mA | Unshielded | 3.5 nH | 300mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | - | ||
![]() BWVC00201610220T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 340mA | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVC | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±30% | - | 360 mA | Shielded | 22 μH | 1.7Ohm | - | - | 0.039" (1.00mm) | - | ||
![]() AWVS008080402R2M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 3131 (8080 Metric) | 3131 | 8.1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±20% | - | 6.3 A | Shielded | 2.2 μH | 12mOhm | - | - | 0.165" (4.20mm) | AEC-Q200 | ||
![]() BWCS000604040N6K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 24.5GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.023" L x 0.018" W (0.58mm x 0.46mm) | ±10% | Drum Core, Wirewound | 1 A | Unshielded | 0.6 nH | 30mOhm Max | 6 @ 250MHz | - | 0.018" (0.45mm) | - | ||
![]() BPCI00121280201TA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.8A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Multilayer | 1.23 A | Shielded | 200 μH | 370mOhm Max | - | - | 0.315" (8.00mm) | - | ||
![]() APSD00050432390K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 590mA | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.177" L x 0.157" W (4.50mm x 4.00mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 39 μH | 587mOhm Max | - | - | 0.138" (3.50mm) | AEC-Q200 |