- Tolerance
- Inductance
- Shielding
- Type
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPSC00070730120MS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.14A | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.264" L x 0.264" W (6.70mm x 6.70mm) | ±20% | - | - | Shielded | 12 μH | 70mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BPDL00040418470T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 210mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.150" L x 0.150" W (3.80mm x 3.80mm) | ±30% | - | 450 mA | Shielded | 47 μH | 775mOhm Max | - | - | 0.071" (1.80mm) | - | ||
![]() AWCS00292821R62K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 4.1GHz | 50 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±10% | Drum Core, Wirewound | 1 A | Unshielded | 620 nH | 80mOhm Max | 50 @ 50MHz | - | 0.083" (2.10mm) | - | ||
![]() BWVC005050408R2T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 2.9A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVC | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±30% | - | 2.1 A | Shielded | 8.2 μH | 65mOhm | - | - | 0.165" (4.20mm) | - | ||
![]() BWCS001207072N7J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 10.4GHz | 250 MHz | Ceramic | Chilisin Electronics | - | Active | -40°C ~ 125°C | BWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±5% | Drum Core, Wirewound | 640 mA | Unshielded | 2.7 nH | 120mOhm Max | 16 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() BWVH002016101R0TH1 Chilisin Electronics | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 2A | - | 1 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVH | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±30% | - | 1.2 A | Shielded | 1 μH | 110mOhm | - | - | 0.040" (1.02mm) | - | ||
![]() BWCS0016100833NH00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 2.3GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±3% | Drum Core, Wirewound | 600 mA | Unshielded | 33 nH | 220mOhm Max | 40 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() ASCH0010050510NJCP Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 3.9GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | ASCH | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | Multilayer | 300 mA | Shielded | 10 nH | 260mOhm Max | 8 @ 100MHz | - | 0.024" (0.60mm) | AEC-Q200 | ||
![]() AKPB001608DZ2R2TA2 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | 150mA | - | 3 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AKPx | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±30% | Multilayer | 750 mA | Shielded | 2.2 μH | 300mOhm | - | - | 0.037" (0.95mm) | AEC-Q200 | ||
![]() BWCM0018101039NJL8 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 3.28GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.071" L x 0.039" W (1.80mm x 1.00mm) | ±5% | Drum Core, Wirewound | 1 A | Unshielded | 39 nH | 160mOhm Max | 40 @ 250MHz | - | 0.041" (1.05mm) | - | ||
![]() BWHQ002318166N2J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 4.75GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHQ | 0.090" L x 0.071" W (2.29mm x 1.80mm) | ±5% | Drum Core, Wirewound | 1.6 A | Unshielded | 6.2 nH | 35mOhm Max | 88 @ 1GHz | - | 0.061" (1.55mm) | - | ||
![]() APSC000303162R7T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.126" L x 0.126" W (3.20mm x 3.20mm) | ±30% | Drum Core, Wirewound | 1.4 A | Shielded | 2.7 μH | 106mOhm Max | - | - | 0.061" (1.55mm) | AEC-Q200 | ||
![]() BWHQ0023181618NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 2.55GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHQ | 0.090" L x 0.071" W (2.29mm x 1.80mm) | ±2% | Drum Core, Wirewound | 1.4 A | Unshielded | 18 nH | 60mOhm Max | 75 @ 500MHz | - | 0.061" (1.55mm) | - | ||
![]() BPSC00131360270T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.2A | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±30% | - | - | Shielded | 27 μH | 51mOhm Max | - | - | 0.236" (6.00mm) | - | ||
![]() BPXX000404185R6M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 1.5A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | 1.45 A | Shielded | 5.6 μH | 135mOhm Max | - | - | 0.071" (1.80mm) | - | ||
![]() APCI001212608R2M80 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 7.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Drum Core, Wirewound | 6.5 A | Shielded | 8.2 μH | 22mOhm Max | - | - | 0.236" (6.00mm) | AEC-Q200 | ||
![]() BPCI00121280331K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 950mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±10% | Multilayer | 950 mA | Shielded | 330 μH | 640mOhm Max | - | - | 0.315" (8.00mm) | - | ||
![]() APSC000303163R3T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 950mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.126" L x 0.126" W (3.20mm x 3.20mm) | ±30% | Drum Core, Wirewound | 1.24 A | Shielded | 3.3 μH | 125mOhm Max | - | - | 0.061" (1.55mm) | AEC-Q200 | ||
![]() APSR00080740150T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSR | 0.362" L x 0.291" W (9.20mm x 7.40mm) | ±30% | Drum Core, Wirewound | 2.7 A | Shielded | 15 μH | 71.4mOhm Max | - | - | 0.157" (4.00mm) | AEC-Q200 | ||
![]() AWVC006060452R2T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 8.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVC | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | 4.6 A | Shielded | 2.2 μH | 18mOhm | - | - | 0.185" (4.70mm) | AEC-Q200 |