- Tolerance
- Type
- Inductance
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Mfr | Package | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Reach Compliance Code | Inductance | DC Resistance (DCR) | Q @ Freq | Inductor Type | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPAS00080845470M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.26A | - | - | 100 kHz | - | - | - | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BPAS | 0.374" L x 0.295" W (9.50mm x 7.50mm) | ±20% | - | 1.6 A | Shielded | - | 47 μH | 130mOhm Max | - | - | - | 0.177" (4.50mm) | - | ||
![]() BMMA00060630R15MX2 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 45A | - | - | 100 kHz | - | - | - | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 125°C | BMMA | 0.274" L x 0.260" W (6.95mm x 6.60mm) | ±20% | Molded | 30 A | Shielded | - | 150 nH | 2.5mOhm Max | - | - | - | 0.118" (3.00mm) | - | ||
![]() BPSS00080740121M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1A | - | - | 100 kHz | - | - | - | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 105°C | BPSS | 0.362" L x 0.291" W (9.20mm x 7.40mm) | ±20% | - | 890 mA | Shielded | - | 120 μH | 560mOhm Max | - | - | - | 0.157" (4.00mm) | - | ||
![]() BPCF001313556R0T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.6A | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BPCF | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±30% | - | 4.9 A | Shielded | - | 6 μH | 16.4mOhm | - | - | - | 0.228" (5.80mm) | - | ||
![]() AWCS001610083N3J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 5.9GHz | - | 250 MHz | - | - | Ceramic | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | AWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±5% | Drum Core, Wirewound | 700 mA | Unshielded | - | 3.3 nH | 45mOhm Max | 35 @ 250MHz | - | - | 0.040" (1.02mm) | - | ||
![]() BWPS00383829561M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 2.8MHz | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 105°C | BWPS | 0.150" L x 0.150" W (3.81mm x 3.81mm) | ±20% | Drum Core, Wirewound | 130 mA | Shielded | - | 560 μH | 18.4Ohm Max | 33 @ 1MHz | - | - | 0.116" (2.94mm) | - | ||
![]() BPSC00131345330M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.7A | - | CHILISIN ELECTRONICS CORP | 100 kHz | Chilisin Electronics Corp | BPSC00131345330M00 | Ferrite | Chilisin Electronics | - | Active | Active | 4.83 | Yes | -40°C ~ 125°C | BPSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | - | Shielded | compliant | 33 μH | 97mOhm Max | - | GENERAL PURPOSE INDUCTOR | - | 0.177" (4.50mm) | - | ||
![]() BWCS0016100847NJ00 Chilisin Electronics | 9 |
| - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 2GHz | - | 200 MHz | - | - | Ceramic | Chilisin Electronics | - | - | Active | - | - | -40°C ~ 125°C | BWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±5% | Drum Core, Wirewound | 600 mA | Unshielded | - | 47 nH | 280mOhm Max | 38 @ 200MHz | - | - | 0.040" (1.02mm) | - | ||
![]() BPXX000505208R2T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 1.6A | - | - | 100 kHz | - | - | - | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BPXX | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±30% | - | 1.6 A | Shielded | - | 8.2 μH | 120mOhm Max | - | - | - | 0.079" (2.00mm) | - | ||
![]() BPCA000606456R8T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2A | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 105°C | BPCA | 0.248" L x 0.236" W (6.30mm x 6.00mm) | ±30% | - | 3.1 A | Shielded | - | 6.8 μH | 35.1mOhm Max | - | - | - | 0.193" (4.90mm) | - | ||
![]() BKPB002520121R5TA2 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 900mA | - | - | 3 MHz | - | - | - | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 125°C | BKPB | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±30% | Multilayer | 1.4 A | Shielded | - | 1.5 μH | 70mOhm | - | - | - | 0.047" (1.20mm) | - | ||
![]() AWCS0023171539NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 2GHz | - | 250 MHz | - | - | Ceramic | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | AWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±2% | Drum Core, Wirewound | 500 mA | Unshielded | - | 39 nH | 290mOhm Max | 60 @ 500MHz | - | - | 0.060" (1.52mm) | - | ||
![]() BSCH0010050556NKCS Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 1.3GHz | - | 100 MHz | - | - | Ceramic | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 125°C | BSCH | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | Multilayer | 150 mA | Unshielded | - | 56 nH | 1.3Ohm Max | 8 @ 100MHz | - | - | 0.024" (0.60mm) | - | ||
![]() BPCF00131355681K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 430mA | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BPCF | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±10% | - | 730 mA | Shielded | - | 680 μH | 760mOhm | - | - | - | 0.228" (5.80mm) | - | ||
![]() APCI00121260181MY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 900mA | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Drum Core, Wirewound | 900 mA | Shielded | - | 180 μH | 290mOhm Max | - | - | - | 0.236" (6.00mm) | AEC-Q200 | ||
![]() BWVS00606020R90T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 5.67A | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 125°C | BWVS | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | 3.78 A | Shielded | - | 900 nH | 18mOhm | - | - | - | 0.087" (2.20mm) | - | ||
![]() BPDR000606553R3T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.5A | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BPDx | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±30% | - | 4.3 A | Shielded | - | 3.3 μH | 22.2mOhm Max | - | - | - | 0.217" (5.50mm) | - | ||
![]() BSCH0010050533NKCP Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 1.6GHz | - | 100 MHz | - | - | Ceramic | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 125°C | BSCH | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | Multilayer | 200 mA | Unshielded | - | 33 nH | 580mOhm Max | 8 @ 100MHz | - | - | 0.024" (0.60mm) | - | ||
![]() BPSF00070732150M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.1A | - | - | 1 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BPSF | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±20% | - | - | Shielded | - | 15 μH | 75mOhm Max | - | - | - | 0.134" (3.40mm) | - | ||
![]() BPDC00050530470T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BPDC | 0.201" L x 0.201" W (5.10mm x 5.10mm) | ±30% | - | 540 mA | Shielded | - | 47 μH | 510mOhm Max | - | - | - | 0.118" (3.00mm) | - |