- Tolerance
- Inductance
- Type
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BWCM00161008R13J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 1.45GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±5% | Drum Core, Wirewound | 170 mA | Unshielded | 130 nH | 1.4Ohm Max | 32 @ 150MHz | - | 0.040" (1.02mm) | - | ||
![]() BKPB00201610R47MA2 Chilisin Electronics | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 1.2A | - | 3 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BKPB | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±20% | Multilayer | 1.6 A | Shielded | 470 nH | 60mOhm | - | - | 0.039" (1.00mm) | - | ||
![]() APAL00060645100M80 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APAL | 0.283" L x 0.236" W (7.20mm x 6.00mm) | ±20% | Drum Core, Wirewound | 2.6 A | Shielded | 10 μH | 35mOhm | - | - | 0.189" (4.80mm) | AEC-Q200 | ||
![]() APCI00101040331MY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 800mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.406" L x 0.406" W (10.30mm x 10.30mm) | ±20% | Drum Core, Wirewound | 600 mA | Shielded | 330 μH | 2.3Ohm Max | - | - | 0.157" (4.00mm) | AEC-Q200 | ||
![]() BDCL00201612R24MS1 Chilisin Electronics | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 5.5A | - | 2 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BDCL | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±20% | Molded | 4.2 A | Shielded | 240 nH | 35mOhm Max | - | - | 0.047" (1.20mm) | - | ||
![]() BPXX000505202R7T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 2.5A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±30% | - | 2.6 A | Shielded | 2.7 μH | 62mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() BPSC00050530181TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 220mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±30% | - | - | Shielded | 180 μH | 1.54Ohm Max | - | - | 0.118" (3.00mm) | - | ||
![]() AWCM001106054N1H00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 10GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCM | 0.041" L x 0.024" W (1.05mm x 0.60mm) | ±3% | Drum Core, Wirewound | 750 mA | Unshielded | 4.1 nH | 70mOhm Max | 25 @ 250MHz | - | 0.022" (0.55mm) | AEC-Q200 | ||
![]() BPSC00131360390M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.7A | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | - | Shielded | 39 μH | 68mOhm Max | - | - | 0.236" (6.00mm) | - | ||
![]() BWCS001207075N1J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 4.8GHz | 250 MHz | Ceramic | Chilisin Electronics | - | Active | -40°C ~ 125°C | BWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±5% | Drum Core, Wirewound | 800 mA | Unshielded | 5.1 nH | 83mOhm Max | 20 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() BDHE003225122R2MQ1 Chilisin Electronics | 36947 |
| - | Surface Mount | 1210 (3225 Metric) | 1210 | 3.5A | - | 2 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BDHE | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±20% | Molded | 2.7 A | Unshielded | 2.2 μH | 73mOhm Max | - | - | 0.047" (1.20mm) | - | ||
![]() BPDH000404154R7Y00 Chilisin Electronics | 30000 | - | - | Surface Mount | Nonstandard | - | 1.45A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.150" L x 0.150" W (3.80mm x 3.80mm) | ±25% | - | 1.04 A | Shielded | 4.7 μH | 214mOhm Max | - | - | 0.059" (1.50mm) | - | ||
![]() BWCS00161008R11H00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 1.35GHz | 150 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±3% | Drum Core, Wirewound | 300 mA | Unshielded | 110 nH | 610mOhm Max | 32 @ 150MHz | - | 0.040" (1.02mm) | - | ||
![]() BPSD000504322R2M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.6A | - | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.177" L x 0.157" W (4.50mm x 4.00mm) | ±20% | - | - | Unshielded | 2.2 μH | 47mOhm Max | - | - | 0.138" (3.50mm) | - | ||
![]() BMMA000505123R3MV1 Chilisin Electronics | 30000 | - | - | Surface Mount | Nonstandard | - | 5A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.216" L x 0.204" W (5.49mm x 5.18mm) | ±20% | Molded | 2.8 A | Shielded | 3.3 μH | 103mOhm Max | - | - | 0.047" (1.20mm) | - | ||
![]() BWVF00404015100T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 900mA | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVF | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 1.08 A | Shielded | 10 μH | 200mOhm | - | - | 0.067" (1.70mm) | - | ||
![]() BWCT0023171182NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 1.5GHz | 150 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCT | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±2% | Drum Core, Wirewound | 500 mA | Unshielded | 82 nH | 440mOhm Max | 50 @ 500MHz | - | 0.043" (1.10mm) | - | ||
![]() AWHP0016100827NH00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 2.8GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWHP | 0.063" L x 0.039" W (1.60mm x 1.00mm) | ±3% | Drum Core, Wirewound | 780 mA | Unshielded | 27 nH | 200mOhm Max | 42 @ 250MHz | - | 0.040" (1.02mm) | AEC-Q200 | ||
![]() AWCS00372822R68G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 450MHz | 35 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.146" L x 0.110" W (3.70mm x 2.80mm) | ±2% | Drum Core, Wirewound | 430 mA | Unshielded | 680 nH | 1.58Ohm Max | 45 @ 150MHz | - | 0.087" (2.20mm) | - | ||
![]() BWLS00302522390J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 26MHz | 2.5 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLS | 0.118" L x 0.098" W (2.99mm x 2.50mm) | ±5% | Drum Core, Wirewound | 170 mA | Unshielded | 39 μH | 10Ohm Max | 33 @ 2.5MHz | - | 0.087" (2.20mm) | - |