- Tolerance
- Inductance
- Type
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPSD00060530120K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.75A | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±10% | - | - | Unshielded | 12 μH | 130mOhm Max | - | - | 0.130" (3.30mm) | - | ||
![]() BWCM001810104N7CL8 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 10.4GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.071" L x 0.039" W (1.80mm x 1.00mm) | ±0.2nH | Drum Core, Wirewound | 1.5 A | Unshielded | 4.7 nH | 54mOhm Max | 25 @ 250MHz | - | 0.041" (1.05mm) | - | ||
![]() APCI00121210220MY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 5.12A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Drum Core, Wirewound | 4.95 A | Shielded | 22 μH | 29mOhm Max | - | - | 0.394" (10.00mm) | AEC-Q200 | ||
![]() BWHQ003028214N1G00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 6GHz | 50 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHQ | 0.117" L x 0.110" W (2.96mm x 2.79mm) | ±2% | Drum Core, Wirewound | 1.6 A | Unshielded | 4.1 nH | 50mOhm Max | 75 @ 1.5GHz | - | 0.083" (2.10mm) | - | ||
![]() BWQV00453226330M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 12MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWQV | 0.177" L x 0.142" W (4.50mm x 3.60mm) | ±20% | Drum Core, Wirewound | 270 mA | Unshielded | 33 μH | 1.2Ohm Max | 35 @ 1MHz | - | 0.110" (2.80mm) | - | ||
![]() BWCS00161008R33H00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 900MHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±3% | Drum Core, Wirewound | 100 mA | Unshielded | 330 nH | 3.89Ohm Max | 25 @ 100MHz | - | 0.040" (1.02mm) | - | ||
![]() APSC001011316R8T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.84A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±30% | Drum Core, Wirewound | - | Shielded | 6.8 μH | 35mOhm Max | - | - | 0.122" (3.10mm) | AEC-Q200 | ||
![]() BWCT00231711R68J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 420MHz | 25 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCT | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±5% | Drum Core, Wirewound | 300 mA | Unshielded | 680 nH | 2.1Ohm Max | 18 @ 50MHz | - | 0.043" (1.10mm) | - | ||
![]() BPSD00100940120M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.13A | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±20% | - | - | Unshielded | 12 μH | 60mOhm Max | - | - | 0.177" (4.50mm) | - | ||
![]() AWVS00606045560M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 1.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 990 mA | Shielded | 56 μH | 310mOhm | - | - | 0.185" (4.70mm) | AEC-Q200 | ||
![]() BPXX000303086R8M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 590mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | 670 mA | Shielded | 6.8 μH | 500mOhm Max | - | - | 0.031" (0.80mm) | - | ||
![]() BWVN003225151R0T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | 2.3A | - | 1 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWVN | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±30% | Wirewound | 2.05 A | Unshielded | 1 μH | 45mOhm | - | - | 0.067" (1.70mm) | - | ||
![]() APSC001313803R5N00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 13.8A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±40% | Drum Core, Wirewound | - | Shielded | 3.5 μH | 12.3mOhm Max | - | - | 0.315" (8.00mm) | AEC-Q200 | ||
![]() AWCM001106058N7J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 5.5GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCM | 0.041" L x 0.024" W (1.05mm x 0.60mm) | ±5% | Drum Core, Wirewound | 540 mA | Unshielded | 8.7 nH | 140mOhm Max | 25 @ 250MHz | - | 0.022" (0.55mm) | AEC-Q200 | ||
![]() BPCI001212505R6MA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 8A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Multilayer | 6.1 A | Shielded | 5.6 μH | 20mOhm Max | - | - | 0.197" (5.00mm) | - | ||
![]() BWQC003225202R2M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 64MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 125°C | BWQC | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±20% | Drum Core, Wirewound | 600 mA | Unshielded | 2.2 μH | 130mOhm | - | - | 0.087" (2.20mm) | - | ||
![]() AWCS00231715R51G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 340MHz | 25 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±2% | Drum Core, Wirewound | 230 mA | Unshielded | 510 nH | 1.9Ohm Max | 23 @ 50MHz | - | 0.060" (1.52mm) | - | ||
![]() BPXX00030310100T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 510mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±30% | - | 640 mA | Shielded | 10 μH | 630mOhm Max | - | - | 0.039" (1.00mm) | - | ||
![]() AWCS001207073N6J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 7GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±5% | Drum Core, Wirewound | 840 mA | Unshielded | 3.6 nH | 66mOhm Max | 19 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() AWVF00303015220T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 760mA | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVF | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±30% | - | 650 mA | Shielded | 22 μH | 770mOhm Max | - | - | 0.059" (1.50mm) | AEC-Q200 |