- Tolerance
- Inductance
- Shielding
- Type
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AWCS00231715R27J00 Chilisin Electronics | 1800 | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 650MHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±5% | Drum Core, Wirewound | 350 mA | Unshielded | 270 nH | 1Ohm Max | 48 @ 250MHz | - | 0.060" (1.52mm) | - | ||
![]() AWVI003225224R7JH0 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 40MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVI | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±5% | Drum Core, Wirewound | 700 mA | Unshielded | 4.7 μH | 250mOhm Max | 10 @ 2.52MHz | - | 0.094" (2.40mm) | AEC-Q200 | ||
![]() BWHQ00302821R15K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 820MHz | 25 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHQ | 0.117" L x 0.110" W (2.96mm x 2.79mm) | ±10% | Drum Core, Wirewound | 1 A | Unshielded | 150 nH | 230mOhm Max | 48 @ 100MHz | - | 0.083" (2.10mm) | - | ||
![]() BPSA00070758100M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.6A | 22MHz | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSA | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | - | 2.5 A | Shielded | 10 μH | 46mOhm Max | - | - | 0.228" (5.80mm) | - | ||
![]() BPSF00131355102M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 340mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSF | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | 600 mA | Shielded | 1 mH | 1.12Ohm Max | - | - | 0.228" (5.80mm) | - | ||
![]() BPCF00060628150T00 Chilisin Electronics | 20000 | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCF | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | 1.4 A | Shielded | 15 μH | 90mOhm | - | - | 0.122" (3.10mm) | - | ||
![]() AWHP0016100847NH00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 2.3GHz | 200 MHz | Ceramic | Chilisin Electronics | - | Active | -40°C ~ 125°C | - | 0.063" L x 0.039" W (1.60mm x 1.00mm) | ±3% | Drum Core, Wirewound | 680 mA | Unshielded | 47 nH | 240mOhm Max | 43 @ 250MHz | - | 0.040" (1.02mm) | AEC-Q200 | ||
![]() BWQC003225164R7MH1 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 40MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 125°C | BWQC | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±20% | Drum Core, Wirewound | 1 A | Unshielded | 4.7 μH | 180mOhm Max | - | - | 0.067" (1.70mm) | - | ||
![]() BPSD000605251R0M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4.5A | - | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±20% | - | - | Unshielded | 1 μH | 30mOhm Max | - | - | 0.110" (2.80mm) | - | ||
![]() APMI00070750R11T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 46A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APMI | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±30% | - | 31 A | Shielded | 110 nH | 0.32mOhm | - | - | 0.195" (4.96mm) | AEC-Q200 | ||
![]() BPDH00040415100M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.150" L x 0.150" W (3.80mm x 3.80mm) | ±20% | - | 670 mA | Shielded | 10 μH | 440mOhm Max | - | - | 0.059" (1.50mm) | - | ||
![]() APMI00090680R28K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 34A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APMI | 0.370" L x 0.244" W (9.40mm x 6.20mm) | ±10% | - | 51 A | Shielded | 280 nH | 0.29mOhm | - | - | 0.315" (8.00mm) | AEC-Q200 | ||
![]() BMMA00101030R47MX2 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 26A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.453" L x 0.394" W (11.50mm x 10.00mm) | ±20% | Molded | 20 A | Shielded | 470 nH | 2.5mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BPDH000404181R0T00 Chilisin Electronics | 30000 | - | - | Surface Mount | Nonstandard | - | 2.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.150" L x 0.150" W (3.80mm x 3.80mm) | ±30% | - | 2.8 A | Shielded | 1 μH | 48mOhm Max | - | - | 0.059" (1.50mm) | - | ||
![]() APMI00090680R15M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 65A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APMI | 0.370" L x 0.244" W (9.40mm x 6.20mm) | ±20% | - | 51 A | Shielded | 150 nH | 0.29mOhm | - | - | 0.315" (8.00mm) | AEC-Q200 | ||
![]() BPDR00070740470M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 950mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.264" L x 0.264" W (6.70mm x 6.70mm) | ±20% | - | 950 mA | Shielded | 47 μH | 155mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() BPDH00040418100T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 840mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.150" L x 0.150" W (3.80mm x 3.80mm) | ±30% | - | 1 A | Shielded | 10 μH | 230mOhm Max | - | - | 0.059" (1.50mm) | - | ||
![]() BPSC00131380390T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.9A | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±30% | - | - | Shielded | 39 μH | 65mOhm Max | - | - | 0.315" (8.00mm) | - | ||
![]() BWHQ0030282112NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 2.8GHz | 50 MHz | Ceramic | Chilisin Electronics | - | Active | -40°C ~ 125°C | - | 0.117" L x 0.110" W (2.96mm x 2.79mm) | ±5% | Drum Core, Wirewound | 1.5 A | Unshielded | 12 nH | 60mOhm Max | 70 @ 500MHz | - | 0.083" (2.10mm) | - | ||
![]() BPDR00050530181M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 220mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±20% | - | 220 mA | Shielded | 180 μH | 1.54Ohm Max | - | - | 0.118" (3.00mm) | - |