- Mfr
- Product Status
- Shielding
- Tolerance
- Type
- Features
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BWMR002520124R7T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 1.7A | 23MHz | 1 MHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWMR | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±30% | Drum Core, Wirewound | 1.3 A | Shielded | 4.7 μH | 240mOhm Max | - | - | 0.047" (1.20mm) | - | ||
![]() BPAL00080845330T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPAL | 0.374" L x 0.295" W (9.50mm x 7.50mm) | ±30% | - | 2 A | Shielded | 33 μH | 82.48mOhm | - | - | 0.177" (4.50mm) | - | ||
![]() BPSC000303204R7MLD Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 630mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.126" L x 0.126" W (3.20mm x 3.20mm) | ±20% | - | 1.65 A | Shielded | 4.7 μH | 78mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() BPCI001212108R2M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 8.3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Multilayer | 6.7 A | Shielded | 8.2 μH | 16mOhm Max | - | - | 0.394" (10.00mm) | - | ||
![]() APSD00060545820K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 580mA | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 82 μH | 600mOhm Max | - | - | 0.193" (4.90mm) | AEC-Q200 | ||
![]() BPXX000303086R8T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 590mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±30% | - | 670 mA | Shielded | 6.8 μH | 500mOhm Max | - | - | 0.031" (0.80mm) | - | ||
![]() BWCS002928218R2J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 25MHz | 7.9 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±5% | Drum Core, Wirewound | 170 mA | Unshielded | 8.2 μH | 6Ohm Max | 18 @ 7.9MHz | - | 0.083" (2.10mm) | - | ||
![]() AKPB002016102R2MA6 Chilisin Electronics | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 400mA | - | 3 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AKPx | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±20% | Multilayer | 1.2 A | Shielded | 2.2 μH | 110mOhm | - | - | 0.039" (1.00mm) | AEC-Q200 | ||
![]() BPXX00040420100T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 850mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 1 A | Shielded | 10 μH | 185mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() BWCT0023171147NK00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 2GHz | 200 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCT | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±10% | Drum Core, Wirewound | 600 mA | Unshielded | 47 nH | 390mOhm Max | 50 @ 500MHz | - | 0.043" (1.10mm) | - | ||
![]() BWCM000604043N4C00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 11GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWCM | 0.021" L x 0.016" W (0.53mm x 0.40mm) | ±0.2nH | Drum Core, Wirewound | 440 mA | Unshielded | 3.4 nH | 150mOhm Max | 43 @ 900MHz | - | 0.018" (0.45mm) | - | ||
![]() AFDI00303012220M04 Chilisin Electronics | In Stock | - | - | Through Hole | Radial | Radial | 23A | - | 100 kHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -50°C ~ 155°C | AFDI | 1.181" L x 1.181" W (30.00mm x 30.00mm) | ±20% | Drum Core, Wirewound | 23 A | Shielded | 22 μH | 6.83mOhm Max | - | - | 0.500" (12.70mm) | AEC-Q200 | ||
![]() APCI001212603R9TY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 5.7A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Drum Core, Wirewound | 5.7 A | Shielded | 3.9 μH | 18mOhm Max | - | - | 0.236" (6.00mm) | AEC-Q200 | ||
![]() BWQV00453226100K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 23MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWQV | 0.177" L x 0.142" W (4.50mm x 3.60mm) | ±10% | Drum Core, Wirewound | 400 mA | Unshielded | 10 μH | 560mOhm Max | 35 @ 1MHz | - | 0.110" (2.80mm) | - | ||
![]() AWCM001106052N9D00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 15GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCM | 0.041" L x 0.024" W (1.05mm x 0.60mm) | ±0.5nH | Drum Core, Wirewound | 750 mA | Unshielded | 2.9 nH | 70mOhm Max | 20 @ 250MHz | - | 0.022" (0.55mm) | AEC-Q200 | ||
![]() AFDI003030123R3M04 Chilisin Electronics | In Stock | - | - | Through Hole | Radial | Radial | 62A | - | 100 kHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -50°C ~ 155°C | AFDI | 1.181" L x 1.181" W (30.00mm x 30.00mm) | ±20% | Drum Core, Wirewound | 60 A | Shielded | 3.3 μH | 1.48mOhm Max | - | - | 0.500" (12.70mm) | AEC-Q200 | ||
![]() BKPE001608DZ1R0MA6 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | 500mA | - | 3 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BKPE | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | Multilayer | 1.3 A | Shielded | 1 μH | 130mOhm | - | - | 0.037" (0.95mm) | - | ||
![]() BWCM000604043N5C00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 12GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWCM | 0.021" L x 0.016" W (0.53mm x 0.40mm) | ±0.2nH | Drum Core, Wirewound | 440 mA | Unshielded | 3.5 nH | 150mOhm Max | 43 @ 900MHz | - | 0.018" (0.45mm) | - | ||
![]() APMI0004044065NT0K Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 25A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APMI | 0.165" L x 0.157" W (4.20mm x 4.00mm) | ±30% | - | 19 A | Shielded | 65 nH | 0.32mOhm | - | - | 0.157" (4.00mm) | AEC-Q200 | ||
![]() BPDR000707403R3M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.264" L x 0.264" W (6.70mm x 6.70mm) | ±20% | - | 3.5 A | Shielded | 3.3 μH | 20mOhm Max | - | - | 0.157" (4.00mm) | - |