- Tolerance
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Shielding
- Type
- Inductance
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AWCS00372822R12K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 1.1GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.146" L x 0.110" W (3.70mm x 2.80mm) | ±10% | Drum Core, Wirewound | 800 mA | Unshielded | 120 nH | 260mOhm Max | 60 @ 300MHz | - | 0.087" (2.20mm) | - | ||
![]() BWCM000604041N7C00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 19GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWCM | 0.021" L x 0.016" W (0.53mm x 0.40mm) | ±0.2nH | Drum Core, Wirewound | 600 mA | Unshielded | 1.7 nH | 70mOhm Max | 41 @ 900MHz | - | 0.018" (0.45mm) | - | ||
![]() BPRR001010512R2TA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 10A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPRR | 0.398" L x 0.394" W (10.10mm x 10.00mm) | ±30% | - | 8 A | Shielded | 2.2 μH | 12mOhm Max | - | - | 0.201" (5.10mm) | - | ||
![]() BWLT00241810270K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 230mA | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLT | 0.094" L x 0.073" W (2.40mm x 1.85mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 27 μH | 10Ohm Max | - | - | 0.041" (1.05mm) | - | ||
![]() AWVF00303015101T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 360mA | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVF | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±30% | - | 300 mA | Shielded | 100 μH | 2.7Ohm Max | - | - | 0.059" (1.50mm) | AEC-Q200 | ||
![]() BWNL00292522120K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 30MHz | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWNL | 0.115" L x 0.098" W (2.92mm x 2.50mm) | ±10% | Drum Core, Wirewound | 550 mA | Unshielded | 12 μH | 3.8Ohm Max | 15 @ 2.52MHz | - | 0.087" (2.20mm) | - | ||
![]() BWVS006060454R7T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 6.03A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVS | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | 3.51 A | Shielded | 4.7 μH | 31mOhm | - | - | 0.185" (4.70mm) | - | ||
![]() AWCS00231715R39G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 560MHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±2% | Drum Core, Wirewound | 290 mA | Unshielded | 390 nH | 1.5Ohm Max | 48 @ 250MHz | - | 0.060" (1.52mm) | - | ||
![]() BWCS00161008R27K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 900MHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±10% | Drum Core, Wirewound | 170 mA | Unshielded | 270 nH | 2.8Ohm Max | 24 @ 100MHz | - | 0.040" (1.02mm) | - | ||
![]() BPSA00131358680M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.3A | 7MHz | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSA | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | 2.2 A | Shielded | 68 μH | 99.8mOhm Max | - | - | 0.228" (5.80mm) | - | ||
![]() AWCS00231715R47J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 450MHz | 50 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±5% | Drum Core, Wirewound | 250 mA | Unshielded | 470 nH | 1.76Ohm Max | 33 @ 100MHz | - | 0.060" (1.52mm) | - | ||
![]() BDHE002012101R5MQ1 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | 1.7A | - | 2 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BDHE | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±20% | Molded | 1.6 A | Unshielded | 1.5 μH | 126mOhm Max | - | - | 0.039" (1.00mm) | - | ||
![]() BPDR000808303R6M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 3131 (8080 Metric) | 3131 | 3.8A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±20% | - | 4.6 A | Shielded | 3.6 μH | 24mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BSCQ000603032N5B00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 10GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.1nH | Multilayer | 415 mA | Unshielded | 2.5 nH | 280mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | - | ||
![]() BWCS00292821R18K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 750MHz | 25 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±10% | Drum Core, Wirewound | 620 mA | Unshielded | 180 nH | 770mOhm Max | 45 @ 100MHz | - | 0.083" (2.10mm) | - | ||
![]() BSCH0016080822NK00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 2GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCH | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | Multilayer | 500 mA | Unshielded | 22 nH | 400mOhm Max | 12 @ 100MHz | - | 0.037" (0.95mm) | - | ||
![]() AWCS0012070740NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.24GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±5% | Drum Core, Wirewound | 320 mA | Unshielded | 40 nH | 650mOhm Max | 24 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() AWHP0016100875NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 1.9GHz | 150 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWHP | 0.063" L x 0.039" W (1.60mm x 1.00mm) | ±5% | Drum Core, Wirewound | 500 mA | Unshielded | 75 nH | 520mOhm Max | 37 @ 250MHz | - | 0.040" (1.02mm) | AEC-Q200 | ||
![]() BWQC00322520221J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 6.8MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 125°C | BWQC | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±5% | Drum Core, Wirewound | 70 mA | Unshielded | 220 μH | 8.4Ohm Max | - | - | 0.087" (2.20mm) | - | ||
![]() BPSD00060525821K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 70mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±10% | - | - | Unshielded | 820 μH | 12Ohm Max | - | - | 0.110" (2.80mm) | - |