- Tolerance
- Type
- Inductance
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APAL00080845680T70 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.08A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -50°C ~ 150°C | APAL | 0.374" L x 0.295" W (9.50mm x 7.50mm) | ±30% | Drum Core, Wirewound | 1.3 A | Shielded | 68 μH | 170mOhm | - | - | 0.177" (4.50mm) | AEC-Q200 | ||
![]() BSCQ000603033N0S00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 9.1GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.3nH | Multilayer | 460 mA | Unshielded | 3 nH | 240mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | - | ||
![]() BWCS00161008R47K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 500MHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±10% | Drum Core, Wirewound | 100 mA | Unshielded | 470 nH | 4.5Ohm Max | 25 @ 100MHz | - | 0.040" (1.02mm) | - | ||
![]() AWVF004040181R5M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 3.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVF | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | 3.2 A | Shielded | 1.5 μH | 37mOhm Max | - | - | 0.075" (1.90mm) | AEC-Q200 | ||
![]() AWVF00404012100T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 900mA | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVF | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 1.2 A | Shielded | 10 μH | 190mOhm Max | - | - | 0.051" (1.30mm) | AEC-Q200 | ||
![]() APCI00121280102MY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 550mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Drum Core, Wirewound | 550 mA | Shielded | 1 mH | 1.82Ohm Max | - | - | 0.315" (8.00mm) | AEC-Q200 | ||
![]() BPAL00060645150M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.7A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPAL | 0.283" L x 0.236" W (7.20mm x 6.00mm) | ±20% | - | 2 A | Shielded | 15 μH | 60mOhm Max | - | - | 0.189" (4.80mm) | - | ||
![]() BWCM0018101075NJL8 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 2.28GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.071" L x 0.039" W (1.80mm x 1.00mm) | ±5% | Drum Core, Wirewound | 590 mA | Unshielded | 75 nH | 410mOhm Max | 28 @ 150MHz | - | 0.041" (1.05mm) | - | ||
![]() BWCM001107052N5BH8 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 15.5GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±0.1nH | Drum Core, Wirewound | 2.1 A | Unshielded | 2.5 nH | 30mOhm Max | 30 @ 250MHz | - | 0.024" (0.60mm) | - | ||
![]() APCA00060645471M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 250mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCA | 0.248" L x 0.236" W (6.30mm x 6.00mm) | ±20% | Drum Core, Wirewound | 410 mA | Shielded | 470 μH | 1.56Ohm Max | - | - | 0.189" (4.80mm) | AEC-Q200 | ||
![]() APMI00100750R22M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 33A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APMI | 0.402" L x 0.276" W (10.20mm x 7.00mm) | ±20% | - | 25 A | Shielded | 220 nH | 0.39mOhm | - | - | 0.195" (4.96mm) | AEC-Q200 | ||
![]() BPSC00131380180T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 6.5A | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±30% | - | - | Shielded | 18 μH | 39.2mOhm Max | - | - | 0.315" (8.00mm) | - | ||
![]() BPSF001313755R6T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 7.8A | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSF | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±30% | - | 6.3 A | Shielded | 5.6 μH | 11.6mOhm Max | - | - | 0.309" (7.85mm) | - | ||
![]() BMRA000404121R5MA1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMRX | 0.181" L x 0.161" W (4.60mm x 4.10mm) | ±20% | Molded | 3.25 A | Shielded | 1.5 μH | 75mOhm Max | - | - | 0.047" (1.20mm) | - | ||
![]() BPXX000606301R0T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 4.2A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | 4.5 A | Shielded | 1 μH | 13.85mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BSCH001608087N5J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 3.3GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCH | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | Multilayer | 600 mA | Unshielded | 7.5 nH | 240mOhm Max | 10 @ 100MHz | - | 0.037" (0.95mm) | - | ||
![]() BWVF00303015220M00 Chilisin Electronics | 39 |
| - | Surface Mount | 1212 (3030 Metric) | 1212 | 680mA | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVF | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | 580 mA | Shielded | 22 μH | 770mOhm | - | - | 0.059" (1.50mm) | - | ||
![]() BWNL002925223R9J00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 48MHz | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWNL | 0.115" L x 0.098" W (2.92mm x 2.50mm) | ±5% | Drum Core, Wirewound | 700 mA | Unshielded | 3.9 μH | 2.1Ohm Max | 25 @ 7.96MHz | - | 0.087" (2.20mm) | - | ||
![]() BWCS0016100811NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 4GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±2% | Drum Core, Wirewound | 700 mA | Unshielded | 11 nH | 86mOhm Max | 33 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() AWCM0016100810NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 6GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCM | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±5% | Drum Core, Wirewound | 650 mA | Unshielded | 10 nH | 110mOhm Max | 35 @ 250MHz | - | 0.040" (1.02mm) | AEC-Q200 |