- Tolerance
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Shielding
- Type
- Inductance
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BMMA00101040R22MX2 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 60A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.453" L x 0.394" W (11.50mm x 10.00mm) | ±20% | Molded | 35 A | Shielded | 220 nH | 1mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() BWQC00322520331J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 5.6MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 125°C | BWQC | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±5% | Drum Core, Wirewound | 60 mA | Unshielded | 330 μH | 10Ohm Max | - | - | 0.087" (2.20mm) | - | ||
![]() AWVS00404018330M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 720mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | 630 mA | Shielded | 33 μH | 530mOhm | - | - | 0.079" (2.00mm) | AEC-Q200 | ||
![]() BWCM0012070739NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 3GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.047" L x 0.028" W (1.19mm x 0.70mm) | ±2% | Drum Core, Wirewound | 250 mA | Unshielded | 39 nH | 700mOhm Max | 25 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() AWCS0012070743NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.03GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±2% | Drum Core, Wirewound | 100 mA | Unshielded | 43 nH | 810mOhm Max | 25 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() BMMA000505301R5MV1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 11A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.216" L x 0.204" W (5.49mm x 5.18mm) | ±20% | Molded | 7.2 A | Shielded | 1.5 μH | 20.7mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BWCM0016100839NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 2.8GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±5% | Drum Core, Wirewound | 400 mA | Unshielded | 39 nH | 260mOhm Max | 40 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BPSC000303203R3THP Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 1.45A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.126" L x 0.126" W (3.20mm x 3.20mm) | ±30% | - | 1.55 A | Shielded | 3.3 μH | 97mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() BPSC00060630180TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 800mA | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±30% | - | - | Shielded | 18 μH | 110mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BPSD00030321470M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 360mA | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.130" L x 0.118" W (3.30mm x 3.00mm) | ±20% | - | - | Unshielded | 47 μH | 1.19Ohm Max | - | - | 0.094" (2.40mm) | - | ||
![]() BPSC000707302R2MS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3A | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.264" L x 0.264" W (6.70mm x 6.70mm) | ±20% | - | - | Shielded | 2.2 μH | 35mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BWVS004040121R0M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 2.25A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVS | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | 1.53 A | Shielded | 1 μH | 48mOhm | - | - | 0.051" (1.30mm) | - | ||
![]() BWCS002317152N7G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | 7.9GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±2% | Drum Core, Wirewound | 800 mA | Unshielded | 2.7 nH | 60mOhm Max | 50 @ 1.5GHz | - | 0.060" (1.52mm) | - | ||
![]() AWVS008080401R0TL1 Chilisin Electronics | In Stock | - | - | Surface Mount | 3131 (8080 Metric) | 3131 | 8.4A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±30% | - | 7.5 A | Shielded | 1 μH | 10mOhm | - | - | 0.165" (4.20mm) | AEC-Q200 | ||
![]() BPSC00131380681T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 840mA | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±30% | - | - | Shielded | 680 μH | 1.04Ohm Max | - | - | 0.315" (8.00mm) | - | ||
![]() APMI00100874R12L00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 94A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APMI | 0.406" L x 0.301" W (10.31mm x 7.65mm) | ±15% | - | 41 A | Shielded | 115 nH | 0.29mOhm | - | - | 0.295" (7.50mm) | AEC-Q200 | ||
![]() BPCF00101045150M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.4A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCF | 0.394" L x 0.394" W (10.00mm x 10.00mm) | ±20% | - | 2.2 A | Shielded | 15 μH | 47.2mOhm | - | - | 0.189" (4.80mm) | - | ||
![]() BWNC00372926151K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 120mA | 5MHz | 796 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWNC | 0.146" L x 0.114" W (3.70mm x 2.90mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 150 μH | 6.1Ohm Max | 15 @ 796kHz | - | 0.102" (2.60mm) | - | ||
![]() BWVC004040186R8T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 1.35A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVC | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 1.21 A | Shielded | 6.8 μH | 105mOhm | - | - | 0.075" (1.90mm) | - | ||
![]() BPSC00030320390TLD Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 210mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.126" L x 0.126" W (3.20mm x 3.20mm) | ±30% | - | - | Shielded | 39 μH | 600mOhm Max | - | - | 0.079" (2.00mm) | - |