- Tolerance
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Shielding
- Type
- Inductance
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BWCM001810109N1CL8 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 4.75GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.071" L x 0.039" W (1.80mm x 1.00mm) | ±0.2nH | Drum Core, Wirewound | 1.6 A | Unshielded | 9.1 nH | 52mOhm Max | 38 @ 250MHz | - | 0.041" (1.05mm) | - | ||
![]() BPCI000707462R2MA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 6.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | Multilayer | 5 A | Shielded | 2.2 μH | 12.6mOhm Max | - | - | 0.181" (4.60mm) | - | ||
![]() BPCF00070732331M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 220mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCF | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±20% | - | 220 mA | Shielded | 330 μH | 1.67Ohm | - | - | 0.138" (3.50mm) | - | ||
![]() BPSC001313803R3T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 14.6A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±30% | - | - | Shielded | 3.3 μH | 9.9mOhm Max | - | - | 0.315" (8.00mm) | - | ||
![]() BWLD001810102R2K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 580mA | 82MHz | 7.96 MHz | Ferrite | Chilisin Electronics | - | Active | -40°C ~ 105°C | BWLD | 0.071" L x 0.039" W (1.80mm x 1.00mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 2.2 μH | 560mOhm | 16 @ 7.96MHz | - | 0.041" (1.05mm) | - | ||
![]() BWLD00181010220K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 200mA | 24MHz | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BWLD | 0.071" L x 0.039" W (1.80mm x 1.00mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 22 μH | 3.61Ohm | 14 @ 2.52MHz | - | 0.041" (1.05mm) | - | ||
![]() BPSL00130952220M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.6A | 19MHz | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSL | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | Drum Core, Wirewound | 2.7 A | Unshielded | 22 μH | 85mOhm Max | - | - | 0.205" (5.21mm) | - | ||
![]() APSD00050432101K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 400mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.177" L x 0.157" W (4.50mm x 4.00mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 100 μH | 2Ohm Max | - | - | 0.138" (3.50mm) | AEC-Q200 | ||
![]() AWHP0016100875NH00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 1.9GHz | 150 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWHP | 0.063" L x 0.039" W (1.60mm x 1.00mm) | ±3% | Drum Core, Wirewound | 500 mA | Unshielded | 75 nH | 520mOhm Max | 37 @ 250MHz | - | 0.040" (1.02mm) | AEC-Q200 | ||
![]() BPXX000505151R3M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 2.6A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | - | 2.35 A | Shielded | 1.3 μH | 65mOhm Max | - | - | 0.059" (1.50mm) | - | ||
![]() AWCS001610083N3G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 5.9GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±2% | Drum Core, Wirewound | 700 mA | Unshielded | 3.3 nH | 45mOhm Max | 35 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BWHC0018121012NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 3GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHC | 0.071" L x 0.049" W (1.80mm x 1.25mm) | ±2% | Drum Core, Wirewound | 2 A | Unshielded | 12 nH | 75mOhm Max | 38 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BWVC002016101R5T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 1.47A | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVC | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±30% | - | 1.48 A | Shielded | 1.5 μH | 140mOhm | - | - | 0.039" (1.00mm) | - | ||
![]() AWVS00505020150M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 1.17A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | - | 1 A | Shielded | 15 μH | 190mOhm | - | - | 0.087" (2.20mm) | AEC-Q200 | ||
![]() BWVS00505040100T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 2.52A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVS | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±30% | - | 1.98 A | Shielded | 10 μH | 60mOhm | - | - | 0.165" (4.20mm) | - | ||
![]() APSD000807503R3M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.7A | - | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 3.3 μH | 30mOhm Max | - | - | 0.209" (5.30mm) | AEC-Q200 | ||
![]() AWHP001107064N3J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 7.15GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWHP | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±5% | Drum Core, Wirewound | 1.6 A | Unshielded | 4.3 nH | 60mOhm Max | 22 @ 250MHz | - | 0.026" (0.65mm) | AEC-Q200 | ||
![]() BWCM0016100872NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 2.1GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±2% | Drum Core, Wirewound | 270 mA | Unshielded | 72 nH | 560mOhm Max | 34 @ 150MHz | - | 0.040" (1.02mm) | - | ||
![]() BWCM001107054N7BH8 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 8GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±0.1nH | Drum Core, Wirewound | 1.2 A | Unshielded | 4.7 nH | 71mOhm Max | 31 @ 250MHz | - | 0.024" (0.60mm) | - | ||
![]() APCF00070745331M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 250mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCF | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±20% | - | 370 mA | Shielded | 330 μH | 740mOhm | - | - | 0.189" (4.80mm) | AEC-Q200 |