- Tolerance
- Inductance
- Shielding
- Type
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BSCH001005058N2KCS Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 4.1GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCH | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | Multilayer | 300 mA | Unshielded | 8.2 nH | 240mOhm Max | 8 @ 100MHz | - | 0.024" (0.60mm) | - | ||
![]() BPDR00050520150M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 500mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±20% | - | 500 mA | Shielded | 15 μH | 310mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() BWLS00100606R10K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 1.4GHz | 100 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLS | 0.040" L x 0.022" W (1.02mm x 0.55mm) | ±10% | Drum Core, Wirewound | 900 mA | Unshielded | 100 nH | 160mOhm Max | 9 @ 100MHz | - | 0.026" (0.66mm) | - | ||
![]() AWVH00252012R68T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 2.6A | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVH | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±30% | - | 2.3 A | Shielded | 680 nH | 36mOhm | - | - | 0.049" (1.25mm) | AEC-Q200 | ||
![]() BPSD00080750221M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 490mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±20% | - | - | Unshielded | 220 μH | 960mOhm Max | - | - | 0.209" (5.30mm) | - | ||
![]() BMMN001010301R2MX1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 20A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMN | 0.453" L x 0.394" W (11.50mm x 10.00mm) | ±20% | Molded | 9.5 A | Shielded | 1.2 μH | 15.2mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() AWVF002520122R2M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 1.8A | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVF | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | - | 1.8 A | Shielded | 2.2 μH | 80mOhm Max | - | - | 0.049" (1.25mm) | AEC-Q200 | ||
![]() APAL000808451R5T70 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 6.3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -50°C ~ 150°C | APAL | 0.374" L x 0.295" W (9.50mm x 7.50mm) | ±30% | Drum Core, Wirewound | 8.6 A | Shielded | 1.5 μH | 10mOhm | - | - | 0.177" (4.50mm) | AEC-Q200 | ||
![]() BWHQ0023181639NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 1.6GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHQ | 0.090" L x 0.071" W (2.29mm x 1.80mm) | ±5% | Drum Core, Wirewound | 1.1 A | Unshielded | 39 nH | 95mOhm Max | 65 @ 500MHz | - | 0.061" (1.55mm) | - | ||
![]() APSD00060530681K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 180mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 680 μH | 6.5Ohm Max | - | - | 0.130" (3.30mm) | AEC-Q200 | ||
![]() BWVS00606045221T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 730mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVS | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | 340 mA | Shielded | 220 μH | 1.3Ohm | - | - | 0.185" (4.70mm) | - | ||
![]() APSR00080740100T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSR | 0.362" L x 0.291" W (9.20mm x 7.40mm) | ±30% | Drum Core, Wirewound | 3.25 A | Shielded | 10 μH | 55.6mOhm Max | - | - | 0.157" (4.00mm) | AEC-Q200 | ||
![]() AWVS006060452R3M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 7.9A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 4.5 A | Shielded | 2.3 μH | 19mOhm | - | - | 0.185" (4.70mm) | AEC-Q200 | ||
![]() BPSA00060630151M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 340mA | 4MHz | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSA | 0.248" L x 0.248" W (6.30mm x 6.30mm) | ±20% | - | 500 mA | Shielded | 150 μH | 780mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BPSC00050530330TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 560mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±30% | - | - | Shielded | 33 μH | 331.3mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() AWVF003030124R7T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 1.56A | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVF | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±30% | - | 1.52 A | Shielded | 4.7 μH | 180mOhm Max | - | - | 0.047" (1.20mm) | AEC-Q200 | ||
![]() BKPE00201210R24TA2 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | 2.7A | - | 3 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BKPE | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±30% | Multilayer | 2.4 A | Shielded | 240 nH | 30mOhm | - | - | 0.039" (1.00mm) | - | ||
![]() AWCS002317157N5K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 4.5GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±10% | Drum Core, Wirewound | 600 mA | Unshielded | 7.5 nH | 140mOhm Max | 50 @ 1GHz | - | 0.060" (1.52mm) | - | ||
![]() BKPE002012102R2TA2 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | 500mA | - | 3 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BKPE | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±30% | Multilayer | 1.6 A | Shielded | 2.2 μH | 125mOhm | - | - | 0.039" (1.00mm) | - | ||
![]() BPDH000404181R5T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.150" L x 0.150" W (3.80mm x 3.80mm) | ±30% | - | 2.4 A | Shielded | 1.5 μH | 51mOhm Max | - | - | 0.059" (1.50mm) | - |