- Tolerance
- Inductance
- Shielding
- Type
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APCI001212107R5MY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 8.48A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Drum Core, Wirewound | 6.8 A | Shielded | 7.5 μH | 14mOhm Max | - | - | 0.394" (10.00mm) | AEC-Q200 | ||
![]() APMI00100868R14L0E Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 72A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APMI | 0.402" L x 0.307" W (10.20mm x 7.80mm) | ±15% | - | 54 A | Shielded | 140 nH | 0.29mOhm | - | - | 0.276" (7.00mm) | AEC-Q200 | ||
![]() BPXX00060625471M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 220mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 370 mA | Shielded | 470 μH | 2.6Ohm Max | - | - | 0.098" (2.50mm) | - | ||
![]() AMMA000505301R0MV1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 12A | - | 100 kHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | AMMA | 0.216" L x 0.204" W (5.49mm x 5.18mm) | ±20% | Drum Core, Wirewound | 9.2 A | Shielded | 1 μH | 13.7mOhm Max | - | - | 0.118" (3.00mm) | AEC-Q200 | ||
![]() AWHH001611088N7H00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 5.5GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWHH | 0.063" L x 0.043" W (1.60mm x 1.10mm) | ±3% | Drum Core, Wirewound | 1.4 A | Unshielded | 8.7 nH | 54mOhm Max | 46 @ 250MHz | - | 0.040" (1.02mm) | AEC-Q200 | ||
![]() BWCT00231711R82G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 400MHz | 25 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCT | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±2% | Drum Core, Wirewound | 300 mA | Unshielded | 820 nH | 2.5Ohm Max | 18 @ 50MHz | - | 0.043" (1.10mm) | - | ||
![]() APSC00131380820T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.7A | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±30% | Drum Core, Wirewound | - | Shielded | 82 μH | 160mOhm Max | - | - | 0.315" (8.00mm) | AEC-Q200 | ||
![]() BPCF00070732221M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 290mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCF | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±20% | - | 290 mA | Shielded | 220 μH | 1.05Ohm | - | - | 0.138" (3.50mm) | - | ||
![]() BPCI00121260101K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±10% | Multilayer | 1.3 A | Shielded | 100 μH | 160mOhm Max | - | - | 0.236" (6.00mm) | - | ||
![]() BWQC00322520391M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 5MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 125°C | BWQC | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±20% | Drum Core, Wirewound | 60 mA | Unshielded | 390 μH | 17Ohm Max | - | - | 0.087" (2.20mm) | - | ||
![]() BWCS00292821R75J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 360MHz | 25 MHz | Ceramic | Chilisin Electronics | - | Active | -40°C ~ 125°C | BWCS | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±5% | Drum Core, Wirewound | 360 mA | Unshielded | 750 nH | 1.54Ohm Max | 45 @ 100MHz | - | 0.083" (2.10mm) | - | ||
![]() APCA00060645220M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCA | 0.248" L x 0.236" W (6.30mm x 6.00mm) | ±20% | Drum Core, Wirewound | 1.8 A | Shielded | 22 μH | 90mOhm Max | - | - | 0.189" (4.80mm) | AEC-Q200 | ||
![]() BPXX00060625471T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 220mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | 370 mA | Shielded | 470 μH | 2.6Ohm Max | - | - | 0.098" (2.50mm) | - | ||
![]() AWCS001610088N2K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 4.7GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±10% | Drum Core, Wirewound | 700 mA | Unshielded | 8.2 nH | 109mOhm Max | 28 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BPCI00121280472K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 300mA | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±10% | Multilayer | 300 mA | Shielded | 4.7 mH | 5.7Ohm Max | - | - | 0.315" (8.00mm) | - | ||
![]() BPSC000303166R8T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 710mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.126" L x 0.126" W (3.20mm x 3.20mm) | ±30% | - | 920 mA | Shielded | 6.8 μH | 213mOhm Max | - | - | 0.061" (1.55mm) | - | ||
![]() BWLS001611095R6K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 65MHz | 7.9 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLS | 0.063" L x 0.043" W (1.60mm x 1.10mm) | ±10% | Drum Core, Wirewound | 400 mA | Unshielded | 5.6 μH | 2.6Ohm Max | 18 @ 7.9MHz | - | 0.043" (1.10mm) | - | ||
![]() APMI00100868R12L0F Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 80A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APMI | 0.402" L x 0.307" W (10.20mm x 7.80mm) | ±15% | - | 54 A | Shielded | 120 nH | 0.29mOhm | - | - | 0.276" (7.00mm) | AEC-Q200 | ||
![]() BWVF004040181R0T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 3.78A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVF | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 3.42 A | Shielded | 1 μH | 26.5mOhm | - | - | 0.075" (1.90mm) | - | ||
![]() AWVC002016101R0T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 1.6A | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVC | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±30% | - | 1.6 A | Shielded | 1 μH | 95mOhm Max | - | - | 0.039" (1.00mm) | AEC-Q200 |