- Mfr
- Product Status
- Shielding
- Tolerance
- Type
- Features
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPXX00030320330T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 600mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±30% | - | 520 mA | Shielded | 33 μH | 1Ohm Max | - | - | 0.079" (2.00mm) | - | ||
![]() BPSD00100954150M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.27A | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±20% | - | - | Unshielded | 15 μH | 80mOhm Max | - | - | 0.228" (5.80mm) | - | ||
![]() APSC00060630100MS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 950mA | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±20% | Drum Core, Wirewound | - | Shielded | 10 μH | 65mOhm Max | - | - | 0.118" (3.00mm) | AEC-Q200 | ||
![]() ASCH001608084N3S00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 4.75GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | ASCH | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.3nH | Multilayer | 600 mA | Shielded | 4.3 nH | 160mOhm Max | 10 @ 100MHz | - | 0.037" (0.95mm) | AEC-Q200 | ||
![]() BSCH0010050518NKCP Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.5GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCH | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | Multilayer | 300 mA | Unshielded | 18 nH | 550mOhm Max | 8 @ 100MHz | - | 0.024" (0.60mm) | - | ||
![]() BPSC00030320470MLD Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 190mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.126" L x 0.126" W (3.20mm x 3.20mm) | ±20% | - | 480 mA | Shielded | 47 μH | 660mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() BPDL000303206R8T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 520mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±30% | - | 1.32 A | Shielded | 6.8 μH | 106mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() BPSD00100965471K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 820mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±10% | - | - | Unshielded | 470 μH | 1.421Ohm Max | - | - | 0.272" (6.90mm) | - | ||
![]() BPXX00060630470M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 1.1A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 1 A | Shielded | 47 μH | 300mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BPCI00121260271K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 750mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±10% | Multilayer | 750 mA | Shielded | 270 μH | 460mOhm Max | - | - | 0.236" (6.00mm) | - | ||
![]() BWLS00302522100K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 85MHz | 7.9 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLS | 0.118" L x 0.098" W (2.99mm x 2.50mm) | ±10% | Drum Core, Wirewound | 500 mA | Unshielded | 10 μH | 2.4Ohm Max | 40 @ 7.9MHz | - | 0.087" (2.20mm) | - | ||
![]() BWCS000604047N9J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 9.1GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.023" L x 0.018" W (0.58mm x 0.46mm) | ±5% | Drum Core, Wirewound | 340 mA | Unshielded | 7.9 nH | 300mOhm Max | 17 @ 250MHz | - | 0.018" (0.45mm) | - | ||
![]() BWLD003025223R3K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | 750mA | 54MHz | 2.5 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLD | 0.118" L x 0.098" W (2.99mm x 2.50mm) | ±10% | Drum Core, Wirewound | 800 mA | Unshielded | 3.3 μH | 210mOhm Max | 21 @ 2.5MHz | - | 0.087" (2.20mm) | - | ||
![]() BWCS001610083N9H00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 6.9GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±3% | Drum Core, Wirewound | 700 mA | Unshielded | 3.9 nH | 80mOhm Max | 22 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BPSD00030321750M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 290mA | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.130" L x 0.118" W (3.30mm x 3.00mm) | ±20% | - | - | Unshielded | 75 μH | 1.9Ohm Max | - | - | 0.094" (2.40mm) | - | ||
![]() BWCM001107056N2CH8 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 8GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±0.2nH | Drum Core, Wirewound | 1.6 A | Unshielded | 6.2 nH | 56mOhm Max | 33 @ 250MHz | - | 0.024" (0.60mm) | - | ||
![]() AWCM00161008R18J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 1.3GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCM | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±5% | Drum Core, Wirewound | 140 mA | Unshielded | 180 nH | 2.2Ohm Max | 25 @ 100MHz | - | 0.040" (1.02mm) | AEC-Q200 | ||
![]() BPSL001915716R8M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 10A | 30MHz | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSL | 0.730" L x 0.600" W (18.54mm x 15.24mm) | ±20% | Drum Core, Wirewound | 5 A | Unshielded | 6.8 μH | 22mOhm | - | - | 0.280" (7.11mm) | - | ||
![]() BPSC000404184R7TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 720mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | - | Shielded | 4.7 μH | 105mOhm Max | - | - | 0.071" (1.80mm) | - | ||
![]() BPXX00050515180M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 650mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | - | 830 mA | Shielded | 18 μH | 550mOhm Max | - | - | 0.059" (1.50mm) | - |