- Tolerance
- Inductance
- Type
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPSC00050530390MS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 500mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±20% | - | - | Shielded | 39 μH | 383.7mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BWNL002417155R6K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 40MHz | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWNL | 0.094" L x 0.068" W (2.40mm x 1.72mm) | ±10% | Drum Core, Wirewound | 150 mA | Unshielded | 5.6 μH | 2.7Ohm Max | 15 @ 7.96MHz | - | 0.060" (1.52mm) | - | ||
![]() BWCS002928211R8J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 160MHz | 7.9 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±5% | Drum Core, Wirewound | 300 mA | Unshielded | 1.8 μH | 2.6Ohm Max | 28 @ 50MHz | - | 0.083" (2.10mm) | - | ||
![]() AWHP001107069N5J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 4.7GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWHP | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±5% | Drum Core, Wirewound | 1.4 A | Unshielded | 9.5 nH | 95mOhm Max | 30 @ 250MHz | - | 0.026" (0.65mm) | AEC-Q200 | ||
![]() BPSS00080740820M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.2A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSS | 0.362" L x 0.291" W (9.20mm x 7.40mm) | ±20% | - | 1.12 A | Shielded | 82 μH | 360mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() BPRR00101051820M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPRR | 0.398" L x 0.394" W (10.10mm x 10.00mm) | ±20% | - | 1.45 A | Shielded | 82 μH | 227mOhm Max | - | - | 0.201" (5.10mm) | - | ||
![]() BMMN000606304R7MX1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 5.5A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMN | 0.274" L x 0.260" W (6.95mm x 6.60mm) | ±20% | Molded | 5.5 A | Shielded | 4.7 μH | 33mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() APAL00080845220M70 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.7A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -50°C ~ 150°C | APAL | 0.374" L x 0.295" W (9.50mm x 7.50mm) | ±20% | Drum Core, Wirewound | 2.4 A | Shielded | 22 μH | 69mOhm | - | - | 0.177" (4.50mm) | AEC-Q200 | ||
![]() BWCS0029282127NK00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 1.6GHz | 50 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±10% | Drum Core, Wirewound | 1 A | Unshielded | 27 nH | 130mOhm Max | 55 @ 350MHz | - | 0.083" (2.10mm) | - | ||
![]() BSCH001005058N2KCS Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 4.1GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCH | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | Multilayer | 300 mA | Unshielded | 8.2 nH | 240mOhm Max | 8 @ 100MHz | - | 0.024" (0.60mm) | - | ||
![]() BPDR00050520150M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 500mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±20% | - | 500 mA | Shielded | 15 μH | 310mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() BWLS00100606R10K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 1.4GHz | 100 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLS | 0.040" L x 0.022" W (1.02mm x 0.55mm) | ±10% | Drum Core, Wirewound | 900 mA | Unshielded | 100 nH | 160mOhm Max | 9 @ 100MHz | - | 0.026" (0.66mm) | - | ||
![]() AWVH00252012R68T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 2.6A | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVH | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±30% | - | 2.3 A | Shielded | 680 nH | 36mOhm | - | - | 0.049" (1.25mm) | AEC-Q200 | ||
![]() BPSD00080750221M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 490mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±20% | - | - | Unshielded | 220 μH | 960mOhm Max | - | - | 0.209" (5.30mm) | - | ||
![]() BMMN001010301R2MX1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 20A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMN | 0.453" L x 0.394" W (11.50mm x 10.00mm) | ±20% | Molded | 9.5 A | Shielded | 1.2 μH | 15.2mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() AWVF002520122R2M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 1.8A | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVF | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | - | 1.8 A | Shielded | 2.2 μH | 80mOhm Max | - | - | 0.049" (1.25mm) | AEC-Q200 | ||
![]() APAL000808451R5T70 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 6.3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -50°C ~ 150°C | APAL | 0.374" L x 0.295" W (9.50mm x 7.50mm) | ±30% | Drum Core, Wirewound | 8.6 A | Shielded | 1.5 μH | 10mOhm | - | - | 0.177" (4.50mm) | AEC-Q200 | ||
![]() BWHQ0023181639NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 1.6GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHQ | 0.090" L x 0.071" W (2.29mm x 1.80mm) | ±5% | Drum Core, Wirewound | 1.1 A | Unshielded | 39 nH | 95mOhm Max | 65 @ 500MHz | - | 0.061" (1.55mm) | - | ||
![]() APSD00060530681K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 180mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 680 μH | 6.5Ohm Max | - | - | 0.130" (3.30mm) | AEC-Q200 | ||
![]() BWVS00606045221T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 730mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVS | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | 340 mA | Shielded | 220 μH | 1.3Ohm | - | - | 0.185" (4.70mm) | - |