- Tolerance
- Inductance
- Type
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APMI00070750R15M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 30A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APMI | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±20% | - | 31 A | Shielded | 150 nH | 0.32mOhm | - | - | 0.195" (4.96mm) | AEC-Q200 | ||
![]() BPDR00080840101T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 3131 (8080 Metric) | 3131 | 1.05A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±30% | - | 880 mA | Shielded | 100 μH | 410mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() BPDR00050520330T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 320mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±30% | - | 320 mA | Shielded | 33 μH | 694mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() BWCM0011070510NJL8 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 6GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±5% | Drum Core, Wirewound | 1.4 A | Unshielded | 10 nH | 81mOhm Max | 31 @ 250MHz | - | 0.024" (0.60mm) | - | ||
![]() BWCM0018101022NGL8 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 3.45GHz | 100 MHz | Ceramic | Chilisin Electronics | - | Active | -40°C ~ 125°C | - | 0.071" L x 0.039" W (1.80mm x 1.00mm) | ±2% | Drum Core, Wirewound | 1.3 A | Unshielded | 22 nH | 86mOhm Max | 40 @ 250MHz | - | 0.041" (1.05mm) | - | ||
![]() BWCM000604048N2J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 8.5GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWCM | 0.021" L x 0.016" W (0.53mm x 0.40mm) | ±5% | Drum Core, Wirewound | 290 mA | Unshielded | 8.2 nH | 260mOhm Max | 40 @ 900MHz | - | 0.018" (0.45mm) | - | ||
![]() BSCQ000603032N8B00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 9.5GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.1nH | Multilayer | 500 mA | Unshielded | 2.8 nH | 200mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | - | ||
![]() BWCS0012070740NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.24GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±5% | Drum Core, Wirewound | 320 mA | Unshielded | 40 nH | 650mOhm Max | 24 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() BPCI00070746100TA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.2A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±30% | Multilayer | 3 A | Shielded | 10 μH | 48.9mOhm Max | - | - | 0.181" (4.60mm) | - | ||
![]() BWCM0018101013NJL8 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 5GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.071" L x 0.039" W (1.80mm x 1.00mm) | ±5% | Drum Core, Wirewound | 1.5 A | Unshielded | 13 nH | 64mOhm Max | 37 @ 250MHz | - | 0.041" (1.05mm) | - | ||
![]() BPDR00070740680M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 750mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.264" L x 0.264" W (6.70mm x 6.70mm) | ±20% | - | 750 mA | Shielded | 68 μH | 234mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() BWVH00595610220M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 620mA | - | 1 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVH | 0.232" L x 0.220" W (5.90mm x 5.60mm) | ±20% | - | 620 mA | Shielded | 22 μH | 580mOhm | - | - | 0.039" (1.00mm) | - | ||
![]() BPSA000707584R7T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.6A | 38MHz | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSA | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±30% | - | 3.1 A | Shielded | 4.7 μH | 36mOhm Max | - | - | 0.228" (5.80mm) | - | ||
![]() APSC000808462R5MP0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.295" L x 0.295" W (7.50mm x 7.50mm) | ±20% | Drum Core, Wirewound | 2.17 A | Shielded | 2.5 μH | 33mOhm Max | - | - | 0.181" (4.60mm) | AEC-Q200 | ||
![]() BPSF00131355331M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 590mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSF | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | 1 A | Shielded | 330 μH | 410mOhm Max | - | - | 0.228" (5.80mm) | - | ||
![]() BWLS0010060622NK00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.5GHz | 100 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLS | 0.040" L x 0.022" W (1.02mm x 0.55mm) | ±10% | Drum Core, Wirewound | 1.3 A | Unshielded | 22 nH | 72mOhm Max | 10 @ 100MHz | - | 0.026" (0.66mm) | - | ||
![]() BWCS001207073N6H00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 6.8GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±3% | Drum Core, Wirewound | 840 mA | Unshielded | 3.6 nH | 66mOhm Max | 19 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() BPRR00101041100MA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4.3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPRR | 0.398" L x 0.394" W (10.10mm x 10.00mm) | ±20% | - | 4.3 A | Shielded | 10 μH | 28.8mOhm Max | - | - | 0.161" (4.10mm) | - | ||
![]() APSR000807406R8M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.2A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSR | 0.362" L x 0.291" W (9.20mm x 7.40mm) | ±20% | Drum Core, Wirewound | 3.9 A | Shielded | 6.8 μH | 34mOhm Max | - | - | 0.157" (4.00mm) | AEC-Q200 | ||
![]() BWCT0023171168NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 1.5GHz | 200 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCT | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±5% | Drum Core, Wirewound | 500 mA | Unshielded | 68 nH | 400mOhm Max | 50 @ 500MHz | - | 0.043" (1.10mm) | - |