- Tolerance
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Shielding
- Type
- Inductance
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Mfr | Package | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Reach Compliance Code | Inductance | DC Resistance (DCR) | Q @ Freq | Inductor Type | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BWVH00252012470T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 350mA | - | - | 1 MHz | - | - | - | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 125°C | BWVH | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±30% | - | 300 mA | Shielded | - | 47 μH | 1.7Ohm | - | - | - | 0.049" (1.25mm) | - | ||
![]() BPCI00121250331M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 500mA | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | - | - | Active | - | - | -40°C ~ 125°C | - | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Multilayer | 500 mA | Shielded | - | 330 μH | 990mOhm Max | - | - | - | 0.197" (5.00mm) | - | ||
![]() BMRF00131360101MA1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.5A | - | - | 100 kHz | - | - | - | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 125°C | BMRX | 0.543" L x 0.496" W (13.80mm x 12.60mm) | ±20% | Molded | 2.7 A | Shielded | - | 100 μH | 198mOhm Max | - | - | - | 0.236" (6.00mm) | - | ||
![]() BPXX000303082R2T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 950mA | - | - | 100 kHz | - | - | - | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BPXX | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±30% | - | 1.1 A | Shielded | - | 2.2 μH | 175mOhm Max | - | - | - | 0.031" (0.80mm) | - | ||
![]() BWCM001107051N5DH8 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 18GHz | - | 100 MHz | - | - | Ceramic | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BWCM | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±0.5nH | Drum Core, Wirewound | 2.1 A | Unshielded | - | 1.5 nH | 28mOhm Max | 20 @ 250MHz | - | - | 0.024" (0.60mm) | - | ||
![]() BWCM0011070522NGL8 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 4.5GHz | - | 100 MHz | - | - | Ceramic | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BWCM | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±2% | Drum Core, Wirewound | 780 mA | Unshielded | - | 22 nH | 202mOhm Max | 30 @ 250MHz | - | - | 0.024" (0.60mm) | - | ||
![]() BPXX00040420220T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 560mA | - | - | 100 kHz | - | - | - | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BPXX | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 800 mA | Shielded | - | 22 μH | 431mOhm Max | - | - | - | 0.079" (2.00mm) | - | ||
![]() APCI00121210121MY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.05A | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Drum Core, Wirewound | 2.2 A | Shielded | - | 120 μH | 154mOhm Max | - | - | - | 0.394" (10.00mm) | AEC-Q200 | ||
![]() BPSC00070740820TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 550mA | - | - | 10 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -30°C ~ 100°C | BPSC | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±30% | - | - | Shielded | - | 82 μH | 324mOhm Max | - | - | - | 0.157" (4.00mm) | - | ||
![]() BWCM0018101036NGL8 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 3GHz | CHILISIN ELECTRONICS CORP | 100 MHz | Chilisin Electronics Corp | BWCM0018101036NGL8 | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | Active | 5.69 | Yes | -40°C ~ 125°C | BWCM | 0.071" L x 0.039" W (1.80mm x 1.00mm) | ±2% | Drum Core, Wirewound | 910 mA | Unshielded | compliant | 36 nH | 200mOhm Max | 37 @ 250MHz | GENERAL PURPOSE INDUCTOR | - | 0.041" (1.05mm) | - | ||
![]() BPDH000404151R5Y00 Chilisin Electronics | 30000 | - | - | Surface Mount | Nonstandard | - | 2.6A | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BPDx | 0.150" L x 0.150" W (3.80mm x 3.80mm) | ±25% | - | 1.85 A | Shielded | - | 1.5 μH | 76mOhm Max | - | - | - | 0.059" (1.50mm) | - | ||
![]() BPSC00030320100MLD Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 430mA | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -30°C ~ 100°C | BPSC | 0.126" L x 0.126" W (3.20mm x 3.20mm) | ±20% | - | 1 A | Shielded | - | 10 μH | 180mOhm Max | - | - | - | 0.079" (2.00mm) | - | ||
![]() BWCM0012070747NH00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.9GHz | - | 100 MHz | - | - | Ceramic | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BWCM | 0.047" L x 0.028" W (1.19mm x 0.70mm) | ±3% | Drum Core, Wirewound | 210 mA | Unshielded | - | 47 nH | 1.08Ohm Max | 25 @ 200MHz | - | - | 0.026" (0.66mm) | - | ||
![]() APCI00121260560MY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.7A | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Drum Core, Wirewound | 1.7 A | Shielded | - | 56 μH | 110mOhm Max | - | - | - | 0.236" (6.00mm) | AEC-Q200 | ||
![]() BPRR00101041110T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4A | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BPRR | 0.398" L x 0.394" W (10.10mm x 10.00mm) | ±30% | - | 3.6 A | Shielded | - | 11 μH | 40mOhm Max | - | - | - | 0.161" (4.10mm) | - | ||
![]() BWQV00453226150M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 19MHz | - | 1 MHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BWQV | 0.177" L x 0.142" W (4.50mm x 3.60mm) | ±20% | Drum Core, Wirewound | 360 mA | Unshielded | - | 15 μH | 730mOhm Max | 35 @ 1MHz | - | - | 0.110" (2.80mm) | - | ||
![]() BKPE002016102R2MA2 Chilisin Electronics | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 1A | - | - | 3 MHz | - | - | - | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 125°C | BKPE | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±20% | Multilayer | 1.5 A | Shielded | - | 2.2 μH | 210mOhm | - | - | - | 0.039" (1.00mm) | - | ||
![]() AWCS00231715R11J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 1GHz | - | 150 MHz | - | - | Ceramic | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | AWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±5% | Drum Core, Wirewound | 400 mA | Unshielded | - | 110 nH | 480mOhm Max | 50 @ 250MHz | - | - | 0.060" (1.52mm) | - | ||
![]() APSC000303164R1T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 800mA | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | APSC | 0.126" L x 0.126" W (3.20mm x 3.20mm) | ±30% | Drum Core, Wirewound | 1 A | Shielded | - | 4.1 μH | 169mOhm Max | - | - | - | 0.061" (1.55mm) | AEC-Q200 | ||
![]() BDCL00252012R33MS1 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 6.8A | - | - | 2 MHz | - | - | - | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BDCL | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | Molded | 4 A | Shielded | - | 330 nH | 35mOhm Max | - | - | - | 0.047" (1.20mm) | - |