- Tolerance
- Inductance
- Type
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BWLD003025221R9J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | 1A | 165MHz | 2.5 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLD | 0.118" L x 0.098" W (2.99mm x 2.50mm) | ±5% | Drum Core, Wirewound | 1 A | Unshielded | 1.9 μH | 140mOhm Max | 22 @ 2.5MHz | - | 0.087" (2.20mm) | - | ||
![]() APSC00060630101MS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 350mA | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±20% | Drum Core, Wirewound | - | Shielded | 100 μH | 520mOhm Max | - | - | 0.118" (3.00mm) | AEC-Q200 | ||
![]() BWVC004040184R7T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 1.8A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVC | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 1.62 A | Shielded | 4.7 μH | 77mOhm | - | - | 0.075" (1.90mm) | - | ||
![]() APMI00100874R17M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 62A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APMI | 0.406" L x 0.301" W (10.31mm x 7.65mm) | ±20% | - | 41 A | Shielded | 170 nH | 0.29mOhm | - | - | 0.295" (7.50mm) | AEC-Q200 | ||
![]() AWHP001107062N7C00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 13GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWHP | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±0.2nH | Drum Core, Wirewound | 1.5 A | Unshielded | 2.7 nH | 90mOhm Max | 20 @ 250MHz | - | 0.026" (0.65mm) | AEC-Q200 | ||
![]() APCI00070746151MY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 460mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | Drum Core, Wirewound | 460 mA | Shielded | 150 μH | 880mOhm Max | - | - | 0.181" (4.60mm) | AEC-Q200 | ||
![]() BWCM0012070772NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.5GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.047" L x 0.028" W (1.19mm x 0.70mm) | ±2% | Drum Core, Wirewound | 135 mA | Unshielded | 72 nH | 2.1Ohm Max | 20 @ 150MHz | - | 0.026" (0.66mm) | - | ||
![]() BWVT00404012220M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 550mA | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVT | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | 720 mA | Shielded | 22 μH | 390mOhm | - | - | 0.051" (1.30mm) | - | ||
![]() BPCI00121260271M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 750mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Multilayer | 750 mA | Shielded | 270 μH | 460mOhm Max | - | - | 0.236" (6.00mm) | - | ||
![]() ASCQ000603033N5B00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 8.2GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | ASCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.1nH | Multilayer | 405 mA | Shielded | 3.5 nH | 300mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | AEC-Q200 | ||
![]() BMRB000505154R7MA1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMRX | 0.224" L x 0.213" W (5.70mm x 5.40mm) | ±20% | Molded | 3 A | Shielded | 4.7 μH | 106mOhm Max | - | - | 0.059" (1.50mm) | - | ||
![]() BWCS00493834180J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 36MHz | 2.5 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.195" L x 0.150" W (4.95mm x 3.81mm) | ±5% | Drum Core, Wirewound | 160 mA | Unshielded | 18 μH | 10.5Ohm Max | 28 @ 10MHz | - | 0.135" (3.43mm) | - | ||
![]() BWVF00606020220M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 1.17A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVF | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 990 mA | Shielded | 22 μH | 260mOhm | - | - | 0.087" (2.20mm) | - | ||
![]() BKPB001608DZ1R0TA2 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | 200mA | - | 3 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BKPB | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±30% | Multilayer | 950 mA | Shielded | 1 μH | 200mOhm | - | - | 0.037" (0.95mm) | - | ||
![]() BWCM0011070543NJL8 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 3.4GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±5% | Drum Core, Wirewound | 515 mA | Unshielded | 43 nH | 516mOhm Max | 30 @ 250MHz | - | 0.024" (0.60mm) | - | ||
![]() ADHE002520121R0MQ1 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 3.7A | - | 2 MHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | ADHE | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | Drum Core, Wirewound | 3.3 A | Shielded | 1 μH | 42mOhm Max | - | - | 0.047" (1.20mm) | AEC-Q200 | ||
![]() ASCH001608083N9S00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 5GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | ASCH | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.3nH | Multilayer | 600 mA | Shielded | 3.9 nH | 140mOhm Max | 10 @ 100MHz | - | 0.037" (0.95mm) | AEC-Q200 | ||
![]() BPSD00100954151M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 780mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±20% | - | - | Unshielded | 150 μH | 470mOhm Max | - | - | 0.228" (5.80mm) | - | ||
![]() BPDR00080845101T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 3131 (8080 Metric) | 3131 | 1.3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±30% | - | 800 mA | Shielded | 100 μH | 360mOhm Max | - | - | 0.177" (4.50mm) | - | ||
![]() BWCT0016090630NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 2.45GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCT | 0.063" L x 0.035" W (1.60mm x 0.90mm) | ±2% | Drum Core, Wirewound | 600 mA | Unshielded | 30 nH | 330mOhm Max | 27 @ 250MHz | - | 0.024" (0.60mm) | - |