- Tolerance
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Shielding
- Type
- Inductance
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BWCM00181010R25JH8 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 1.33GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.071" L x 0.039" W (1.80mm x 1.00mm) | ±5% | Drum Core, Wirewound | 250 mA | Unshielded | 250 nH | 2.28Ohm Max | 24 @ 100MHz | - | 0.041" (1.05mm) | - | ||
![]() AWVC002016104R7M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 750mA | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVC | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±20% | - | 810 mA | Shielded | 4.7 μH | 360mOhm Max | - | - | 0.039" (1.00mm) | AEC-Q200 | ||
![]() BSCL00160808R18M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 165MHz | 25 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BSCL | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | Multilayer | 50 mA | Unshielded | 180 nH | 600mOhm Max | 25 @ 25MHz | - | 0.039" (1.00mm) | - | ||
![]() BPSF00070755100M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.6A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSF | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±20% | - | 2.5 A | Shielded | 10 μH | 39.1mOhm Max | - | - | 0.228" (5.80mm) | - | ||
![]() ASCH0016080856NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 1.1GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | ASCH | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | Multilayer | 400 mA | Shielded | 56 nH | 750mOhm Max | 12 @ 100MHz | - | 0.037" (0.95mm) | AEC-Q200 | ||
![]() AWVT00252012R47T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 3.3A | - | 1 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVT | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±30% | - | 2.7 A | Unshielded | 470 nH | 27mOhm | - | - | 0.049" (1.25mm) | AEC-Q200 | ||
![]() BWPM0016110822NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 3.3GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWPM | 0.063" L x 0.043" W (1.60mm x 1.10mm) | ±5% | Drum Core, Wirewound | 640 mA | Unshielded | 22 nH | 99mOhm Max | 42 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BPSC00070745271M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 340mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | - | - | Shielded | 270 μH | 1.64Ohm Max | - | - | 0.177" (4.50mm) | - | ||
![]() AKPB001608DZ1R0MA2 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | 200mA | - | 3 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AKPx | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | Multilayer | 950 mA | Shielded | 1 μH | 200mOhm | - | - | 0.037" (0.95mm) | AEC-Q200 | ||
![]() BPSS00080740820T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.2A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSS | 0.362" L x 0.291" W (9.20mm x 7.40mm) | ±30% | - | 1.12 A | Shielded | 82 μH | 360mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() BWHP0016100882NH00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 1.8GHz | 150 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHP | 0.063" L x 0.039" W (1.60mm x 1.00mm) | ±3% | Drum Core, Wirewound | 510 mA | Unshielded | 82 nH | 460mOhm Max | 38 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() APSD00050432470M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 540mA | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.177" L x 0.157" W (4.50mm x 4.00mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 47 μH | 844mOhm Max | - | - | 0.138" (3.50mm) | AEC-Q200 | ||
![]() BWCT0023171139NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 2.2GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCT | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±5% | Drum Core, Wirewound | 600 mA | Unshielded | 39 nH | 330mOhm Max | 55 @ 500MHz | - | 0.043" (1.10mm) | - | ||
![]() BPSF00070755150M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSF | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±20% | - | 2.2 A | Shielded | 15 μH | 50.8mOhm Max | - | - | 0.228" (5.80mm) | - | ||
![]() APSC00070740561TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 200mA | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±30% | Drum Core, Wirewound | - | Shielded | 560 μH | 1.8Ohm Max | - | - | 0.157" (4.00mm) | AEC-Q200 | ||
![]() BWVS00606045102M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 360mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVS | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 190 mA | Shielded | 1 mH | 6Ohm | - | - | 0.185" (4.70mm) | - | ||
![]() BPSD00030321500M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 330mA | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.130" L x 0.118" W (3.30mm x 3.00mm) | ±20% | - | - | Unshielded | 50 μH | 1.22Ohm Max | - | - | 0.094" (2.40mm) | - | ||
![]() BWCS0016100891NH00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 1.4GHz | 150 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±3% | Drum Core, Wirewound | 400 mA | Unshielded | 91 nH | 580mOhm Max | 34 @ 150MHz | - | 0.040" (1.02mm) | - | ||
![]() APSD00030321680M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 300mA | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.130" L x 0.118" W (3.30mm x 3.00mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 68 μH | 1.73Ohm Max | - | - | 0.094" (2.40mm) | AEC-Q200 | ||
![]() BPSD00060525390M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 750mA | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±20% | - | - | Unshielded | 39 μH | 690mOhm Max | - | - | 0.110" (2.80mm) | - |