- Tolerance
- Inductance
- Shielding
- Type
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AFSI001211098R2M05 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 18A | - | 100 kHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -50°C ~ 155°C | AFSI | 0.472" L x 0.433" W (12.00mm x 11.00mm) | ±20% | Drum Core, Wirewound | 16 A | Shielded | 8.2 μH | 9mOhm Max | - | - | 0.346" (8.80mm) | AEC-Q200 | ||
![]() AWCS002317156N8K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 5.5GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±10% | Drum Core, Wirewound | 600 mA | Unshielded | 6.8 nH | 110mOhm Max | 50 @ 1GHz | - | 0.060" (1.52mm) | - | ||
![]() BPXX00050530560T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 650mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±30% | - | 650 mA | Shielded | 56 μH | 650mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BWCM0018101010NGL8 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 4.75GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.071" L x 0.039" W (1.80mm x 1.00mm) | ±2% | Drum Core, Wirewound | 1.6 A | Unshielded | 10 nH | 52mOhm Max | 38 @ 250MHz | - | 0.041" (1.05mm) | - | ||
![]() BPXX000606202R5T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 2.7A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | 2.4 A | Shielded | 2.5 μH | 40mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() BPCF00131365221T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCF | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±30% | - | 1.2 A | Shielded | 220 μH | 273mOhm | - | - | 0.270" (6.85mm) | - | ||
![]() AWCS001207072N5B00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 10.4GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±0.1nH | Drum Core, Wirewound | 640 mA | Unshielded | 2.5 nH | 150mOhm Max | 13 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() BWCT0023171156NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 1.85GHz | 200 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCT | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±2% | Drum Core, Wirewound | 500 mA | Unshielded | 56 nH | 390mOhm Max | 50 @ 500MHz | - | 0.043" (1.10mm) | - | ||
![]() AWCS001610083N9K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 6.9GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±10% | Drum Core, Wirewound | 700 mA | Unshielded | 3.9 nH | 80mOhm Max | 22 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BKPE001608FZ2R2TA6 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | 250mA | - | 3 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BKPE | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±30% | Multilayer | 650 mA | Shielded | 2.2 μH | 380mOhm | - | - | 0.030" (0.75mm) | - | ||
![]() BPDR00070740331M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 350mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.264" L x 0.264" W (6.70mm x 6.70mm) | ±20% | - | 350 mA | Shielded | 330 μH | 1.55Ohm Max | - | - | 0.157" (4.00mm) | - | ||
![]() BPRR00101041150MA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4.15A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPRR | 0.398" L x 0.394" W (10.10mm x 10.00mm) | ±20% | - | 3.5 A | Shielded | 15 μH | 44.5mOhm Max | - | - | 0.161" (4.10mm) | - | ||
![]() AWCS00372822R91K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 410MHz | 35 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.146" L x 0.110" W (3.70mm x 2.80mm) | ±10% | Drum Core, Wirewound | 310 mA | Unshielded | 910 nH | 2.95Ohm Max | 45 @ 150MHz | - | 0.087" (2.20mm) | - | ||
![]() BSCH0010050568NJCS Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 1.1GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCH | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | Multilayer | 100 mA | Unshielded | 68 nH | 1.5Ohm Max | 8 @ 100MHz | - | 0.024" (0.60mm) | - | ||
![]() BWCM0018101010NJL8 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 4.75GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.071" L x 0.039" W (1.80mm x 1.00mm) | ±5% | Drum Core, Wirewound | 1.6 A | Unshielded | 10 nH | 52mOhm Max | 38 @ 250MHz | - | 0.041" (1.05mm) | - | ||
![]() APCI00121260391KY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 650mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±10% | Drum Core, Wirewound | 650 mA | Shielded | 390 μH | 690mOhm Max | - | - | 0.236" (6.00mm) | AEC-Q200 | ||
![]() BPXX00040420150M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 700mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | 900 mA | Shielded | 15 μH | 241mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() BWVF00252010220T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 360mA | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVF | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±30% | - | 390 mA | Shielded | 22 μH | 1.2Ohm | - | - | 0.040" (1.02mm) | - | ||
![]() BPRR001010316R8T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.84A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPRR | 0.398" L x 0.394" W (10.10mm x 10.00mm) | ±30% | - | 3.6 A | Shielded | 6.8 μH | 35mOhm Max | - | - | 0.122" (3.10mm) | - | ||
![]() BPSC00131360560T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.1A | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±30% | - | - | Shielded | 56 μH | 100mOhm Max | - | - | 0.236" (6.00mm) | - |