- Tolerance
- Inductance
- Shielding
- Type
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPSD00060545680K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 610mA | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±10% | - | - | Unshielded | 68 μH | 460mOhm Max | - | - | 0.193" (4.90mm) | - | ||
![]() BPCI00121280101M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.7A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Multilayer | 1.7 A | Shielded | 100 μH | 220mOhm Max | - | - | 0.315" (8.00mm) | - | ||
![]() BWLD003025222R7J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | 800mA | 57MHz | 2.5 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLD | 0.118" L x 0.098" W (2.99mm x 2.50mm) | ±5% | Drum Core, Wirewound | 900 mA | Unshielded | 2.7 μH | 190mOhm Max | 22 @ 2.5MHz | - | 0.087" (2.20mm) | - | ||
![]() APSD00080750820M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 780mA | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 82 μH | 370mOhm Max | - | - | 0.209" (5.30mm) | AEC-Q200 | ||
![]() APCI00121280471KY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 790mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±10% | Drum Core, Wirewound | 790 mA | Shielded | 470 μH | 980mOhm Max | - | - | 0.315" (8.00mm) | AEC-Q200 | ||
![]() BWCM00181010R30JH8 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 1.2GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.071" L x 0.039" W (1.80mm x 1.00mm) | ±5% | Drum Core, Wirewound | 220 mA | Unshielded | 300 nH | 3.12Ohm Max | 25 @ 100MHz | - | 0.041" (1.05mm) | - | ||
![]() BPSD00060530561M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 190mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±20% | - | - | Unshielded | 560 μH | 4.5Ohm Max | - | - | 0.130" (3.30mm) | - | ||
![]() BWVS00505040330T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 1.35A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVS | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±30% | - | 990 mA | Shielded | 33 μH | 190mOhm | - | - | 0.165" (4.20mm) | - | ||
![]() BWLD001810101R0K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 700mA | 390MHz | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BWLD | 0.071" L x 0.039" W (1.80mm x 1.00mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 1 μH | 320mOhm | 16 @ 7.96MHz | - | 0.041" (1.05mm) | - | ||
![]() BMRB00050518R68MB1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 13A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMRX | 0.213" L x 0.205" W (5.40mm x 5.20mm) | ±20% | Molded | 9 A | Shielded | 680 nH | 13.8mOhm Max | - | - | 0.071" (1.80mm) | - | ||
![]() BPSC000303203R3TLD Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 750mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.126" L x 0.126" W (3.20mm x 3.20mm) | ±30% | - | 2.1 A | Shielded | 3.3 μH | 54mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() BWCT001609062N3J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 11GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCT | 0.063" L x 0.035" W (1.60mm x 0.90mm) | ±5% | Drum Core, Wirewound | 1.6 A | Unshielded | 2.3 nH | 46mOhm Max | 25 @ 250MHz | - | 0.024" (0.60mm) | - | ||
![]() AWVS005050403R6M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 3.7A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | - | 2.9 A | Shielded | 3.6 μH | 31mOhm | - | - | 0.165" (4.20mm) | AEC-Q200 | ||
![]() AWVF00606020470T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 900mA | - | 100 kHz | Ferrite | Chilisin Electronics | - | Active | -40°C ~ 125°C | - | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | 800 mA | Shielded | 47 μH | 510mOhm Max | - | - | 0.087" (2.20mm) | AEC-Q200 | ||
![]() BWHP001107069N0H00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 5GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHP | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±3% | Drum Core, Wirewound | 1.4 A | Unshielded | 9 nH | 90mOhm Max | 28 @ 250MHz | - | 0.026" (0.65mm) | - | ||
![]() BPSC001011405R2T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 5.8A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±30% | - | - | Shielded | 5.2 μH | 24mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() BWCS001610083N3K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 5.9GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±10% | Drum Core, Wirewound | 700 mA | Unshielded | 3.3 nH | 45mOhm Max | 35 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BPSC00101151680T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±30% | - | - | Shielded | 68 μH | 201mOhm Max | - | - | 0.201" (5.10mm) | - | ||
![]() APSD00080735561K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 140mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 560 μH | 2.5Ohm Max | - | - | 0.150" (3.80mm) | AEC-Q200 | ||
![]() AWHP0011070630NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.9GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWHP | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±2% | Drum Core, Wirewound | 450 mA | Unshielded | 30 nH | 350mOhm Max | 30 @ 250MHz | - | 0.026" (0.65mm) | AEC-Q200 |