- Tolerance
- Inductance
- Type
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPSD000504328R2M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.26A | - | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.177" L x 0.157" W (4.50mm x 4.00mm) | ±20% | - | - | Unshielded | 8.2 μH | 132mOhm Max | - | - | 0.138" (3.50mm) | - | ||
![]() BWCM001107058N0JH8 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 7GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±5% | Drum Core, Wirewound | 1.7 A | Unshielded | 8 nH | 50mOhm Max | 30 @ 250MHz | - | 0.024" (0.60mm) | - | ||
![]() AWHP0011070643NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.5GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWHP | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±2% | Drum Core, Wirewound | 450 mA | Unshielded | 43 nH | 720mOhm Max | 29 @ 250MHz | - | 0.026" (0.65mm) | AEC-Q200 | ||
![]() AWVC006060454R7T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 6.1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVC | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | 3.6 A | Shielded | 4.7 μH | 30mOhm | - | - | 0.185" (4.70mm) | AEC-Q200 | ||
![]() APSA00131358100M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.4A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSA | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | Drum Core, Wirewound | 4.3 A | Shielded | 10 μH | 25.8mOhm Max | - | - | 0.228" (5.80mm) | AEC-Q200 | ||
![]() BPXX00050520R30T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 6A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±30% | - | 7 A | Shielded | 300 nH | 8.75mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() BWCS000604047N1J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 9.5GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.023" L x 0.018" W (0.58mm x 0.46mm) | ±5% | Drum Core, Wirewound | 390 mA | Unshielded | 7.1 nH | 250mOhm Max | 18 @ 250MHz | - | 0.018" (0.45mm) | - | ||
![]() AWCS0016100839NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 2.2GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±2% | Drum Core, Wirewound | 600 mA | Unshielded | 39 nH | 250mOhm Max | 40 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BPXX00040412R68T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 3.5A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 2.45 A | Shielded | 680 nH | 55mOhm Max | - | - | 0.047" (1.20mm) | - | ||
![]() BWVC00606028220T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 1.53A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVC | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | 1.48 A | Shielded | 22 μH | 135mOhm | - | - | 0.118" (3.00mm) | - | ||
![]() BPXX00050530100M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 1.5A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | - | 1.4 A | Shielded | 10 μH | 150mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() APSC00131360180M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.8A | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | Drum Core, Wirewound | - | Shielded | 18 μH | 34mOhm Max | - | - | 0.236" (6.00mm) | AEC-Q200 | ||
![]() BWCS0016100868NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 1.7GHz | 200 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±5% | Drum Core, Wirewound | 600 mA | Unshielded | 68 nH | 340mOhm Max | 37 @ 200MHz | - | 0.040" (1.02mm) | - | ||
![]() BPSD00080735271K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 290mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±10% | - | - | Unshielded | 270 μH | 1.31Ohm Max | - | - | 0.150" (3.80mm) | - | ||
![]() BWCM001107059N7GL8 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 6GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±2% | Drum Core, Wirewound | 1.4 A | Unshielded | 9.7 nH | 81mOhm Max | 33 @ 250MHz | - | 0.024" (0.60mm) | - | ||
![]() AWCS0012070715NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 3.28GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±5% | Drum Core, Wirewound | 560 mA | Unshielded | 15 nH | 170mOhm Max | 24 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() APSC00131360101T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.6A | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±30% | Drum Core, Wirewound | - | Shielded | 100 μH | 160mOhm Max | - | - | 0.236" (6.00mm) | AEC-Q200 | ||
![]() APAL00080845100T70 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -50°C ~ 150°C | APAL | 0.374" L x 0.295" W (9.50mm x 7.50mm) | ±30% | Drum Core, Wirewound | 3.4 A | Shielded | 10 μH | 33mOhm | - | - | 0.177" (4.50mm) | AEC-Q200 | ||
![]() APSD00030321101M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 250mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.130" L x 0.118" W (3.30mm x 3.00mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 100 μH | 2.52Ohm Max | - | - | 0.094" (2.40mm) | AEC-Q200 | ||
![]() BWMR00201612220M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 640mA | 10MHz | 1 MHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWMR | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±20% | Drum Core, Wirewound | 460 mA | Shielded | 22 μH | 1.25Ohm Max | - | - | 0.047" (1.20mm) | - |