- Tolerance
- Inductance
- Type
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BWCT002317116N8J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 5.5GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCT | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±5% | Drum Core, Wirewound | 800 mA | Unshielded | 6.8 nH | 80mOhm Max | 50 @ 1GHz | - | 0.043" (1.10mm) | - | ||
![]() BWQV00453226680K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 8.4MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWQV | 0.177" L x 0.142" W (4.50mm x 3.60mm) | ±10% | Drum Core, Wirewound | 180 mA | Unshielded | 68 μH | 1.9Ohm Max | 35 @ 1MHz | - | 0.110" (2.80mm) | - | ||
![]() BWCS0029282139NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 1.5GHz | 50 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±2% | Drum Core, Wirewound | 1 A | Unshielded | 39 nH | 150mOhm Max | 60 @ 350MHz | - | 0.083" (2.10mm) | - | ||
![]() APCA00070745101M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 800mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCA | 0.291" L x 0.276" W (7.40mm x 7.00mm) | ±20% | Drum Core, Wirewound | 1.05 A | Shielded | 100 μH | 312mOhm Max | - | - | 0.189" (4.80mm) | AEC-Q200 | ||
![]() APSC000707403R3TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3A | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±30% | Drum Core, Wirewound | - | Shielded | 3.3 μH | 23mOhm Max | - | - | 0.157" (4.00mm) | AEC-Q200 | ||
![]() APCI001212604R7TY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Drum Core, Wirewound | 5 A | Shielded | 4.7 μH | 20mOhm Max | - | - | 0.236" (6.00mm) | AEC-Q200 | ||
![]() BMMN001717702R2MX1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 33A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMN | 0.693" L x 0.677" W (17.60mm x 17.20mm) | ±20% | Molded | 30 A | Shielded | 2.2 μH | 2.5mOhm Max | - | - | 0.276" (7.00mm) | - | ||
![]() AWCS001610084N7H00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 5.8GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±3% | Drum Core, Wirewound | 700 mA | Unshielded | 4.7 nH | 116mOhm Max | 20 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BDHE00322512R47MQ1 Chilisin Electronics | 68501 | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | 7A | - | 2 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BDHE | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±20% | Molded | 4.6 A | Unshielded | 470 nH | 25mOhm Max | - | - | 0.047" (1.20mm) | - | ||
![]() BPXX00040418680T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 410mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 480 mA | Shielded | 68 μH | 1.07Ohm Max | - | - | 0.071" (1.80mm) | - | ||
![]() BPXX000606201R2T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 3.5A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | 3 A | Shielded | 1.2 μH | 30mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() AWCS001610084N3J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 5.9GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±5% | Drum Core, Wirewound | 700 mA | Unshielded | 4.3 nH | 63mOhm Max | 22 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BWVS006060451R2T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 9.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVS | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | 5.3 A | Shielded | 1.2 μH | 13mOhm | - | - | 0.185" (4.70mm) | - | ||
![]() BPDR00050520330M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 320mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±20% | - | 320 mA | Shielded | 33 μH | 694mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() BPDR00080840150T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 3131 (8080 Metric) | 3131 | 2.75A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±30% | - | 2.5 A | Shielded | 15 μH | 67mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() BPXX00040418R56M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 4.8A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | 2.8 A | Shielded | 560 nH | 30mOhm Max | - | - | 0.071" (1.80mm) | - | ||
![]() BPCI00070746271M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 340mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | Multilayer | 340 mA | Shielded | 270 μH | 1.64Ohm Max | - | - | 0.181" (4.60mm) | - | ||
![]() APSD00060545150M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.3A | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 15 μH | 140mOhm Max | - | - | 0.193" (4.90mm) | AEC-Q200 | ||
![]() AWCS00231715R10K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 1.2GHz | 150 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±10% | Drum Core, Wirewound | 400 mA | Unshielded | 100 nH | 460mOhm Max | 65 @ 500MHz | - | 0.060" (1.52mm) | - | ||
![]() APSC000303163R9T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 920mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.126" L x 0.126" W (3.20mm x 3.20mm) | ±30% | Drum Core, Wirewound | 1.12 A | Shielded | 3.9 μH | 138mOhm Max | - | - | 0.061" (1.55mm) | AEC-Q200 |