- Tolerance
- Inductance
- Type
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPSC00131360101M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.6A | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | - | Shielded | 100 μH | 160mOhm Max | - | - | 0.236" (6.00mm) | - | ||
![]() APSA00060630680M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 500mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSA | 0.248" L x 0.248" W (6.30mm x 6.30mm) | ±20% | Drum Core, Wirewound | 780 mA | Shielded | 68 μH | 348mOhm Max | - | - | 0.118" (3.00mm) | AEC-Q200 | ||
![]() APSL00130952221M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 800mA | 5MHz | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSL | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | Drum Core, Wirewound | 800 mA | Unshielded | 220 μH | 610mOhm Max | - | - | 0.205" (5.21mm) | AEC-Q200 | ||
![]() BWCM0016100882NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 2GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±5% | Drum Core, Wirewound | 250 mA | Unshielded | 82 nH | 600mOhm Max | 34 @ 150MHz | - | 0.040" (1.02mm) | - | ||
![]() AWCM0011060519NH00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 4.5GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCM | 0.041" L x 0.024" W (1.05mm x 0.60mm) | ±3% | Drum Core, Wirewound | 370 mA | Unshielded | 19 nH | 270mOhm Max | 25 @ 250MHz | - | 0.022" (0.55mm) | AEC-Q200 | ||
![]() APSA00131358101M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSA | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | Drum Core, Wirewound | 1.8 A | Shielded | 100 μH | 140mOhm Max | - | - | 0.228" (5.80mm) | AEC-Q200 | ||
![]() BPAL000808454R7T0F Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 5.2A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPAL | 0.374" L x 0.295" W (9.50mm x 7.50mm) | ±30% | - | 5.4 A | Shielded | 4.7 μH | 14.5mOhm Max | - | - | 0.177" (4.50mm) | - | ||
![]() BPSD00050432390M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 590mA | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.177" L x 0.157" W (4.50mm x 4.00mm) | ±20% | - | - | Unshielded | 39 μH | 587mOhm Max | - | - | 0.138" (3.50mm) | - | ||
![]() BPSC00040430100T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | - | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 1.05 A | Shielded | 10 μH | 145mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() AWVS00606028100M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 2.2A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 2 A | Shielded | 10 μH | 65mOhm | - | - | 0.087" (2.20mm) | AEC-Q200 | ||
![]() BWVH00201610R33TH1 Chilisin Electronics | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 3A | - | 1 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVH | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±30% | - | 2.1 A | Shielded | 330 nH | 48mOhm | - | - | 0.040" (1.02mm) | - | ||
![]() BPSD00080735220M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.07A | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±20% | - | - | Unshielded | 22 μH | 130mOhm Max | - | - | 0.150" (3.80mm) | - | ||
![]() BWPM001611088N2D00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 7GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWPM | 0.063" L x 0.043" W (1.60mm x 1.10mm) | ±0.5nH | Drum Core, Wirewound | 800 mA | Unshielded | 8.2 nH | 58mOhm Max | 38 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BMMN000505184R7MX2 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMN | 0.216" L x 0.204" W (5.49mm x 5.18mm) | ±20% | Molded | 3.5 A | Shielded | 4.7 μH | 85mOhm Max | - | - | 0.071" (1.80mm) | - | ||
![]() APSD00060530150K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.7A | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 15 μH | 150mOhm Max | - | - | 0.130" (3.30mm) | AEC-Q200 | ||
![]() BWNC003729268R2K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 580mA | 30MHz | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWNC | 0.146" L x 0.114" W (3.70mm x 2.90mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 8.2 μH | 320mOhm Max | 20 @ 7.96MHz | - | 0.102" (2.60mm) | - | ||
![]() BPDC00050530101M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDC | 0.201" L x 0.201" W (5.10mm x 5.10mm) | ±20% | - | 400 mA | Shielded | 100 μH | 948mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BMME00060618R15MX1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 30A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMME | 0.274" L x 0.260" W (6.95mm x 6.60mm) | ±20% | Molded | 21 A | Shielded | 150 nH | 3.4mOhm Max | - | - | 0.071" (1.80mm) | - | ||
![]() BSCQ000603031N2CHR Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | 800mA | 10GHz | 500 MHz | Ceramic | Chilisin Electronics | - | Active | -55°C ~ 125°C | - | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.2nH | Multilayer | - | Unshielded | 1.2 nH | 80mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | - | ||
![]() BPSC00131345150T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4.1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±30% | - | - | Shielded | 15 μH | 50mOhm Max | - | - | 0.177" (4.50mm) | - |