- Tolerance
- Type
- Inductance
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BWCT001609063N3H00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 7GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCT | 0.063" L x 0.035" W (1.60mm x 0.90mm) | ±3% | Drum Core, Wirewound | 1.6 A | Unshielded | 3.3 nH | 39mOhm Max | 26 @ 250MHz | - | 0.024" (0.60mm) | - | ||
![]() AWCM001106052N7D00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 15GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCM | 0.041" L x 0.024" W (1.05mm x 0.60mm) | ±0.5nH | Drum Core, Wirewound | 850 mA | Unshielded | 2.7 nH | 50mOhm Max | 20 @ 250MHz | - | 0.022" (0.55mm) | AEC-Q200 | ||
![]() BPSS00080740220M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.4A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSS | 0.362" L x 0.291" W (9.20mm x 7.40mm) | ±20% | - | 2.4 A | Shielded | 22 μH | 98.1mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() BMMA00060624R82MV1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 17A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.270" L x 0.255" W (6.86mm x 6.47mm) | ±20% | Molded | 10 A | Shielded | 820 nH | 11.8mOhm Max | - | - | 0.094" (2.40mm) | - | ||
![]() APSC00070730221MS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 270mA | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.264" L x 0.264" W (6.70mm x 6.70mm) | ±20% | Drum Core, Wirewound | - | Shielded | 220 μH | 1.3Ohm Max | - | - | 0.118" (3.00mm) | AEC-Q200 | ||
![]() BWNL0029282268NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 1.2GHz | 100 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWNL | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±5% | Drum Core, Wirewound | 1.24 A | Unshielded | 68 nH | 650mOhm Max | 35 @ 100MHz | - | 0.087" (2.20mm) | - | ||
![]() APSA00131358151M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 880mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSA | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | Drum Core, Wirewound | 1.4 A | Shielded | 150 μH | 228mOhm Max | - | - | 0.228" (5.80mm) | AEC-Q200 | ||
![]() AWVC00505040220T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 1.8A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVC | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±30% | - | 1.4 A | Shielded | 22 μH | 160mOhm Max | - | - | 0.165" (4.20mm) | AEC-Q200 | ||
![]() BPSC00131345120M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4.8A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | - | Shielded | 12 μH | 38mOhm Max | - | - | 0.177" (4.50mm) | - | ||
![]() BSCQ000603030N3BHR Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | 900mA | 10GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.1nH | Multilayer | - | Unshielded | 0.3 nH | 60mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | - | ||
![]() BWCM001107057N1GH8 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 7GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±2% | Drum Core, Wirewound | 1.42 A | Unshielded | 7.1 nH | 69mOhm Max | 32 @ 250MHz | - | 0.024" (0.60mm) | - | ||
![]() BSCQ000603031N2C00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 10GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.2nH | Multilayer | 800 mA | Unshielded | 1.2 nH | 80mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | - | ||
![]() BPRR001010515R6MA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 6.4A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPRR | 0.398" L x 0.394" W (10.10mm x 10.00mm) | ±20% | - | 5.6 A | Shielded | 5.6 μH | 17.8mOhm Max | - | - | 0.201" (5.10mm) | - | ||
![]() BWCS0029282118NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 2.5GHz | 50 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±5% | Drum Core, Wirewound | 1 A | Unshielded | 18 nH | 110mOhm Max | 50 @ 350MHz | - | 0.083" (2.10mm) | - | ||
![]() BPXX000505301R2T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 3.5A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±30% | - | 2.65 A | Shielded | 1.2 μH | 40mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() APSA000707581R5T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 6.2A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSA | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±30% | Drum Core, Wirewound | 4 A | Shielded | 1.5 μH | 20mOhm Max | - | - | 0.228" (5.80mm) | AEC-Q200 | ||
![]() APCI00121280821KY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 600mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±10% | Drum Core, Wirewound | 600 mA | Shielded | 820 μH | 1.64Ohm Max | - | - | 0.315" (8.00mm) | AEC-Q200 | ||
![]() AMRU000606306R8MA1 Chilisin Electronics | 292 | - | - | Surface Mount | Nonstandard | - | 6A | - | 100 kHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AMRx | 0.287" L x 0.268" W (7.30mm x 6.80mm) | ±20% | Drum Core, Wirewound | 4.5 A | Shielded | 6.8 μH | 49.5mOhm Max | - | - | 0.118" (3.00mm) | AEC-Q200 | ||
![]() AWVF00808040150T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 3131 (8080 Metric) | 3131 | 4A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVF | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±30% | - | 3.2 A | Shielded | 15 μH | 57mOhm Max | - | - | 0.165" (4.20mm) | AEC-Q200 | ||
![]() BWCS0012070727NK00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.48GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±10% | Drum Core, Wirewound | 400 mA | Unshielded | 27 nH | 300mOhm Max | 24 @ 250MHz | - | 0.026" (0.66mm) | - |