- Tolerance
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Shielding
- Type
- Inductance
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Mfr | Package | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Reach Compliance Code | Inductance | DC Resistance (DCR) | Q @ Freq | Inductor Type | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APSC00070730221TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 270mA | - | - | 10 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | APSC | 0.264" L x 0.264" W (6.70mm x 6.70mm) | ±30% | Drum Core, Wirewound | - | Shielded | - | 220 μH | 1.3Ohm Max | - | - | - | 0.118" (3.00mm) | AEC-Q200 | ||
![]() BPDR00040416680M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 220mA | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BPDx | 0.150" L x 0.150" W (3.80mm x 3.80mm) | ±20% | - | 220 mA | Shielded | - | 68 μH | 1.1Ohm Max | - | - | - | 0.075" (1.90mm) | - | ||
![]() BWVS006060282R2T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 4.86A | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 125°C | BWVS | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | 3.6 A | Shielded | - | 2.2 μH | 20mOhm | - | - | - | 0.118" (3.00mm) | - | ||
![]() AWCS0037282222NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 2.2GHz | - | 100 MHz | - | - | Ceramic | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | AWCS | 0.146" L x 0.110" W (3.70mm x 2.80mm) | ±5% | Drum Core, Wirewound | 1 A | Unshielded | - | 22 nH | 100mOhm Max | 50 @ 300MHz | - | - | 0.087" (2.20mm) | - | ||
![]() BWVS00606028220M00 Chilisin Electronics | 43 |
| - | Surface Mount | 2424 (6060 Metric) | 2424 | 1.44A | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 125°C | BWVS | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 1.35 A | Shielded | - | 22 μH | 135mOhm | - | - | - | 0.118" (3.00mm) | - | ||
![]() BMME001010202R2MX1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 11A | - | - | 100 kHz | - | - | - | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 125°C | BMME | 0.453" L x 0.394" W (11.50mm x 10.00mm) | ±20% | Molded | 8.5 A | Shielded | - | 2.2 μH | 16.5mOhm Max | - | - | - | 0.079" (2.00mm) | - | ||
![]() BPCA00060645151M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 460mA | - | CHILISIN ELECTRONICS CORP | 100 kHz | Chilisin Electronics Corp | BPCA00060645151M00 | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | Active | 5.69 | Yes | -40°C ~ 105°C | BPCA | 0.248" L x 0.236" W (6.30mm x 6.00mm) | ±20% | - | 720 mA | Shielded | compliant | 150 μH | 576mOhm Max | - | GENERAL PURPOSE INDUCTOR | - | 0.193" (4.90mm) | - | ||
![]() BPXX00040418181M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 240mA | - | - | 100 kHz | - | - | - | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BPXX | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | 300 mA | Shielded | - | 180 μH | 2.91Ohm Max | - | - | - | 0.071" (1.80mm) | - | ||
![]() BPDC000505301R1T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BPDC | 0.201" L x 0.201" W (5.10mm x 5.10mm) | ±30% | - | 3.8 A | Shielded | - | 1.1 μH | 22mOhm Max | - | - | - | 0.118" (3.00mm) | - | ||
![]() BPDR00060655100T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.7A | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BPDx | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±30% | - | 2.3 A | Shielded | - | 10 μH | 66.6mOhm Max | - | - | - | 0.217" (5.50mm) | - | ||
![]() BWCM000604042N0C00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 19GHz | - | 250 MHz | - | - | Ceramic | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 125°C | BWCM | 0.021" L x 0.016" W (0.53mm x 0.40mm) | ±0.2nH | Drum Core, Wirewound | 490 mA | Unshielded | - | 2 nH | 100mOhm Max | 42 @ 900MHz | - | - | 0.018" (0.45mm) | - | ||
![]() APCI000707466R8T80 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4.3A | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | APCI | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±30% | Drum Core, Wirewound | 4 A | Shielded | - | 6.8 μH | 28.2mOhm Max | - | - | - | 0.181" (4.60mm) | AEC-Q200 | ||
![]() AWHP001107066N8G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 5.8GHz | - | 250 MHz | - | - | Ceramic | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | AWHP | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±2% | Drum Core, Wirewound | 1.5 A | Unshielded | - | 6.8 nH | 95mOhm Max | 25 @ 250MHz | - | - | 0.026" (0.65mm) | AEC-Q200 | ||
![]() AWCS002317152N7J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 7.9GHz | - | 250 MHz | - | - | Ceramic | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | AWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±5% | Drum Core, Wirewound | 800 mA | Unshielded | - | 2.7 nH | 60mOhm Max | 50 @ 1.5GHz | - | - | 0.060" (1.52mm) | - | ||
![]() BWCS00231715R27K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | 650MHz | - | 100 MHz | - | - | Ceramic | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±10% | Drum Core, Wirewound | 350 mA | Unshielded | - | 270 nH | 1Ohm Max | 48 @ 250MHz | - | - | 0.060" (1.52mm) | - | ||
![]() BPSS00080740121T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1A | - | - | 100 kHz | - | - | - | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 105°C | BPSS | 0.362" L x 0.291" W (9.20mm x 7.40mm) | ±30% | - | 890 mA | Shielded | - | 120 μH | 560mOhm Max | - | - | - | 0.157" (4.00mm) | - | ||
![]() BWCS001610084N3H00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 5.9GHz | - | 250 MHz | - | - | Ceramic | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±3% | Drum Core, Wirewound | 700 mA | Unshielded | - | 4.3 nH | 63mOhm Max | 22 @ 250MHz | - | - | 0.040" (1.02mm) | - | ||
![]() BMMI000606121R0MX1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 7.5A | - | - | 100 kHz | - | - | - | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 125°C | BMMI | 0.274" L x 0.260" W (6.95mm x 6.60mm) | ±20% | Molded | 6 A | Shielded | - | 1 μH | 29mOhm Max | - | - | - | 0.047" (1.20mm) | - | ||
![]() AWCS0012070713NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 3.45GHz | - | 250 MHz | - | - | Ceramic | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | AWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±5% | Drum Core, Wirewound | 440 mA | Unshielded | - | 13 nH | 210mOhm Max | 24 @ 250MHz | - | - | 0.026" (0.66mm) | - | ||
![]() BPDH000303203R3T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 1.45A | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BPDx | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±30% | - | 1.55 A | Shielded | - | 3.3 μH | 86mOhm Max | - | - | - | 0.079" (2.00mm) | - |