- Mfr
- Product Status
- Shielding
- Tolerance
- Features
- Inductance
- Mounting Type
- Operating Temperature
- Type
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Current - Saturation (Isat) | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Mfr | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Inductance | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APSD00080735390M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 740mA | - | - | - | 2.52 MHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | APSD | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±20% | - | - | - | Drum Core, Wirewound | - | - | - | - | Unshielded | - | - | - | 39 μH | 220mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.150" (3.80mm) | AEC-Q200 | ||
![]() CL160808T-8R2K-N Chilisin Elec | 15 |
| - | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | Ferrite | - | 1.5 Ω | - | YAGEO CORP | - | YAGEO Corporation | CL160808T-8R2K-N | - | - | - | 0603 | 0.3 mm | 1.6 mm | SMT | 0.8 mm | Active | - | 5.45 | Yes | 18 MHz | Q IS MEASURED AT 4 MHZ | - | - | - | 10% | e1 | Yes | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | TR, 7 Inch | - | 1 | Rectangular | compliant | - | - | RF INDUCTOR | DUAL ENDED | - | 30 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.005 A | 8.2 µH | - | - | - | ||
![]() BWLS003025222R7K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | - | - | 1210 | - | - | - | - | - | 200MHz | - | 7.9 MHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -25°C ~ 105°C | BWLS | 0.118" L x 0.098" W (2.99mm x 2.50mm) | ±10% | - | - | - | Drum Core, Wirewound | - | - | 950 mA | - | Unshielded | - | - | - | 2.7 μH | 1Ohm Max | - | - | 51 @ 50MHz | - | - | - | - | - | - | - | 0.087" (2.20mm) | - | ||
![]() BWVT006060201R5T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | - | - | 2424 | - | - | - | 4.86A | - | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | BWVT | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | - | - | - | - | - | 3.33 A | - | Shielded | - | - | - | 1.5 μH | 26mOhm | - | - | - | - | - | - | - | - | - | - | 0.087" (2.20mm) | - | ||
![]() AWCM001610089N1H00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | - | - | - | 6GHz | - | 100 MHz | - | - | Ceramic | Chilisin Electronics | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | AWCM | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±3% | - | - | - | Drum Core, Wirewound | - | - | 650 mA | - | Unshielded | - | - | - | 9.1 nH | 110mOhm Max | - | - | 35 @ 250MHz | - | - | - | - | - | - | - | 0.040" (1.02mm) | AEC-Q200 | ||
![]() AWCS0016100810NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | - | - | - | 4.8GHz | - | 250 MHz | - | - | Ceramic | Chilisin Electronics | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | AWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±2% | - | - | - | Drum Core, Wirewound | - | - | 700 mA | - | Unshielded | - | - | - | 10 nH | 130mOhm Max | - | - | 31 @ 250MHz | - | - | - | - | - | - | - | 0.040" (1.02mm) | - | ||
![]() BWVS006060281R5T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | - | - | 2424 | - | - | - | 5.67A | - | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | - | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | BWVS | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | - | - | - | - | - | 4.32 A | - | Shielded | - | - | - | 1.5 μH | 16mOhm | - | - | - | - | - | - | - | - | - | - | 0.118" (3.00mm) | - | ||
![]() BSPQ000603043N7B00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | - | - | 0201 | - | - | - | - | - | 7GHz | - | 500 MHz | - | - | Ceramic | Chilisin Electronics | - | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | BSPQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.1nH | - | - | - | Thick Film | - | - | 500 mA | - | Unshielded | - | - | - | 3.7 nH | 170mOhm Max | - | - | 20 @ 500MHz | - | - | - | - | - | - | - | 0.017" (0.43mm) | - | ||
![]() APCI00121250331TY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 500mA | - | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | - | - | - | Drum Core, Wirewound | - | - | 500 mA | - | Shielded | - | - | - | 330 μH | 990mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.197" (5.00mm) | AEC-Q200 | ||
![]() APCI000707463R3M80 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 5.9A | - | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | APCI | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | - | - | - | Drum Core, Wirewound | - | - | 4.8 A | - | Shielded | - | - | - | 3.3 μH | 16.9mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.181" (4.60mm) | AEC-Q200 | ||
![]() BWVT003030121R5T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | - | - | 1212 | - | - | - | 2.43A | - | - | - | 1 MHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | BWVT | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±30% | - | - | - | - | - | - | 2.34 A | - | Shielded | - | - | - | 1.5 μH | 72mOhm | - | - | - | - | - | - | - | - | - | - | 0.047" (1.20mm) | - | ||
![]() AWCS00292821R56K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | - | - | - | - | - | 4.1GHz | - | 50 MHz | - | - | Ceramic | Chilisin Electronics | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | AWCS | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±10% | - | - | - | Drum Core, Wirewound | - | - | 1 A | - | Unshielded | - | - | - | 560 nH | 80mOhm Max | - | - | 50 @ 50MHz | - | - | - | - | - | - | - | 0.083" (2.10mm) | - | ||
![]() AWCM0016100875NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | - | - | - | 2.05GHz | - | 100 MHz | - | - | Ceramic | Chilisin Electronics | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | AWCM | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±2% | - | - | - | Drum Core, Wirewound | - | - | 270 mA | - | Unshielded | - | - | - | 75 nH | 560mOhm Max | - | - | 34 @ 150MHz | - | - | - | - | - | - | - | 0.040" (1.02mm) | AEC-Q200 | ||
![]() APSD000605301R2M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 4.2A | - | - | - | 7.96 MHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | APSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±20% | - | - | - | Drum Core, Wirewound | - | - | - | - | Unshielded | - | - | - | 1.2 μH | 30mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.130" (3.30mm) | AEC-Q200 | ||
![]() BPSC000606306R8MS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 1.2A | - | - | - | 10 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -30°C ~ 100°C | BPSC | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±20% | - | - | - | - | - | - | - | - | Shielded | - | - | - | 6.8 μH | 50mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.118" (3.00mm) | - | ||
![]() BPAL000606453R3T09 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 3.5A | - | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | BPAL | 0.283" L x 0.236" W (7.20mm x 6.00mm) | ±30% | - | - | - | - | - | - | 3.7 A | - | Shielded | - | - | - | 3.3 μH | 19mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.189" (4.80mm) | - | ||
![]() AWVC004040181R2M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | - | - | 1616 | - | - | - | 3.3A | - | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | AWVC | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | - | - | - | - | - | 3.2 A | - | Shielded | - | - | - | 1.2 μH | 27mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.075" (1.90mm) | AEC-Q200 | ||
![]() AMQU000606302R2MA1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 11A | - | - | - | 100 kHz | - | - | Metal | Chilisin Electronics | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | AMQx | 0.287" L x 0.268" W (7.30mm x 6.80mm) | ±20% | - | - | - | Drum Core, Wirewound | - | - | 8 A | - | Shielded | - | - | - | 2.2 μH | 18.7mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.118" (3.00mm) | - | ||
![]() AWCS0016100820NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | - | - | - | 3GHz | - | 250 MHz | - | - | Ceramic | Chilisin Electronics | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | AWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±5% | - | - | - | Drum Core, Wirewound | - | - | 700 mA | - | Unshielded | - | - | - | 20 nH | 190mOhm Max | - | - | 38 @ 250MHz | - | - | - | - | - | - | - | 0.040" (1.02mm) | - | ||
![]() BSPQ000402036N8J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 01005 (0402 Metric) | - | - | 1005 | - | - | - | - | - | 5.7GHz | - | 500 MHz | - | - | Ceramic | Chilisin Electronics | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | BSPQ | 0.016" L x 0.008" W (0.40mm x 0.20mm) | ±5% | - | - | - | Thin Film | - | - | 300 mA | - | Unshielded | - | - | - | 6.8 nH | 400mOhm Max | - | - | 13 @ 500MHz | - | - | - | - | - | - | - | 0.013" (0.32mm) | - |