- Tolerance
- Inductance
- Shielding
- Type
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPXX00060625151T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 400mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | 540 mA | Shielded | 150 μH | 920mOhm Max | - | - | 0.098" (2.50mm) | - | ||
![]() BWCS0029282182NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 1GHz | 50 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±5% | Drum Core, Wirewound | 1 A | Unshielded | 82 nH | 220mOhm Max | 60 @ 350MHz | - | 0.083" (2.10mm) | - | ||
![]() BPDR000707408R2T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.2A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.264" L x 0.264" W (6.70mm x 6.70mm) | ±30% | - | 2.2 A | Shielded | 8.2 μH | 34mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() BPSC00131380100T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 8.9A | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±30% | - | - | Shielded | 10 μH | 22mOhm Max | - | - | 0.315" (8.00mm) | - | ||
![]() AWCS001610086N8J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 5.8GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±5% | Drum Core, Wirewound | 700 mA | Unshielded | 6.8 nH | 110mOhm Max | 27 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BWVS006060453R9M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 6.3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVS | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 3.6 A | Shielded | 3.9 μH | 26mOhm | - | - | 0.185" (4.70mm) | - | ||
![]() BMMA001010401R5MV1 Chilisin Electronics | 76400 | - | - | Surface Mount | Nonstandard | - | 27.5A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.453" L x 0.394" W (11.50mm x 10.00mm) | ±20% | Molded | 15 A | Shielded | 1.5 μH | 5.8mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() BWCM001810104N3GL8 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 11.6GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.071" L x 0.039" W (1.80mm x 1.00mm) | ±2% | Drum Core, Wirewound | 2.1 A | Unshielded | 4.3 nH | 36mOhm Max | 35 @ 250MHz | - | 0.041" (1.05mm) | - | ||
![]() BPSD00060525820M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 500mA | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±20% | - | - | Unshielded | 82 μH | 1.2Ohm Max | - | - | 0.110" (2.80mm) | - | ||
![]() BPSA00131358330M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.9A | 10MHz | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSA | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | 3.1 A | Shielded | 33 μH | 49.8mOhm Max | - | - | 0.228" (5.80mm) | - | ||
![]() AWCS00161008R20G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 900MHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±2% | Drum Core, Wirewound | 200 mA | Unshielded | 200 nH | 2.1Ohm Max | 25 @ 100MHz | - | 0.040" (1.02mm) | - | ||
![]() BPSC00131380151T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2A | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±30% | - | - | Shielded | 150 μH | 250mOhm Max | - | - | 0.315" (8.00mm) | - | ||
![]() BWQV00322520150M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 16MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWQV | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±20% | Drum Core, Wirewound | 170 mA | Unshielded | 15 μH | 2.2Ohm Max | 35 @ 1MHz | - | 0.087" (2.20mm) | - | ||
![]() BPSP001909112R0M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard, 3 Lead | - | 34.4A | 39MHz | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSP | 0.748" L x 0.736" W (19.00mm x 18.70mm) | ±20% | Wirewound | 40 A | Shielded | 2 μH | 1.4mOhm Max | - | - | 0.420" (10.67mm) | - | ||
![]() AWVF004040261R5T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 4.2A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVF | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 3.7 A | Shielded | 1.5 μH | 35mOhm Max | - | - | 0.110" (2.80mm) | AEC-Q200 | ||
![]() BWCM001107055N8BH8 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 8GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±0.1nH | Drum Core, Wirewound | 1.77 A | Unshielded | 5.8 nH | 40mOhm Max | 30 @ 250MHz | - | 0.024" (0.60mm) | - | ||
![]() BWCM0011070568NJH8 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.5GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±5% | Drum Core, Wirewound | 320 mA | Unshielded | 68 nH | 1.128Ohm Max | 25 @ 200MHz | - | 0.024" (0.60mm) | - | ||
![]() BSCQ000603036N2CHR Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | 305mA | 5.1GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.2nH | Multilayer | - | Unshielded | 6.2 nH | 520mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | - | ||
![]() APMI00100874R23L00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 43A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APMI | 0.406" L x 0.301" W (10.31mm x 7.65mm) | ±15% | - | 41 A | Shielded | 230 nH | 0.29mOhm | - | - | 0.295" (7.50mm) | AEC-Q200 | ||
![]() BWCS0016100816NH00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 3.3GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±3% | Drum Core, Wirewound | 700 mA | Unshielded | 16 nH | 104mOhm Max | 34 @ 250MHz | - | 0.040" (1.02mm) | - |