- Tolerance
- Type
- Inductance
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Mfr | Package | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Reach Compliance Code | Inductance | DC Resistance (DCR) | Q @ Freq | Inductor Type | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BWVS006060281R0M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 6.84A | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 125°C | BWVS | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 4.68 A | Shielded | - | 1 μH | 13mOhm | - | - | - | 0.118" (3.00mm) | - | ||
![]() APSL00130911221M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.6A | 3.5MHz | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | APSL | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | Drum Core, Wirewound | 700 mA | Unshielded | - | 220 μH | 440mOhm Max | - | - | - | 0.450" (11.43mm) | AEC-Q200 | ||
![]() BPSC00131345470M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.9A | - | CHILISIN ELECTRONICS CORP | 100 kHz | Chilisin Electronics Corp | BPSC00131345470M00 | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | Active | 5.4 | Yes | -40°C ~ 125°C | BPSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | - | Shielded | compliant | 47 μH | 150mOhm Max | - | GENERAL PURPOSE INDUCTOR | - | 0.177" (4.50mm) | - | ||
![]() BWCS0012070720NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 3GHz | - | 250 MHz | - | - | Ceramic | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±2% | Drum Core, Wirewound | 420 mA | Unshielded | - | 20 nH | 250mOhm Max | 25 @ 250MHz | - | - | 0.026" (0.66mm) | - | ||
![]() BMMN000505182R2MX2 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 6.5A | - | - | 100 kHz | - | - | - | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 125°C | BMMN | 0.216" L x 0.204" W (5.49mm x 5.18mm) | ±20% | Molded | 5 A | Shielded | - | 2.2 μH | 35mOhm Max | - | - | - | 0.071" (1.80mm) | - | ||
![]() AWVS006060282R2T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 4.8A | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | AWVS | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | 3.6 A | Shielded | - | 2.2 μH | 20mOhm | - | - | - | 0.087" (2.20mm) | AEC-Q200 | ||
![]() BWLS0006040415NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 2.3GHz | - | 100 MHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -25°C ~ 105°C | BWLS | 0.023" L x 0.018" W (0.58mm x 0.46mm) | ±5% | Drum Core, Wirewound | 750 mA | Unshielded | - | 15 nH | 120mOhm Max | 7 @ 100MHz | - | - | 0.018" (0.45mm) | - | ||
![]() AWCS0016100823NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 2.85GHz | - | 250 MHz | - | - | Ceramic | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | AWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±5% | Drum Core, Wirewound | 700 mA | Unshielded | - | 23 nH | 190mOhm Max | 38 @ 250MHz | - | - | 0.040" (1.02mm) | - | ||
![]() AFDI002120101R0M01 Chilisin Electronics | In Stock | - | - | Through Hole | Radial | Radial | 60A | - | - | 100 kHz | - | - | Metal | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -50°C ~ 155°C | AFDI | 0.807" L x 0.787" W (20.50mm x 20.00mm) | ±20% | Drum Core, Wirewound | 62 A | Shielded | - | 1 μH | 0.88mOhm Max | - | - | - | 0.390" (9.90mm) | AEC-Q200 | ||
![]() APSL00130952331M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 600mA | 4.5MHz | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | APSL | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | Drum Core, Wirewound | 600 mA | Unshielded | - | 330 μH | 1.02Ohm Max | - | - | - | 0.205" (5.21mm) | AEC-Q200 | ||
![]() BWCT001609064N3J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 6.3GHz | - | 250 MHz | - | - | Ceramic | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BWCT | 0.063" L x 0.035" W (1.60mm x 0.90mm) | ±5% | Drum Core, Wirewound | 1.3 A | Unshielded | - | 4.3 nH | 76mOhm Max | 22 @ 250MHz | - | - | 0.024" (0.60mm) | - | ||
![]() APSD00060530470K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 900mA | - | - | 2.52 MHz | - | - | Ferrite | Chilisin Electronics | - | - | Active | - | - | -40°C ~ 125°C | - | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±10% | Drum Core, Wirewound | - | Unshielded | - | 47 μH | 500mOhm Max | - | - | - | 0.130" (3.30mm) | AEC-Q200 | ||
![]() BSCH001005053N9SSM Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 6GHz | - | 100 MHz | - | - | Ceramic | Chilisin Electronics | - | - | Active | - | - | -55°C ~ 125°C | - | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.3nH | Multilayer | 400 mA | Unshielded | - | 3.9 nH | 190mOhm Max | 8 @ 100MHz | - | - | 0.024" (0.60mm) | - | ||
![]() BPSD00050432470K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 540mA | - | - | 2.52 MHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 105°C | BPSD | 0.177" L x 0.157" W (4.50mm x 4.00mm) | ±10% | - | - | Unshielded | - | 47 μH | 844mOhm Max | - | - | - | 0.138" (3.50mm) | - | ||
![]() BWLT002418101R0J00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 720mA | - | - | 7.96 MHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -25°C ~ 105°C | BWLT | 0.094" L x 0.073" W (2.40mm x 1.85mm) | ±5% | Drum Core, Wirewound | - | Unshielded | - | 1 μH | 870mOhm Max | - | - | - | 0.041" (1.05mm) | - | ||
![]() BMRB000606502R2MA1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 12A | - | - | 100 kHz | - | - | - | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 125°C | BMRX | 0.287" L x 0.260" W (7.30mm x 6.60mm) | ±20% | Molded | 8 A | Shielded | - | 2.2 μH | 12.5mOhm Max | - | - | - | 0.197" (5.00mm) | - | ||
![]() BWPS003838294R7K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 157MHz | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 105°C | BWPS | 0.150" L x 0.150" W (3.81mm x 3.81mm) | ±10% | Drum Core, Wirewound | 1.1 A | Shielded | - | 4.7 μH | 350mOhm Max | 30 @ 1MHz | - | - | 0.116" (2.94mm) | - | ||
![]() BSCL002012091R0K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 75MHz | - | 10 MHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BSCL | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±10% | Multilayer | 50 mA | Unshielded | - | 1 μH | 400mOhm Max | 45 @ 10MHz | - | - | 0.043" (1.10mm) | - | ||
![]() BWVC006060456R8T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 5.13A | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 125°C | BWVC | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | 2.97 A | Shielded | - | 6.8 μH | 42mOhm | - | - | - | 0.185" (4.70mm) | - | ||
![]() AWVS006060201R5M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 4.5A | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | AWVS | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 3.2 A | Shielded | - | 1.5 μH | 26mOhm | - | - | - | 0.087" (2.20mm) | AEC-Q200 |