- Tolerance
- Inductance
- Shielding
- Type
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BWCS001610083N6H00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 5.9GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±3% | Drum Core, Wirewound | 700 mA | Unshielded | 3.6 nH | 63mOhm Max | 22 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BPSD000605453R5M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.4A | - | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±20% | - | - | Unshielded | 3.5 μH | 30mOhm Max | - | - | 0.193" (4.90mm) | - | ||
![]() BPSC00101151561M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 470mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±20% | - | - | Shielded | 560 μH | 1.43Ohm Max | - | - | 0.201" (5.10mm) | - | ||
![]() BPDC000505202R2T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDC | 0.201" L x 0.201" W (5.10mm x 5.10mm) | ±30% | - | 1.7 A | Shielded | 2.2 μH | 39mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() BPDL00030320470T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 200mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±30% | - | 480 mA | Shielded | 47 μH | 660mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() AWCS0012070768NK00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 1.62GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±10% | Drum Core, Wirewound | 100 mA | Unshielded | 68 nH | 1.12Ohm Max | 22 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() AMMA00050530R68MV1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 13.5A | - | 100 kHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | AMMA | 0.216" L x 0.204" W (5.49mm x 5.18mm) | ±20% | Drum Core, Wirewound | 10.2 A | Shielded | 680 nH | 8.96mOhm Max | - | - | 0.118" (3.00mm) | AEC-Q200 | ||
![]() BDHL002520122R2MQ1 Chilisin Electronics | 153000 | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 3A | - | 2 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BDHL | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | Molded | 2.5 A | Unshielded | 2.2 μH | 83mOhm Max | - | - | 0.047" (1.20mm) | - | ||
![]() BPDC00050520150T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDC | 0.201" L x 0.201" W (5.10mm x 5.10mm) | ±30% | - | 700 mA | Shielded | 15 μH | 194mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() BWCM001610083N6H00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 6GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±3% | Drum Core, Wirewound | 850 mA | Unshielded | 3.6 nH | 59mOhm Max | 25 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() APCI00070746151M80 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 830mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | Drum Core, Wirewound | 800 mA | Shielded | 150 μH | 580mOhm Max | - | - | 0.181" (4.60mm) | AEC-Q200 | ||
![]() BPSD00100954151K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 780mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±10% | - | - | Unshielded | 150 μH | 470mOhm Max | - | - | 0.228" (5.80mm) | - | ||
![]() APSC00131345221M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 800mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | Drum Core, Wirewound | - | Shielded | 220 μH | 700mOhm Max | - | - | 0.177" (4.50mm) | AEC-Q200 | ||
![]() APSD000504325R6K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.6A | - | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.177" L x 0.157" W (4.50mm x 4.00mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 5.6 μH | 101mOhm Max | - | - | 0.138" (3.50mm) | AEC-Q200 | ||
![]() BWHP0016100891NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 1.65GHz | 150 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHP | 0.063" L x 0.039" W (1.60mm x 1.00mm) | ±5% | Drum Core, Wirewound | 440 mA | Unshielded | 91 nH | 580mOhm Max | 45 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() AWVF00606020220M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 1.3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVF | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 1.1 A | Shielded | 22 μH | 260mOhm Max | - | - | 0.087" (2.20mm) | AEC-Q200 | ||
![]() BPSL00130911470M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.8A | 8MHz | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSL | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | Drum Core, Wirewound | 1.6 A | Unshielded | 47 μH | 100mOhm Max | - | - | 0.450" (11.43mm) | - | ||
![]() AWVC002016102R2M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 1.1A | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVC | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±20% | - | 1.1 A | Shielded | 2.2 μH | 190mOhm Max | - | - | 0.039" (1.00mm) | AEC-Q200 | ||
![]() AWCS00292821R91J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 4.1GHz | 50 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±5% | Drum Core, Wirewound | 1 A | Unshielded | 910 nH | 80mOhm Max | 50 @ 50MHz | - | 0.083" (2.10mm) | - | ||
![]() AWCM0016100839NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 2.8GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCM | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±5% | Drum Core, Wirewound | 400 mA | Unshielded | 39 nH | 260mOhm Max | 40 @ 250MHz | - | 0.040" (1.02mm) | AEC-Q200 |