- Tolerance
- Type
- Inductance
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPCI001212804R5TA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 11.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Multilayer | 6.8 A | Shielded | 4.5 μH | 15.8mOhm Max | - | - | 0.315" (8.00mm) | - | ||
![]() BPCI000707463R3MA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 5.9A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | Multilayer | 4.8 A | Shielded | 3.3 μH | 16.9mOhm Max | - | - | 0.181" (4.60mm) | - | ||
![]() AWVS006060456R8TL1 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 3.6A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | 3.1 A | Shielded | 6.8 μH | 40mOhm | - | - | 0.185" (4.70mm) | AEC-Q200 | ||
![]() AWVS006060456R8T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 4.7A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | 2.8 A | Shielded | 6.8 μH | 43mOhm | - | - | 0.185" (4.70mm) | AEC-Q200 | ||
![]() BWCS00292821R15J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 850MHz | 25 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±5% | Drum Core, Wirewound | 580 mA | Unshielded | 150 nH | 700mOhm Max | 45 @ 100MHz | - | 0.083" (2.10mm) | - | ||
![]() BPSC00131380271T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.5A | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±30% | - | - | Shielded | 270 μH | 430mOhm Max | - | - | 0.315" (8.00mm) | - | ||
![]() AWCS0012070747NK00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.1GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±10% | Drum Core, Wirewound | 150 mA | Unshielded | 47 nH | 830mOhm Max | 20 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() AWCS001207075N6K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 4.8GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±10% | Drum Core, Wirewound | 800 mA | Unshielded | 5.6 nH | 83mOhm Max | 20 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() BDHE00252012R24MQ1 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 9A | - | 2 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BDHE | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | Molded | 6.2 A | Unshielded | 240 nH | 15mOhm Max | - | - | 0.047" (1.20mm) | - | ||
![]() BWCM0011070533NJH8 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 3.6GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±5% | Drum Core, Wirewound | 620 mA | Unshielded | 33 nH | 336mOhm Max | 30 @ 250MHz | - | 0.024" (0.60mm) | - | ||
![]() BWNL002925221R0J00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 245MHz | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWNL | 0.115" L x 0.098" W (2.92mm x 2.50mm) | ±5% | Drum Core, Wirewound | 800 mA | Unshielded | 1 μH | 1.1Ohm Max | 25 @ 7.96MHz | - | 0.087" (2.20mm) | - | ||
![]() BPSD00100940331K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 420mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±10% | - | - | Unshielded | 330 μH | 1.1Ohm Max | - | - | 0.177" (4.50mm) | - | ||
![]() BPCI00070746221M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 360mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | Multilayer | 360 mA | Shielded | 220 μH | 1.17Ohm Max | - | - | 0.181" (4.60mm) | - | ||
![]() BWCM0012070739NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 3GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.047" L x 0.028" W (1.19mm x 0.70mm) | ±5% | Drum Core, Wirewound | 250 mA | Unshielded | 39 nH | 700mOhm Max | 25 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() BWCM001107053N0BH8 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 12.5GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±0.1nH | Drum Core, Wirewound | 1.35 A | Unshielded | 3 nH | 63mOhm Max | 20 @ 250MHz | - | 0.024" (0.60mm) | - | ||
![]() BWCS00292821R20K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 700MHz | 25 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±10% | Drum Core, Wirewound | 500 mA | Unshielded | 200 nH | 840mOhm Max | 45 @ 100MHz | - | 0.083" (2.10mm) | - | ||
![]() BPCI00121280471M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 790mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Multilayer | 790 mA | Shielded | 470 μH | 980mOhm Max | - | - | 0.315" (8.00mm) | - | ||
![]() BMQA000606306R8MA1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 6A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMQx | 0.287" L x 0.268" W (7.30mm x 6.80mm) | ±20% | Molded | 5.3 A | Shielded | 6.8 μH | 38.5mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BWHQ003028218N2J00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 3.6GHz | 50 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHQ | 0.117" L x 0.110" W (2.96mm x 2.79mm) | ±5% | Drum Core, Wirewound | 1.6 A | Unshielded | 8.2 nH | 60mOhm Max | 60 @ 500MHz | - | 0.083" (2.10mm) | - | ||
![]() BPXX000606254R7M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 3.1A | - | 100 kHz | - | Chilisin Electronics | - | Active | -40°C ~ 125°C | - | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 1.3 A | Shielded | 4.7 μH | 65mOhm Max | - | - | 0.098" (2.50mm) | - |