- Tolerance
- Inductance
- Shielding
- Type
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BWQC003225201R0M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 96MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 125°C | BWQC | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±20% | Drum Core, Wirewound | 1 A | Unshielded | 1 μH | 90mOhm | - | - | 0.087" (2.20mm) | - | ||
![]() BPAL00060630220T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 770mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPAL | 0.252" L x 0.244" W (6.40mm x 6.20mm) | ±30% | - | 1.58 A | Shielded | 22 μH | 115mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BPCI00121250470TA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Multilayer | 2.5 A | Shielded | 47 μH | 150mOhm Max | - | - | 0.197" (5.00mm) | - | ||
![]() BPAL000606301R5T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.93A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPAL | 0.252" L x 0.244" W (6.40mm x 6.20mm) | ±30% | - | 4.45 A | Shielded | 1.5 μH | 16mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() APMI0010075085NM00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 70A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APMI | 0.402" L x 0.276" W (10.20mm x 7.00mm) | ±20% | - | 31 A | Shielded | 85 nH | 0.39mOhm | - | - | 0.195" (4.96mm) | AEC-Q200 | ||
![]() APSC00131380561T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 950mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±30% | Drum Core, Wirewound | - | Shielded | 560 μH | 880mOhm Max | - | - | 0.315" (8.00mm) | AEC-Q200 | ||
![]() AWCM001106059N1H00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 5.5GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCM | 0.041" L x 0.024" W (1.05mm x 0.60mm) | ±3% | Drum Core, Wirewound | 540 mA | Unshielded | 9.1 nH | 140mOhm Max | 25 @ 250MHz | - | 0.022" (0.55mm) | AEC-Q200 | ||
![]() BPDR00080830101M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 3131 (8080 Metric) | 3131 | 750mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±20% | - | 800 mA | Shielded | 100 μH | 430mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BWCS001207077N3K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 4.8GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±10% | Drum Core, Wirewound | 680 mA | Unshielded | 7.3 nH | 120mOhm Max | 20 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() BMMA001010402R2MI8 Chilisin Electronics | 78557 | - | - | Surface Mount | Nonstandard | - | 20A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.453" L x 0.394" W (11.50mm x 10.00mm) | ±20% | Molded | 15 A | Shielded | 2.2 μH | 5.5mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() AWCS0012070739NH00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.1GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±3% | Drum Core, Wirewound | 200 mA | Unshielded | 39 nH | 550mOhm Max | 25 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() APSC00101140220T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.6A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±30% | Drum Core, Wirewound | - | Shielded | 22 μH | 80mOhm Max | - | - | 0.157" (4.00mm) | AEC-Q200 | ||
![]() APCA00060645100M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.7A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCA | 0.248" L x 0.236" W (6.30mm x 6.00mm) | ±20% | Drum Core, Wirewound | 2.6 A | Shielded | 10 μH | 42mOhm Max | - | - | 0.189" (4.80mm) | AEC-Q200 | ||
![]() BPDR00080830150M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 3131 (8080 Metric) | 3131 | 1.9A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±20% | - | 2.35 A | Shielded | 15 μH | 69mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BWQV004532262R2M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 62MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWQV | 0.177" L x 0.142" W (4.50mm x 3.60mm) | ±20% | Drum Core, Wirewound | 500 mA | Unshielded | 2.2 μH | 300mOhm Max | 20 @ 1MHz | - | 0.110" (2.80mm) | - | ||
![]() APCI001212102R2MY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 12.9A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Drum Core, Wirewound | 10.7 A | Shielded | 2.2 μH | 7mOhm Max | - | - | 0.394" (10.00mm) | AEC-Q200 | ||
![]() BPCI00121280391K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 880mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±10% | Multilayer | 880 mA | Shielded | 390 μH | 700mOhm Max | - | - | 0.315" (8.00mm) | - | ||
![]() BSCQ000603032N3C00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 10GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.2nH | Multilayer | 460 mA | Unshielded | 2.3 nH | 240mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | - | ||
![]() ASCH0010050527NJCP Chilisin Electronics | 200000 | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 1.7GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | ASCH | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | Multilayer | 300 mA | Shielded | 27 nH | 460mOhm Max | 8 @ 100MHz | - | 0.024" (0.60mm) | AEC-Q200 | ||
![]() BPSD00100940121M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 690mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±20% | - | - | Unshielded | 120 μH | 400mOhm Max | - | - | 0.177" (4.50mm) | - |