- Tolerance
- Inductance
- Type
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPCI001212503R9T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 6.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Multilayer | 6.5 A | Shielded | 3.9 μH | 15mOhm Max | - | - | 0.197" (5.00mm) | - | ||
![]() BWCM001107052N5CH8 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 15.5GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±0.2nH | Drum Core, Wirewound | 2.1 A | Unshielded | 2.5 nH | 30mOhm Max | 30 @ 250MHz | - | 0.024" (0.60mm) | - | ||
![]() BPCF000707284R7T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCF | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±30% | - | 1.5 A | Shielded | 4.7 μH | 38mOhm | - | - | 0.122" (3.10mm) | - | ||
![]() AWCS001610087N5H00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 4.8GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±3% | Drum Core, Wirewound | 700 mA | Unshielded | 7.5 nH | 106mOhm Max | 28 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() APSD00060545471M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 120mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 470 μH | 3Ohm Max | - | - | 0.193" (4.90mm) | AEC-Q200 | ||
![]() BPSD000605258R2M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.4A | - | 7.96 MHz | Ferrite | Chilisin Electronics | - | Active | -40°C ~ 105°C | - | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±20% | - | - | Unshielded | 8.2 μH | 170mOhm Max | - | - | 0.110" (2.80mm) | - | ||
![]() BPSC000505404R7MS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.4A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±20% | - | 3 A | Shielded | 4.7 μH | 53mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() BMQA000505304R7MA1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 6.5A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMQx | 0.230" L x 0.217" W (5.85mm x 5.50mm) | ±20% | Molded | 4.5 A | Shielded | 4.7 μH | 40mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BPXX00040430122M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 110mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | 110 mA | Shielded | 1.2 mH | 14Ohm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BWCS0023171512NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | 4GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±2% | Drum Core, Wirewound | 600 mA | Unshielded | 12 nH | 150mOhm Max | 50 @ 500MHz | - | 0.060" (1.52mm) | - | ||
![]() BWHQ0030282139NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 1.3GHz | 50 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHQ | 0.117" L x 0.110" W (2.96mm x 2.79mm) | ±5% | Drum Core, Wirewound | 1.3 A | Unshielded | 39 nH | 90mOhm Max | 75 @ 350MHz | - | 0.083" (2.10mm) | - | ||
![]() AKPE002012102R2MA2 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | 500mA | - | 3 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AKPx | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±20% | Multilayer | 1.6 A | Shielded | 2.2 μH | 125mOhm | - | - | 0.039" (1.00mm) | AEC-Q200 | ||
![]() BWCM0012070740NH00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 3GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.047" L x 0.028" W (1.19mm x 0.70mm) | ±3% | Drum Core, Wirewound | 250 mA | Unshielded | 40 nH | 700mOhm Max | 25 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() BWCS00292821R10J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 1GHz | 25 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±5% | Drum Core, Wirewound | 650 mA | Unshielded | 100 nH | 560mOhm Max | 60 @ 350MHz | - | 0.083" (2.10mm) | - | ||
![]() BSCH0016080875NK00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 900MHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCH | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | Multilayer | 300 mA | Unshielded | 75 nH | 1Ohm Max | 12 @ 100MHz | - | 0.037" (0.95mm) | - | ||
![]() BSCQ000603032N6CHR Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | 405mA | 10GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.2nH | Multilayer | - | Unshielded | 2.6 nH | 300mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | - | ||
![]() BPXX00060625150M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 2A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 1.2 A | Shielded | 15 μH | 135mOhm Max | - | - | 0.098" (2.50mm) | - | ||
![]() BPSC00080845680M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.327" L x 0.327" W (8.30mm x 8.30mm) | ±20% | - | - | Shielded | 68 μH | 240mOhm Max | - | - | 0.177" (4.50mm) | - | ||
![]() AKPE002012102R2TA2 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | 500mA | - | 3 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AKP | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±30% | Multilayer | 1.6 A | Shielded | 2.2 μH | 125mOhm | - | - | 0.039" (1.00mm) | AEC-Q200 | ||
![]() BWCS0023171522NK00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | 2.6GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±10% | Drum Core, Wirewound | 500 mA | Unshielded | 22 nH | 220mOhm Max | 55 @ 500MHz | - | 0.060" (1.52mm) | - |