- Tolerance
- Type
- Inductance
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BWCM0012070739NH00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 3GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.047" L x 0.028" W (1.19mm x 0.70mm) | ±3% | Drum Core, Wirewound | 250 mA | Unshielded | 39 nH | 700mOhm Max | 25 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() BSCQ000603032N5S00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 10GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.3nH | Multilayer | 415 mA | Unshielded | 2.5 nH | 280mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | - | ||
![]() BWCS00292821R20J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 700MHz | 25 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±5% | Drum Core, Wirewound | 500 mA | Unshielded | 200 nH | 840mOhm Max | 45 @ 100MHz | - | 0.083" (2.10mm) | - | ||
![]() BWCM00181010R12JH8 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 1.65GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.071" L x 0.039" W (1.80mm x 1.00mm) | ±5% | Drum Core, Wirewound | 450 mA | Unshielded | 120 nH | 720mOhm Max | 32 @ 150MHz | - | 0.041" (1.05mm) | - | ||
![]() APMI00100868R22M0F Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 50A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APMI | 0.402" L x 0.307" W (10.20mm x 7.80mm) | ±20% | - | 54 A | Shielded | 220 nH | 0.29mOhm | - | - | 0.276" (7.00mm) | AEC-Q200 | ||
![]() AWVS00808040151T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 3131 (8080 Metric) | 3131 | 880mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±30% | - | 750 mA | Shielded | 150 μH | 480mOhm | - | - | 0.165" (4.20mm) | AEC-Q200 | ||
![]() BMQA000606303R3MA1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 9A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMQx | 0.287" L x 0.268" W (7.30mm x 6.80mm) | ±20% | Molded | 8 A | Shielded | 3.3 μH | 15mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() APCI001212107R5TY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 8.48A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Drum Core, Wirewound | 6.8 A | Shielded | 7.5 μH | 14mOhm Max | - | - | 0.394" (10.00mm) | AEC-Q200 | ||
![]() AWCS00231715R62K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 220MHz | 25 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±10% | Drum Core, Wirewound | 210 mA | Unshielded | 620 nH | 2.2Ohm Max | 23 @ 50MHz | - | 0.060" (1.52mm) | - | ||
![]() APSD00080735390M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 740mA | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 39 μH | 220mOhm Max | - | - | 0.150" (3.80mm) | AEC-Q200 | ||
![]() BPDR000505303R9T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.44A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±30% | - | 1.44 A | Shielded | 3.9 μH | 64.8mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() APSC000505202R7TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.2A | - | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±30% | Drum Core, Wirewound | - | Shielded | 2.7 μH | 105mOhm Max | - | - | 0.079" (2.00mm) | AEC-Q200 | ||
![]() BPSC00101140101T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±30% | - | - | Shielded | 100 μH | 304mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() BPSD00060530330M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.1A | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±20% | - | - | Unshielded | 33 μH | 330mOhm Max | - | - | 0.130" (3.30mm) | - | ||
![]() BPCI00121250470MA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Multilayer | 2.5 A | Shielded | 47 μH | 150mOhm Max | - | - | 0.197" (5.00mm) | - | ||
![]() BWLD003025228R2K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | 500mA | 24MHz | 2.5 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLD | 0.118" L x 0.098" W (2.99mm x 2.50mm) | ±10% | Drum Core, Wirewound | 650 mA | Unshielded | 8.2 μH | 395mOhm Max | 20 @ 2.5MHz | - | 0.087" (2.20mm) | - | ||
![]() BPSC001011404R7T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 5.8A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±30% | - | - | Shielded | 4.7 μH | 20mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() AWVT00252012R47M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 3.3A | - | 1 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVT | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | - | 2.7 A | Unshielded | 470 nH | 27mOhm | - | - | 0.049" (1.25mm) | AEC-Q200 | ||
![]() AFDI00131210R68M01 Chilisin Electronics | In Stock | - | - | Through Hole | Radial | Radial | 50A | - | 100 kHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -50°C ~ 155°C | AFDI | 0.512" L x 0.472" W (13.00mm x 12.00mm) | ±20% | Drum Core, Wirewound | 45 A | Shielded | 680 nH | 0.88mOhm Max | - | - | 0.315" (8.00mm) | AEC-Q200 | ||
![]() BWCT0023171118NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 3.1GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCT | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±5% | Drum Core, Wirewound | 800 mA | Unshielded | 18 nH | 130mOhm Max | 50 @ 500MHz | - | 0.043" (1.10mm) | - |