- Tolerance
- Type
- Inductance
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BWPS003838293R9K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 172MHz | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BWPS | 0.150" L x 0.150" W (3.81mm x 3.81mm) | ±10% | Drum Core, Wirewound | 1.2 A | Shielded | 3.9 μH | 290mOhm Max | 30 @ 1MHz | - | 0.116" (2.94mm) | - | ||
![]() BPDR000707303R9T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.6A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.264" L x 0.264" W (6.70mm x 6.70mm) | ±30% | - | 2.6 A | Shielded | 3.9 μH | 27mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BPDH00040412220T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 450mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.150" L x 0.150" W (3.80mm x 3.80mm) | ±30% | - | 330 mA | Shielded | 22 μH | 1.012Ohm Max | - | - | 0.047" (1.20mm) | - | ||
![]() BWVH002520121R0MH1 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 3A | - | 1 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVH | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | - | 2.5 A | Shielded | 1 μH | 49mOhm | - | - | 0.049" (1.25mm) | - | ||
![]() BPRR00101041150TA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4.15A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPRR | 0.398" L x 0.394" W (10.10mm x 10.00mm) | ±30% | - | 3.5 A | Shielded | 15 μH | 44.5mOhm Max | - | - | 0.161" (4.10mm) | - | ||
![]() BSCL00201209R47L00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 125MHz | 25 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BSCL | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±15% | Multilayer | 250 mA | Unshielded | 470 nH | 650mOhm Max | 25 @ 25MHz | - | 0.043" (1.10mm) | - | ||
![]() AWVH002520121R0T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 2.4A | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVH | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±30% | - | 2.2 A | Shielded | 1 μH | 37mOhm | - | - | 0.049" (1.25mm) | AEC-Q200 | ||
![]() APSC00131360560T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.1A | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±30% | Drum Core, Wirewound | - | Shielded | 56 μH | 100mOhm Max | - | - | 0.236" (6.00mm) | AEC-Q200 | ||
![]() AWCS00231715R15G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 920MHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±2% | Drum Core, Wirewound | 400 mA | Unshielded | 150 nH | 560mOhm Max | 50 @ 250MHz | - | 0.060" (1.52mm) | - | ||
![]() APSD00060530821M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 150mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 820 μH | 7.5Ohm Max | - | - | 0.130" (3.30mm) | AEC-Q200 | ||
![]() AWCS0023171568NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 1.45GHz | 200 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±5% | Drum Core, Wirewound | 500 mA | Unshielded | 68 nH | 380mOhm Max | 60 @ 500MHz | - | 0.060" (1.52mm) | - | ||
![]() AWCS00231715R18G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 870MHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±2% | Drum Core, Wirewound | 400 mA | Unshielded | 180 nH | 640mOhm Max | 50 @ 250MHz | - | 0.060" (1.52mm) | - | ||
![]() BPSF00131355100M00 Chilisin Electronics | 20000 | - | - | Surface Mount | Nonstandard | - | 3.4A | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSF | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | 4.3 A | Shielded | 10 μH | 21.5mOhm Max | - | - | 0.228" (5.80mm) | - | ||
![]() BPSD000807501R5M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.7A | - | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±20% | - | - | Unshielded | 1.5 μH | 20mOhm Max | - | - | 0.209" (5.30mm) | - | ||
![]() AWVF002520121R5T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 1.95A | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVF | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±30% | - | 2.3 A | Shielded | 1.5 μH | 68mOhm Max | - | - | 0.049" (1.25mm) | AEC-Q200 | ||
![]() AWVS00606045101TL1 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 850mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | 820 mA | Shielded | 100 μH | 595mOhm Max | - | - | 0.185" (4.70mm) | AEC-Q200 | ||
![]() AWVH002520121R5T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 1.9A | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVH | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±30% | - | 1.6 A | Shielded | 1.5 μH | 75mOhm | - | - | 0.049" (1.25mm) | AEC-Q200 | ||
![]() AWVH00252012R68MH1 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 2.7A | - | 1 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVH | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | - | 2.6 A | Unshielded | 680 nH | 31mOhm | - | - | 0.049" (1.25mm) | AEC-Q200 | ||
![]() AWVF002520126R8M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 950mA | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVF | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | - | 800 mA | Shielded | 6.8 μH | 300mOhm Max | - | - | 0.049" (1.25mm) | AEC-Q200 | ||
![]() BPCI00121280220TA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 5.3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Multilayer | 3.6 A | Shielded | 22 μH | 43.2mOhm Max | - | - | 0.315" (8.00mm) | - |