- Tolerance
- Inductance
- Type
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APAL00060645470M80 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 970mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APAL | 0.283" L x 0.236" W (7.20mm x 6.00mm) | ±20% | Drum Core, Wirewound | 1.4 A | Shielded | 47 μH | 130mOhm | - | - | 0.189" (4.80mm) | AEC-Q200 | ||
![]() BMRG001010301R0MD1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 21A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMRX | 0.457" L x 0.398" W (11.60mm x 10.10mm) | ±20% | Molded | 15 A | Shielded | 1 μH | 6mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BWVS006060286R0T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 2.97A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVS | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | 2.52 A | Shielded | 6 μH | 45mOhm | - | - | 0.118" (3.00mm) | - | ||
![]() BPXX000404183R3M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 2.2A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | 2 A | Shielded | 3.3 μH | 80mOhm Max | - | - | 0.071" (1.80mm) | - | ||
![]() BPSC00050530100TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±30% | - | - | Shielded | 10 μH | 128.3mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() APCI00101040221TY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 900mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.406" L x 0.406" W (10.30mm x 10.30mm) | ±30% | Drum Core, Wirewound | 800 mA | Shielded | 220 μH | 1.59Ohm Max | - | - | 0.157" (4.00mm) | AEC-Q200 | ||
![]() BWCS001610089N5J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 5.4GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±5% | Drum Core, Wirewound | 700 mA | Unshielded | 9.5 nH | 135mOhm Max | 28 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BWQV00453226102K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 2MHz | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWQV | 0.177" L x 0.142" W (4.50mm x 3.60mm) | ±10% | Drum Core, Wirewound | 50 mA | Unshielded | 1 mH | 25Ohm Max | 40 @ 252kHz | - | 0.110" (2.80mm) | - | ||
![]() BPSF00070755470M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 800mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSF | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±20% | - | 1 A | Shielded | 47 μH | 155mOhm Max | - | - | 0.228" (5.80mm) | - | ||
![]() BWNL002417151R2J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 95MHz | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWNL | 0.094" L x 0.068" W (2.40mm x 1.72mm) | ±5% | Drum Core, Wirewound | 325 mA | Unshielded | 1.2 μH | 900mOhm Max | 15 @ 7.96MHz | - | 0.060" (1.52mm) | - | ||
![]() BWCM000604044N7J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 9.5GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWCM | 0.021" L x 0.016" W (0.53mm x 0.40mm) | ±5% | Drum Core, Wirewound | 620 mA | Unshielded | 4.7 nH | 90mOhm Max | 45 @ 900MHz | - | 0.018" (0.45mm) | - | ||
![]() BWQC00322516100M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 26MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 125°C | BWQC | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±20% | Drum Core, Wirewound | 350 mA | Unshielded | 10 μH | 300mOhm | - | - | 0.067" (1.70mm) | - | ||
![]() BWLS00100606R14J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 1.22GHz | 50 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLS | 0.040" L x 0.022" W (1.02mm x 0.55mm) | ±5% | Drum Core, Wirewound | 540 mA | Unshielded | 140 nH | 260mOhm Max | 11 @ 50MHz | - | 0.026" (0.66mm) | - | ||
![]() AWVF003030106R8T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 870mA | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVF | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±30% | - | 850 mA | Shielded | 6.8 μH | 310mOhm Max | - | - | 0.040" (1.02mm) | AEC-Q200 | ||
![]() BWVH002520122R2T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 1.8A | - | 1 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVH | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±30% | - | 1.5 A | Shielded | 2.2 μH | 80mOhm | - | - | 0.049" (1.25mm) | - | ||
![]() BWVS00606045101T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 1.17A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVS | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | 720 mA | Shielded | 100 μH | 500mOhm | - | - | 0.185" (4.70mm) | - | ||
![]() BPSD00080750181K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 510mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±10% | - | - | Unshielded | 180 μH | 710mOhm Max | - | - | 0.209" (5.30mm) | - | ||
![]() BWPS00383830471K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 3.1MHz | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BWPS | 0.150" L x 0.150" W (3.81mm x 3.81mm) | ±10% | Drum Core, Wirewound | 160 mA | Shielded | 470 μH | 19Ohm Max | 33 @ 1MHz | - | 0.120" (3.05mm) | - | ||
![]() BWHP00231715R82J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 485MHz | 25 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHP | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±5% | Drum Core, Wirewound | 180 mA | Unshielded | 820 nH | 3.945Ohm Max | 50 @ 100MHz | - | 0.060" (1.52mm) | - | ||
![]() BDCL002520102R2MS1 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 2.6A | - | 2 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BDCL | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | Molded | 1.4 A | Shielded | 2.2 μH | 156mOhm Max | - | - | 0.039" (1.00mm) | - |