- Tolerance
- Inductance
- Shielding
- Type
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BWVS00606045150TL1 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 2.34A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVS | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | 2.25 A | Shielded | 15 μH | 80mOhm | - | - | 0.185" (4.70mm) | - | ||
![]() APSC00070740100MS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.6A | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±20% | Drum Core, Wirewound | - | Shielded | 10 μH | 41mOhm Max | - | - | 0.157" (4.00mm) | AEC-Q200 | ||
![]() BWVF00252012100T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 790mA | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVF | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±30% | - | 630 mA | Shielded | 10 μH | 385mOhm | - | - | 0.049" (1.25mm) | - | ||
![]() BPSD00080750560K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 940mA | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±10% | - | - | Unshielded | 56 μH | 240mOhm Max | - | - | 0.209" (5.30mm) | - | ||
![]() BPSA000707581R5T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 6.2A | 75MHz | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSA | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±30% | - | 4 A | Shielded | 1.5 μH | 20mOhm Max | - | - | 0.228" (5.80mm) | - | ||
![]() BWCM0012070713NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 5GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.047" L x 0.028" W (1.19mm x 0.70mm) | ±5% | Drum Core, Wirewound | 430 mA | Unshielded | 13 nH | 210mOhm Max | 25 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() APSC00030316100M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 570mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.126" L x 0.126" W (3.20mm x 3.20mm) | ±20% | Drum Core, Wirewound | 760 mA | Shielded | 10 μH | 294mOhm Max | - | - | 0.061" (1.55mm) | AEC-Q200 | ||
![]() BWHP0011070622NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 3.3GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHP | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±2% | Drum Core, Wirewound | 800 mA | Unshielded | 22 nH | 210mOhm Max | 30 @ 250MHz | - | 0.026" (0.65mm) | - | ||
![]() BPSA00131358100M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.4A | 17MHz | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSA | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | 4.3 A | Shielded | 10 μH | 25.8mOhm Max | - | - | 0.228" (5.80mm) | - | ||
![]() AWCS001610083N9H00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 6.9GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±3% | Drum Core, Wirewound | 700 mA | Unshielded | 3.9 nH | 80mOhm Max | 22 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() AWCS002317157N5J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 4.5GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±5% | Drum Core, Wirewound | 600 mA | Unshielded | 7.5 nH | 140mOhm Max | 50 @ 1GHz | - | 0.060" (1.52mm) | - | ||
![]() BWHP0011070620NH00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 3.5GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHP | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±3% | Drum Core, Wirewound | 780 mA | Unshielded | 20 nH | 220mOhm Max | 30 @ 250MHz | - | 0.026" (0.65mm) | - | ||
![]() BPSF00101045101M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1A | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSF | 0.398" L x 0.398" W (10.10mm x 10.10mm) | ±20% | - | 1.1 A | Shielded | 100 μH | 200mOhm Max | - | - | 0.189" (4.80mm) | - | ||
![]() BWHQ0023181648NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 1.4GHz | 200 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHQ | 0.090" L x 0.071" W (2.29mm x 1.80mm) | ±5% | Drum Core, Wirewound | 1.2 A | Unshielded | 48 nH | 110mOhm Max | 65 @ 500MHz | - | 0.061" (1.55mm) | - | ||
![]() BWCM001207071N5C00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 18GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.047" L x 0.028" W (1.19mm x 0.70mm) | ±0.2nH | Drum Core, Wirewound | 1 A | Unshielded | 1.5 nH | 30mOhm Max | 10 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() ASCH001608083N3S00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 5.2GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | ASCH | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.3nH | Multilayer | 600 mA | Shielded | 3.3 nH | 120mOhm Max | 10 @ 100MHz | - | 0.037" (0.95mm) | AEC-Q200 | ||
![]() BWVS00404018221M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 250mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVS | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | 200 mA | Shielded | 220 μH | 4Ohm | - | - | 0.079" (2.00mm) | - | ||
![]() BPSC00101140680M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.4A | - | 100 kHz | Ferrite | Chilisin Electronics | - | Active | -40°C ~ 125°C | BPSC | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±20% | - | - | Shielded | 68 μH | 204mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() BWMR00252012220T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 740mA | 8MHz | 1 MHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWMR | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±30% | Drum Core, Wirewound | 540 mA | Shielded | 22 μH | 1.09Ohm Max | - | - | 0.047" (1.20mm) | - | ||
![]() BWCS00231715R12K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | 1.1GHz | 150 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±10% | Drum Core, Wirewound | 400 mA | Unshielded | 120 nH | 510mOhm Max | 50 @ 250MHz | - | 0.060" (1.52mm) | - |