- Tolerance
- Inductance
- Shielding
- Type
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPDR00060620680M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 430mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±20% | - | 430 mA | Shielded | 68 μH | 840mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() BPDL00040415100T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 500mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.150" L x 0.150" W (3.80mm x 3.80mm) | ±30% | - | 1 A | Shielded | 10 μH | 220mOhm Max | - | - | 0.059" (1.50mm) | - | ||
![]() BWQV00322520101J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 8MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWQV | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±5% | Drum Core, Wirewound | 80 mA | Unshielded | 100 μH | 7Ohm Max | 40 @ 796kHz | - | 0.087" (2.20mm) | - | ||
![]() BWCS00231715R18J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | 870MHz | 100 MHz | Ceramic | Chilisin Electronics | - | Active | -40°C ~ 125°C | BWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±5% | Drum Core, Wirewound | 400 mA | Unshielded | 180 nH | 640mOhm Max | 50 @ 250MHz | - | 0.060" (1.52mm) | - | ||
![]() BPSD00100954221M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 660mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±20% | - | - | Unshielded | 220 μH | 730mOhm Max | - | - | 0.228" (5.80mm) | - | ||
![]() BWVS00404018221T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 250mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVS | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 200 mA | Shielded | 220 μH | 4Ohm | - | - | 0.079" (2.00mm) | - | ||
![]() BPCI001212602R4TA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 13.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Multilayer | 12.5 A | Shielded | 2.4 μH | 8.2mOhm Max | - | - | 0.236" (6.00mm) | - | ||
![]() BPSD00100954181M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 720mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±20% | - | - | Unshielded | 180 μH | 630mOhm Max | - | - | 0.228" (5.80mm) | - | ||
![]() BWCM001107053N9DH8 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 10GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±0.5nH | Drum Core, Wirewound | 1.95 A | Unshielded | 3.9 nH | 30mOhm Max | 35 @ 250MHz | - | 0.024" (0.60mm) | - | ||
![]() AWCS00292821R91G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 4.1GHz | 50 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±2% | Drum Core, Wirewound | 1 A | Unshielded | 910 nH | 80mOhm Max | 50 @ 50MHz | - | 0.083" (2.10mm) | - | ||
![]() AWCM0016100847NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 2.6GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCM | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±2% | Drum Core, Wirewound | 380 mA | Unshielded | 47 nH | 290mOhm Max | 38 @ 200MHz | - | 0.040" (1.02mm) | AEC-Q200 | ||
![]() BMRA000505124R7MB1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.9A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMRX | 0.213" L x 0.205" W (5.40mm x 5.20mm) | ±20% | Molded | 2 A | Shielded | 4.7 μH | 163mOhm Max | - | - | 0.047" (1.20mm) | - | ||
![]() BWCS00231715R20G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | 860MHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±2% | Drum Core, Wirewound | 400 mA | Unshielded | 200 nH | 680mOhm Max | 50 @ 250MHz | - | 0.060" (1.52mm) | - | ||
![]() BPDN00040423100Y00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 850mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.150" L x 0.150" W (3.80mm x 3.80mm) | ±25% | - | 1.4 A | Shielded | 10 μH | 117mOhm Max | - | - | 0.091" (2.30mm) | - | ||
![]() BPCI00121280100TA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 7.8A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Multilayer | 5.4 A | Shielded | 10 μH | 216mOhm Max | - | - | 0.315" (8.00mm) | - | ||
![]() APCI00121280470TY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Drum Core, Wirewound | 2.5 A | Shielded | 47 μH | 100mOhm Max | - | - | 0.315" (8.00mm) | AEC-Q200 | ||
![]() APSC00101151221M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 800mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±20% | Drum Core, Wirewound | - | Shielded | 220 μH | 540mOhm Max | - | - | 0.201" (5.10mm) | AEC-Q200 | ||
![]() BPCI001212602R4MA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 13.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Multilayer | 12.5 A | Shielded | 2.4 μH | 8.2mOhm Max | - | - | 0.236" (6.00mm) | - | ||
![]() APSC00131345270T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±30% | Drum Core, Wirewound | - | Shielded | 27 μH | 80mOhm Max | - | - | 0.177" (4.50mm) | AEC-Q200 | ||
![]() BPCI00070746680MA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.2A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | Multilayer | 1.12 A | Shielded | 68 μH | 291mOhm Max | - | - | 0.181" (4.60mm) | - |