- Tolerance
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Shielding
- Type
- Inductance
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPSD00100954220M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.95A | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±20% | - | - | Unshielded | 22 μH | 100mOhm Max | - | - | 0.228" (5.80mm) | - | ||
![]() BMME000404124R7MEX Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.8A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMME | 0.173" L x 0.165" W (4.40mm x 4.20mm) | ±20% | Molded | 2.1 A | Shielded | 4.7 μH | 145mOhm Max | - | - | 0.047" (1.20mm) | - | ||
![]() BWCS0023171536NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | 1.7GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±2% | Drum Core, Wirewound | 500 mA | Unshielded | 36 nH | 270mOhm Max | 55 @ 500MHz | - | 0.060" (1.52mm) | - | ||
![]() BWCM00181010R30GH8 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 1.2GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.071" L x 0.039" W (1.80mm x 1.00mm) | ±2% | Drum Core, Wirewound | 220 mA | Unshielded | 300 nH | 3.12Ohm Max | 25 @ 100MHz | - | 0.041" (1.05mm) | - | ||
![]() BPSC00080845101M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.327" L x 0.327" W (8.30mm x 8.30mm) | ±20% | - | - | Shielded | 100 μH | 353mOhm Max | - | - | 0.177" (4.50mm) | - | ||
![]() BWCM001107052N2CL8 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 15.5GHz | 100 MHz | Ceramic | Chilisin Electronics | - | Active | -40°C ~ 125°C | - | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±0.2nH | Drum Core, Wirewound | 2.53 A | Unshielded | 2.2 nH | 22mOhm Max | 30 @ 250MHz | - | 0.024" (0.60mm) | - | ||
![]() BPCI00121280390T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.75A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Multilayer | 2.75 A | Shielded | 39 μH | 72.9mOhm Max | - | - | 0.315" (8.00mm) | - | ||
![]() BWCS00161008R27J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 900MHz | 100 MHz | Ceramic | Chilisin Electronics | - | Active | -40°C ~ 125°C | BWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±5% | Drum Core, Wirewound | 170 mA | Unshielded | 270 nH | 2.8Ohm Max | 24 @ 100MHz | - | 0.040" (1.02mm) | - | ||
![]() BPDH000404186R8T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.150" L x 0.150" W (3.80mm x 3.80mm) | ±30% | - | 1.1 A | Shielded | 6.8 μH | 180mOhm Max | - | - | 0.059" (1.50mm) | - | ||
![]() BPSC00131380102T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 730mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±30% | - | - | Shielded | 1 mH | 1.66Ohm Max | - | - | 0.315" (8.00mm) | - | ||
![]() BPDH000404184R7M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.2A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.150" L x 0.150" W (3.80mm x 3.80mm) | ±20% | - | 1.5 A | Shielded | 4.7 μH | 116mOhm Max | - | - | 0.059" (1.50mm) | - | ||
![]() BPCF00070728220T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 750mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCF | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±30% | - | 750 mA | Shielded | 22 μH | 180mOhm | - | - | 0.122" (3.10mm) | - | ||
![]() AWHP00161008R10J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 1.7GHz | 150 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWHP | 0.063" L x 0.039" W (1.60mm x 1.00mm) | ±5% | Drum Core, Wirewound | 470 mA | Unshielded | 100 nH | 540mOhm Max | 49 @ 250MHz | - | 0.040" (1.02mm) | AEC-Q200 | ||
![]() BSCL00321611100M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | 1206 | - | 24MHz | 2 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BSCL | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±20% | Multilayer | 25 mA | Unshielded | 10 μH | 1Ohm Max | 45 @ 2MHz | - | 0.051" (1.30mm) | - | ||
![]() BWVF003030124R7T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 1.4A | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVF | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±30% | - | 1.36 A | Shielded | 4.7 μH | 180mOhm | - | - | 0.047" (1.20mm) | - | ||
![]() BPDR000505301R8T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.2A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±30% | - | 2.2 A | Shielded | 1.8 μH | 27.5mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BPRR001010412R2TA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 10.4A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPRR | 0.398" L x 0.394" W (10.10mm x 10.00mm) | ±30% | - | 8.2 A | Shielded | 2.2 μH | 7.2mOhm Max | - | - | 0.161" (4.10mm) | - | ||
![]() BWNL00241715R68J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 140MHz | 25.2 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWNL | 0.094" L x 0.068" W (2.40mm x 1.72mm) | ±5% | Drum Core, Wirewound | 420 mA | Unshielded | 680 nH | 700mOhm Max | 25 @ 25.2MHz | - | 0.060" (1.52mm) | - | ||
![]() BPAL00060630180T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 850mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPAL | 0.252" L x 0.244" W (6.40mm x 6.20mm) | ±30% | - | 1.86 A | Shielded | 18 μH | 89mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BPCI000707461R2M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 6.8A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | Multilayer | 6.8 A | Shielded | 1.2 μH | 11.1mOhm Max | - | - | 0.181" (4.60mm) | - |