- Tolerance
- Inductance
- Type
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPAL000606301R0T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.59A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPAL | 0.252" L x 0.244" W (6.40mm x 6.20mm) | ±30% | - | 5.32 A | Shielded | 1 μH | 14mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BSCQ000603032N5BHR Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | 415mA | 10GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.1nH | Multilayer | - | Unshielded | 2.5 nH | 280mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | - | ||
![]() BPDH00060618100M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.45A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.220" L x 0.220" W (5.60mm x 5.60mm) | ±20% | - | 1.3 A | Shielded | 10 μH | 140mOhm Max | - | - | 0.071" (1.80mm) | - | ||
![]() AWCS00231715R39J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 560MHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±5% | Drum Core, Wirewound | 290 mA | Unshielded | 390 nH | 1.5Ohm Max | 48 @ 250MHz | - | 0.060" (1.52mm) | - | ||
![]() AWCM0016100810NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 6GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCM | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±2% | Drum Core, Wirewound | 650 mA | Unshielded | 10 nH | 110mOhm Max | 35 @ 250MHz | - | 0.040" (1.02mm) | AEC-Q200 | ||
![]() BPAL00060645101T09 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 610mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPAL | 0.283" L x 0.236" W (7.20mm x 6.00mm) | ±30% | - | 860 mA | Shielded | 100 μH | 320mOhm Max | - | - | 0.189" (4.80mm) | - | ||
![]() AWHP00161008R22H00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 1.1GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWHP | 0.063" L x 0.039" W (1.60mm x 1.00mm) | ±3% | Drum Core, Wirewound | 280 mA | Unshielded | 220 nH | 2Ohm Max | 47 @ 250MHz | - | 0.040" (1.02mm) | AEC-Q200 | ||
![]() BPCI00121250820M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Multilayer | 1.3 A | Shielded | 82 μH | 260mOhm Max | - | - | 0.197" (5.00mm) | - | ||
![]() AWCS001207073N6K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 7GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±10% | Drum Core, Wirewound | 840 mA | Unshielded | 3.6 nH | 66mOhm Max | 19 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() BWLS0016110972NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 1.7GHz | 7.9 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLS | 0.063" L x 0.043" W (1.60mm x 1.10mm) | ±5% | Drum Core, Wirewound | 1.5 A | Unshielded | 72 nH | 120mOhm Max | 17 @ 7.9MHz | - | 0.043" (1.10mm) | - | ||
![]() ASCH001005055N1SCP Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 5.3GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | ASCH | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.3nH | Multilayer | 400 mA | Shielded | 5.1 nH | 200mOhm Max | 8 @ 100MHz | - | 0.024" (0.60mm) | AEC-Q200 | ||
![]() BPSC001313802R2T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 17.6A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±30% | - | - | Shielded | 2.2 μH | 8.9mOhm Max | - | - | 0.315" (8.00mm) | - | ||
![]() BPAL000606303R6T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.89A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPAL | 0.252" L x 0.244" W (6.40mm x 6.20mm) | ±30% | - | 3.54 A | Shielded | 3.6 μH | 26mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BPXX00060625470M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 980mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 800 mA | Shielded | 47 μH | 420mOhm Max | - | - | 0.098" (2.50mm) | - | ||
![]() BPSC00101140100T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4A | - | 100 kHz | Ferrite | Chilisin Electronics | - | Active | -40°C ~ 125°C | - | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±30% | - | - | Shielded | 10 μH | 40mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() BWQC00322520391K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 5MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 125°C | BWQC | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | Drum Core, Wirewound | 60 mA | Unshielded | 390 μH | 17Ohm Max | - | - | 0.087" (2.20mm) | - | ||
![]() BPCF00070732680T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 590mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCF | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±30% | - | 590 mA | Shielded | 68 μH | 310mOhm | - | - | 0.138" (3.50mm) | - | ||
![]() BPRR00101041330TA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPRR | 0.398" L x 0.394" W (10.10mm x 10.00mm) | ±30% | - | 2.3 A | Shielded | 33 μH | 101mOhm Max | - | - | 0.161" (4.10mm) | - | ||
![]() BWVF00404015R47T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 3.6A | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVF | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 3.78 A | Shielded | 470 nH | 19mOhm | - | - | 0.067" (1.70mm) | - | ||
![]() AWVS00808040151M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 3131 (8080 Metric) | 3131 | 880mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±20% | - | 750 mA | Shielded | 150 μH | 480mOhm | - | - | 0.165" (4.20mm) | AEC-Q200 |