- Mfr
- Product Status
- Shielding
- Tolerance
- Features
- Inductance
- Mounting Type
- Operating Temperature
- Type
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPSC00070740220TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 1.1A | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±30% | - | - | Shielded | 22 μH | 96mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() APCI00121280281T80 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 1.6A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Drum Core, Wirewound | 1.06 A | Shielded | 280 μH | 510mOhm Max | - | - | 0.315" (8.00mm) | AEC-Q200 | ||
![]() AFDI001312101R0M01 Chilisin Electronics | In Stock | - | - | Through Hole | Radial | Radial | - | 40A | - | 100 kHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -50°C ~ 155°C | AFDI | 0.512" L x 0.472" W (13.00mm x 12.00mm) | ±20% | Drum Core, Wirewound | 30 A | Shielded | 1 μH | 1.32mOhm Max | - | - | 0.394" (10.00mm) | AEC-Q200 | ||
![]() BPSD00100954821M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 240mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±20% | - | - | Unshielded | 820 μH | 2.55Ohm Max | - | - | 0.228" (5.80mm) | - | ||
![]() BWLD002417151R5K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 650mA | 90MHz | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLD | 0.094" L x 0.068" W (2.40mm x 1.72mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 1.5 μH | 180mOhm | 18 @ 7.96MHz | - | 0.060" (1.52mm) | - | ||
![]() BPSL00131064330MBN Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 1.7A | 14MHz | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSL-BN | 0.520" L x 0.390" W (13.21mm x 9.91mm) | ±20% | Wirewound | 2.1 A | Unshielded | 33 μH | 150mOhm Max | - | - | 0.250" (6.35mm) | - | ||
![]() BPDS00030316101T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | - | 120mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±30% | - | 120 mA | Shielded | 100 μH | 2.4Ohm Max | - | - | 0.061" (1.55mm) | - | ||
![]() BWVF004040265R6T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | - | 2.07A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVF | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 1.71 A | Shielded | 5.6 μH | 110mOhm | - | - | 0.110" (2.80mm) | - | ||
![]() AWVS005050203R3M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | - | 2.7A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | - | 2.5 A | Shielded | 3.3 μH | 48mOhm | - | - | 0.087" (2.20mm) | AEC-Q200 | ||
![]() APCI00070746220T80 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 2.13A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±30% | Drum Core, Wirewound | 1.75 A | Shielded | 22 μH | 92.5mOhm Max | - | - | 0.181" (4.60mm) | AEC-Q200 | ||
![]() AFDI002120103R3M01 Chilisin Electronics | In Stock | - | - | Through Hole | Radial | Radial | - | 34A | - | 100 kHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -50°C ~ 155°C | AFDI | 0.807" L x 0.787" W (20.50mm x 20.00mm) | ±20% | Drum Core, Wirewound | 35 A | Shielded | 3.3 μH | 2.3mOhm Max | - | - | 0.390" (9.90mm) | AEC-Q200 | ||
![]() BPSS00080740330M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 2A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSS | 0.362" L x 0.291" W (9.20mm x 7.40mm) | ±20% | - | 1.9 A | Shielded | 33 μH | 140mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() BPCF00070755680T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 900mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCF | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±30% | - | 1.1 A | Shielded | 68 μH | 200mOhm | - | - | 0.228" (5.80mm) | - | ||
![]() BWVH00252012100TH1 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 820mA | - | 1 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVH | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±30% | - | 680 mA | Shielded | 10 μH | 510mOhm | - | - | 0.049" (1.25mm) | - | ||
![]() BFSI000909088R2M05 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | Tape & Reel (TR) | 12A | - | 100 kHz | - | Chilisin Electronics | - | Active | -40°C ~ 125°C | - | 0.366" L x 0.354" W (9.30mm x 9.00mm) | ±20% | Wirewound | 11 A | Shielded | 8.2 μH | 15mOhm Max | - | - | 0.335" (8.50mm) | - | ||
![]() BSCQ000603033N5S00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | - | 8.2GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.3nH | Multilayer | 405 mA | Unshielded | 3.5 nH | 300mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | - | ||
![]() APSD00080750181M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 510mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 180 μH | 710mOhm Max | - | - | 0.209" (5.30mm) | AEC-Q200 | ||
![]() BWVH002016102R2MH1 Chilisin Electronics | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | - | 1.2A | - | 1 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVH | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±20% | - | 970 mA | Shielded | 2.2 μH | 205mOhm | - | - | 0.040" (1.02mm) | - | ||
![]() AWCM00161008R11G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | - | 1.7GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCM | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±2% | Drum Core, Wirewound | 200 mA | Unshielded | 110 nH | 1.2Ohm Max | 32 @ 150MHz | - | 0.040" (1.02mm) | AEC-Q200 | ||
![]() BWHP0016100830NH00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | - | 2.8GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHP | 0.063" L x 0.039" W (1.60mm x 1.00mm) | ±3% | Drum Core, Wirewound | 920 mA | Unshielded | 30 nH | 130mOhm Max | 49 @ 250MHz | - | 0.040" (1.02mm) | - |