- Tolerance
- Inductance
- Type
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPRR001010412R2T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 7.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPRR | 0.398" L x 0.394" W (10.10mm x 10.00mm) | ±30% | - | 6.1 A | Shielded | 2.2 μH | 10.5mOhm Max | - | - | 0.161" (4.10mm) | - | ||
![]() APSC000505201R0TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.72A | - | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±30% | Drum Core, Wirewound | - | Shielded | 1 μH | 45mOhm Max | - | - | 0.079" (2.00mm) | AEC-Q200 | ||
![]() BPXX00040430120T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 900mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 1.4 A | Shielded | 12 μH | 175mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() APMI00100868R14M0F Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 72A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APMI | 0.402" L x 0.307" W (10.20mm x 7.80mm) | ±20% | - | 54 A | Shielded | 140 nH | 0.29mOhm | - | - | 0.276" (7.00mm) | AEC-Q200 | ||
![]() BPCI001212504R7TA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 9A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Multilayer | 7 A | Shielded | 4.7 μH | 17mOhm Max | - | - | 0.197" (5.00mm) | - | ||
![]() BPDR00080840101M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 3131 (8080 Metric) | 3131 | 1.05A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±20% | - | 880 mA | Shielded | 100 μH | 410mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() BWVS00808040100T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 3131 (8080 Metric) | 3131 | 3.87A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVS | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±30% | - | 3.42 A | Shielded | 10 μH | 38mOhm | - | - | 0.165" (4.20mm) | - | ||
![]() BPCI00070746470MA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.41A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | Multilayer | 1.15 A | Shielded | 47 μH | 216mOhm Max | - | - | 0.181" (4.60mm) | - | ||
![]() BPSF00131365680M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2A | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSF | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | 2.4 A | Shielded | 68 μH | 78.7mOhm Max | - | - | 0.270" (6.85mm) | - | ||
![]() AWHP0016100891NH00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 1.65GHz | 150 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWHP | 0.063" L x 0.039" W (1.60mm x 1.00mm) | ±3% | Drum Core, Wirewound | 440 mA | Unshielded | 91 nH | 580mOhm Max | 45 @ 250MHz | - | 0.040" (1.02mm) | AEC-Q200 | ||
![]() BWCS00292821R68J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 375MHz | 25 MHz | Ceramic | Chilisin Electronics | - | Active | -40°C ~ 125°C | BWCS | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±5% | Drum Core, Wirewound | 400 mA | Unshielded | 680 nH | 1.47Ohm Max | 45 @ 100MHz | - | 0.083" (2.10mm) | - | ||
![]() BWCM001107052N7BH8 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 14GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±0.1nH | Drum Core, Wirewound | 1.5 A | Unshielded | 2.7 nH | 47mOhm Max | 28 @ 250MHz | - | 0.024" (0.60mm) | - | ||
![]() BWLT00373110220K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | 350mA | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLT | 0.148" L x 0.122" W (3.75mm x 3.10mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 22 μH | 5.2Ohm Max | - | - | 0.041" (1.05mm) | - | ||
![]() BPXX00060625330M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 1.1A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 900 mA | Shielded | 33 μH | 260mOhm Max | - | - | 0.098" (2.50mm) | - | ||
![]() BWLS001611091R8K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 230MHz | 7.9 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLS | 0.063" L x 0.043" W (1.60mm x 1.10mm) | ±10% | Drum Core, Wirewound | 520 mA | Unshielded | 1.8 μH | 1.1Ohm Max | 17 @ 7.9MHz | - | 0.043" (1.10mm) | - | ||
![]() BPXX00040420680M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 320mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | 500 mA | Shielded | 68 μH | 1.2Ohm Max | - | - | 0.079" (2.00mm) | - | ||
![]() BPCF000707326R8T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.6A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCF | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±30% | - | 1.6 A | Shielded | 6.8 μH | 41mOhm | - | - | 0.138" (3.50mm) | - | ||
![]() BPSC00060620220MS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 650mA | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±20% | - | - | Shielded | 22 μH | 290mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() BWLT003731108R2K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | 700mA | - | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLT | 0.148" L x 0.122" W (3.75mm x 3.10mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 8.2 μH | 1.88Ohm Max | - | - | 0.041" (1.05mm) | - | ||
![]() BDHE003225102R2MQ1 Chilisin Electronics | 68600 | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | 3A | - | 2 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BDHE | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±20% | Molded | 2.5 A | Unshielded | 2.2 μH | 85mOhm Max | - | - | 0.039" (1.00mm) | - |