- Tolerance
- Inductance
- Type
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AWVS00808040220TL1 Chilisin Electronics | In Stock | - | - | Surface Mount | 3131 (8080 Metric) | 3131 | 1.7A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±30% | - | 2.1 A | Shielded | 22 μH | 85mOhm | - | - | 0.165" (4.20mm) | AEC-Q200 | ||
![]() AWCS00161008R18G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 990MHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±2% | Drum Core, Wirewound | 240 mA | Unshielded | 180 nH | 1.25Ohm Max | 25 @ 100MHz | - | 0.040" (1.02mm) | - | ||
![]() APCF00070745150M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCF | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±20% | - | 1.53 A | Shielded | 15 μH | 52mOhm | - | - | 0.189" (4.80mm) | AEC-Q200 | ||
![]() BPSD00100954180M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.15A | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±20% | - | - | Unshielded | 18 μH | 90mOhm Max | - | - | 0.228" (5.80mm) | - | ||
![]() BSCL00160808R27K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 136MHz | 25 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BSCL | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | Multilayer | 50 mA | Unshielded | 270 nH | 800mOhm Max | 25 @ 25MHz | - | 0.039" (1.00mm) | - | ||
![]() BPDN000404152R2Y00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.15A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.150" L x 0.150" W (3.80mm x 3.80mm) | ±25% | - | 2.2 A | Shielded | 2.2 μH | 55mOhm Max | - | - | 0.059" (1.50mm) | - | ||
![]() BPCI001212806R1M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 6.6A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Multilayer | 6.6 A | Shielded | 6.1 μH | 17.6mOhm Max | - | - | 0.315" (8.00mm) | - | ||
![]() BPAL000606451R5T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 5.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPAL | 0.283" L x 0.236" W (7.20mm x 6.00mm) | ±30% | - | 4.5 A | Shielded | 1.5 μH | 13mOhm Max | - | - | 0.189" (4.80mm) | - | ||
![]() BWCT00231711R82J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 400MHz | 25 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCT | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±5% | Drum Core, Wirewound | 300 mA | Unshielded | 820 nH | 2.5Ohm Max | 18 @ 50MHz | - | 0.043" (1.10mm) | - | ||
![]() BWHP001107069N0G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 5GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHP | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±2% | Drum Core, Wirewound | 1.4 A | Unshielded | 9 nH | 90mOhm Max | 28 @ 250MHz | - | 0.026" (0.65mm) | - | ||
![]() APCI00121280220M80 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 5.3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Drum Core, Wirewound | 3.6 A | Shielded | 22 μH | 43.2mOhm Max | - | - | 0.315" (8.00mm) | AEC-Q200 | ||
![]() AWVS005050403R3M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 4.3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | - | 3.1 A | Shielded | 3.3 μH | 26mOhm | - | - | 0.165" (4.20mm) | AEC-Q200 | ||
![]() BSCH0010050515NKCP Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.8GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCH | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | Multilayer | 300 mA | Unshielded | 15 nH | 500mOhm Max | 8 @ 100MHz | - | 0.024" (0.60mm) | - | ||
![]() BPXX00050515101T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 280mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±30% | - | 420 mA | Shielded | 100 μH | 1.95Ohm Max | - | - | 0.059" (1.50mm) | - | ||
![]() BPSC00060630150MS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 850mA | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±20% | - | - | Shielded | 15 μH | 103mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BWNC00372926151J00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 120mA | 5MHz | 796 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWNC | 0.146" L x 0.114" W (3.70mm x 2.90mm) | ±5% | Drum Core, Wirewound | - | Unshielded | 150 μH | 6.1Ohm Max | 15 @ 796kHz | - | 0.102" (2.60mm) | - | ||
![]() BPSC000303203R3MHP Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 1.45A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.126" L x 0.126" W (3.20mm x 3.20mm) | ±20% | - | 1.55 A | Shielded | 3.3 μH | 97mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() AWHP0011070611NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 4.7GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWHP | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±5% | Drum Core, Wirewound | 1.4 A | Unshielded | 11 nH | 95mOhm Max | 30 @ 250MHz | - | 0.026" (0.65mm) | AEC-Q200 | ||
![]() BPXX00050515120M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 1A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | - | 840 mA | Shielded | 12 μH | 350mOhm Max | - | - | 0.059" (1.50mm) | - | ||
![]() BWCS0012070736NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.32GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±5% | Drum Core, Wirewound | 320 mA | Unshielded | 36 nH | 440mOhm Max | 24 @ 250MHz | - | 0.026" (0.66mm) | - |