- Tolerance
- Inductance
- Shielding
- Type
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APSD00080735560K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 640mA | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 56 μH | 280mOhm Max | - | - | 0.150" (3.80mm) | AEC-Q200 | ||
![]() BWMR002520126R8M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 1.3A | 16MHz | 1 MHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWMR | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | Drum Core, Wirewound | 1 A | Shielded | 6.8 μH | 345mOhm Max | - | - | 0.047" (1.20mm) | - | ||
![]() BPCI00121210100T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 8.2A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Multilayer | 6.95 A | Shielded | 10 μH | 17mOhm Max | - | - | 0.394" (10.00mm) | - | ||
![]() BWVS005050401R5T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 6.39A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVS | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±30% | - | 3.96 A | Shielded | 1.5 μH | 16mOhm | - | - | 0.165" (4.20mm) | - | ||
![]() AMMA000606306R8MV1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 8A | - | 100 kHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | AMMA | 0.270" L x 0.255" W (6.86mm x 6.47mm) | ±20% | Drum Core, Wirewound | 4.5 A | Shielded | 6.8 μH | 60mOhm Max | - | - | 0.118" (3.00mm) | AEC-Q200 | ||
![]() BPSC000606301R5TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.8A | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±30% | - | - | Shielded | 1.5 μH | 15mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() APSD000807505R6M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.3A | - | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 5.6 μH | 40mOhm Max | - | - | 0.209" (5.30mm) | AEC-Q200 | ||
![]() BWSM0050644282NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 750MHz | 150 MHz | Air | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWSM | 0.194" L x 0.250" W (4.94mm x 6.34mm) | ±2% | Wirewound | 2.5 A | Unshielded | 82 nH | 9.4mOhm Max | 100 @ 150MHz | - | 0.165" (4.18mm) | - | ||
![]() BWLD003025223R9J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | 700mA | 50MHz | 2.5 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLD | 0.118" L x 0.098" W (2.99mm x 2.50mm) | ±5% | Drum Core, Wirewound | 800 mA | Unshielded | 3.9 μH | 220mOhm Max | 21 @ 2.5MHz | - | 0.087" (2.20mm) | - | ||
![]() AWVS004040188R2M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 1.3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | 1.1 A | Shielded | 8.2 μH | 155mOhm | - | - | 0.079" (2.00mm) | AEC-Q200 | ||
![]() APSD00080735680M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 590mA | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 68 μH | 330mOhm Max | - | - | 0.150" (3.80mm) | AEC-Q200 | ||
![]() BSCH0010050515NKCS Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.8GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCH | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | Multilayer | 300 mA | Unshielded | 15 nH | 500mOhm Max | 8 @ 100MHz | - | 0.024" (0.60mm) | - | ||
![]() BPAL00060645222T0E Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 80mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPAL | 0.264" L x 0.236" W (6.70mm x 6.00mm) | ±30% | - | 100 mA | Shielded | 2.2 mH | 16Ohm Max | - | - | 0.189" (4.80mm) | - | ||
![]() BMMA00060624R10MX2 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 70A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.295" L x 0.260" W (7.50mm x 6.60mm) | ±20% | Molded | 30 A | Shielded | 100 nH | 1.7mOhm Max | - | - | 0.094" (2.40mm) | - | ||
![]() BWCM001207077N5H00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 6GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.047" L x 0.028" W (1.19mm x 0.70mm) | ±3% | Drum Core, Wirewound | 570 mA | Unshielded | 7.5 nH | 130mOhm Max | 25 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() BMMA00131364R82MV1 Chilisin Electronics | 76400 | - | - | Surface Mount | Nonstandard | - | 50A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.520" L x 0.508" W (13.20mm x 12.90mm) | ±20% | Molded | 33 A | Shielded | 820 nH | 1.9mOhm Max | - | - | 0.252" (6.40mm) | - | ||
![]() BKPB002012102R7TA2 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | 300mA | - | 3 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BKPB | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±30% | Multilayer | 1 A | Shielded | 2.7 μH | 210mOhm | - | - | 0.039" (1.00mm) | - | ||
![]() BWCS0023171536NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | 1.7GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±5% | Drum Core, Wirewound | 500 mA | Unshielded | 36 nH | 270mOhm Max | 55 @ 500MHz | - | 0.060" (1.52mm) | - | ||
![]() BWLD001810101R0J00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 700mA | 390MHz | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BWLD | 0.071" L x 0.039" W (1.80mm x 1.00mm) | ±5% | Drum Core, Wirewound | - | Unshielded | 1 μH | 320mOhm | 16 @ 7.96MHz | - | 0.041" (1.05mm) | - | ||
![]() BMMA00131364R68MV1 Chilisin Electronics | 76400 | - | - | Surface Mount | Nonstandard | - | 60A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.520" L x 0.508" W (13.20mm x 12.90mm) | ±20% | Molded | 35 A | Shielded | 680 nH | 1.6mOhm Max | - | - | 0.252" (6.40mm) | - |